- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | AC Plug included/required | Approvals | Brand | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Current Rating | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Max Voltage Rating (AC) | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Product Type | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Isolation Voltage | Load Regulation | Max Input Voltage (AC) | Product | Standard | Compliance | Input Voltage | Product Category | Region | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 9.876709 oz | - | - | - | - | TRH25 | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 25 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | - | - | - | - | - | 90 VAC to 264 VAC | - | - | 35 mm | 72 mm | 52 mm | - | - | ||
![]() TRG10R240-12E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | - | Required | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 4.585615 oz | - | - | - | - | TRG10R | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 10 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | Interchangeable Plug | PSE | - | 90 VAC to 264 VAC | - | Universal | 35.6 mm | 72.6 mm | 46.3 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Required | - | - | 9.5 mm | Center Positive | Convection | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | - | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | - | - | - | - | - | TRG30RA V | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 30 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | - | - | - | - | - | - | - | - | 36.7 mm | 108.67 mm | 61.98 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | - | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 9.876709 oz | - | - | - | - | TRH25 | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 25 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | - | - | - | - | - | 90 VAC to 264 VAC | - | - | 35 mm | 72 mm | 52 mm | - | - | ||
![]() GSM18U05-P1JW MEAN WELL | In Stock | - | - | - | - | - | - | Included | - | - | 11.5 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 60 | - | - | - | - | - | - | - | Wall Mount | - | - | - | Details | 6.525683 oz | - | - | Bulk | - | GSM18U | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level V | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Plug | - | - | 80 VAC to 264 VAC, 113 VDC to 370 VDC | - | North America | 33 mm | 79 mm | 54 mm | - | - | ||
![]() GST18U24-P1JW MEAN WELL | In Stock | - | - | - | - | - | - | Included | - | - | 11.5 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 60 | - | - | - | - | - | - | - | Wall Mount | - | - | - | Details | 7 oz | - | - | Bulk | - | GST18U | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Plug | - | - | 85 VAC to 264 VAC | - | North America | - | - | - | - | - | ||
![]() TRG10R050-36E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | - | Required | - | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 4.585615 oz | - | - | - | - | TRG10R | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 10 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | Interchangeable Plug | PSE | - | 90 VAC to 264 VAC | - | Universal | 35.6 mm | 72.6 mm | 46.3 mm | - | - | ||
![]() TR30RAM/TR15RA-S Cincon | In Stock | - | - | - | - | - | - | - | EN60601-1, UL60601-1 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Wall Mount | - | - | - | Details | 10.582189 oz | - | - | Bulk | - | TR15RA/TR30RA/TR15RAM/TR30RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level IV | - | - | - | - | 30 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | Interchangeable Plug | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Australia | - | - | - | - | - | ||
![]() FPE-H PHIHONG USA | 3003 |
| - | - | - | - | - | Included | - | - | - | - | - | USB Type A | - | 1 | - | - | - | + 40 C | - | - | 0 C | Wall Mount | - | FPE | - | Details | 2.363355 oz | - | - | - | - | - | - | - | - | - | - | USB Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level V | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | Interchangeable Plug | - | - | 100 VAC to 240 VAC | - | Europe | 15 mm | 60 mm | 47 mm | - | - | ||
![]() WAU24-200 Triad Magnetics | 474 |
| Datasheet | 13 Weeks | Wall | 120 | 324.318573g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~40°C | - | 2013 | WAU24 | 1.61Lx1.97W x 2.76 H 41.0mmx50.0mmx70.0mm | Active | Not Applicable | - | - | Plug | 40°C | -10°C | - | ITE (Commercial) | 5W | - | 7.2W | 5W | - | 60Hz | 1 | cUL, UL | 80% | 200mA | 120V | 200mA | Fixed Blade | 4.8W | 24VAC | 200mA | - | - | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | - | - | - | - | - | - | - | - | - | 70.104mm | 40.894mm | 50.038mm | Unknown | ROHS3 Compliant | ||
![]() PSAA30R-240-R PHIHONG USA | 1263 |
| - | - | - | - | - | Required | - | Phihong | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 1 | - | - | Phihong | - | - | - | - | Wall Mount | - | PSAA30R-240 | - | Details | 5.291094 oz | - | - | - | - | PSAA30R | - | - | - | - | - | Barrel Connector | - | - | - | - | - | AC-DC Power Supply | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 30 W | - | - | Wall Mount AC Adapters | - | - | - | - | - | - | - | - | Regulated | - | Interchangeable Plug | - | - | 90 VAC to 264 VAC | Wall Mount AC Adapters | Universal | 39.1 mm | 82.7 mm | 55 mm | - | - | ||
![]() TRG1505-A-12E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | - | Included | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 5 oz | - | - | - | - | TRG15 | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 15 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | Fixed Plug | PSE | - | 90 VAC to 264 VAC | - | North America | 35 mm | 72 mm | 52 mm | - | - | ||
![]() TRG1512-A-11E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | - | Included | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 5 oz | - | - | - | - | TRG15 | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 15 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | Fixed Plug | PSE | - | 90 VAC to 264 VAC | - | North America | 35 mm | 72 mm | 52 mm | - | - | ||
![]() TRG10R090-12E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | - | Required | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Wall Mount | - | - | - | Details | 4.585615 oz | - | - | - | - | TRG10R | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 10 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | Interchangeable Plug | PSE | - | 90 VAC to 264 VAC | - | Universal | 35.6 mm | 72.6 mm | 46.3 mm | - | - | ||
![]() WAU12-2500 Triad Magnetics | 57 |
| Datasheet | 13 Weeks | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~40°C | - | 2010 | WAU12 | 2.17Lx2.68W x 3.35 H 55.0mmx68.0mmx85.0mm | Active | Not Applicable | - | - | Plug | - | - | - | ITE (Commercial) | - | - | 38W | 30W | - | - | 1 | cUL, UL | - | 2.5A | 120V | 2.5A | Fixed Blade | 30W | 12VAC | 2.5A | - | - | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | - | 120V | - | - | - | - | - | - | 85.09mm | - | - | Unknown | ROHS3 Compliant | ||
![]() BPE2E Hammond Manufacturing | 59 | - | Datasheet | 12 Weeks | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | BPE2x | 2.13Lx2.80W x 3.58 H 54.1mmx71.1mmx91.0mm | Active | Not Applicable | Quick Connect | EAR99 | Screw | - | - | Black | ITE (Commercial) | - | - | 40W | 40W | 3.33A | 60Hz | 1 | CSA, UL | - | 3.33A | - | - | Fixed Blade | - | 12VAC | - | - | - | Wall Mount | North America | - | NEMA 5-15P | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 90.932mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() WAU240-500 Triad Magnetics | 130 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~50°C | - | 2016 | WAU240 | 1.89Lx2.36W x 3.15 H 48.0mmx60.0mmx80.0mm | Active | Not Applicable | - | - | - | - | - | - | ITE (Commercial) | 12W | - | - | - | - | - | - | cULus | Level VI | - | - | 500mA | Fixed Blade | 12W | 24VAC | - | - | - | Wall Mount | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 210mW Max | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TR30RAM/TR15RA-S CUI Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5883ST TT Electronics | In Stock | - | - | - | - | - | - | Included | - | - | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | - | - | - | - | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Interchangeable Plug | - | - | 90 VAC to 264 VAC | - | Universal | - | - | - | - | - | ||
![]() AN18V-59CFAA-H Phihong | 71 |
| - | - | - | - | - | Required | - | - | - | - | - | USB Type C | - | - | - | - | - | + 40 C | - | - | 0 C | - | - | - | - | - | - | - | - | - | - | AN18V | - | - | - | - | - | USB Connector | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level VI, CoC V5 Tier 2 | - | - | - | - | 15 W, 18 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Interchangeable Plug | - | - | 90 VAC to 264 VAC | - | Universal | - | - | - | - | - |