- Manufacturer
- Efficiency
- Mounting Styles
- Number of Outputs
- RoHS
- Connector Type
- DC Output Connector
- Factory Pack QuantityFactory Pack Quantity
- Output Power
- Height
- Length
- Series
- Width
Attribute column
Categories
AC AC Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | Unit Weight | Operating Temperature | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Product | Standard | Compliance | Input Voltage | Region |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE15RD | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE15RD | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | 5 oz | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | PSE | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
![]() TRE15R240-39G11-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE15R | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
![]() TRE15R240-49G11-LEVEL-VI Cincon | In Stock | - | - | - | Required | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE15R | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 15 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | Class II, IEC 60950-1, EN 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | Included | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TRE25 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 25 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Fixed Plug | - | Class II, EN 60950-1, IEC 60950-1, UL 60950-1 | 90 VAC to 264 VAC | Europe | ||
![]() MDS-005AAS05 BV Delta Electronics | 50 |
| - | - | - | - | - | Center Positive | - | - | 72 | + 40 C | Delta Electronics | 0 C | Wall Mount | Box | Active | Details | 60950-1 | 3.527396 oz | 0°C ~ 40°C | MDS | 2.22 L x 1.10 W x 1.55 H (56.4mm x 28.0mm x 39.5mm) | Barrel Connector | ITE (Commercial), Medical | 5 W | 1 Output | CB, CCC, CE, cURus | Level VI | - | 1A | Fixed Blade | 5 W | 5V | - | Wall Mount (Class II) | North America | 47 (1.20m) | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 9.5mm | 300mW (Max) | Regulated | Fixed Plug | - | - | 90 VAC to 264 VAC | North America | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TR30RDM | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TR30RDM | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom | ||
Tiny WHSL | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - | - 20 C | Wall Mount | - | - | Details | - | - | - | TR30RDM | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 30 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | Interchangeable Plug | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Australia, Europe, North America, United Kingdom |