- Manufacturer
- Number of Outputs
- Efficiency
- Type
- Series
- Width
- Features
- Height
- Applications
- Voltage-Output 1
- Length
- Power (Watts)
- Approval Agency
Attribute column
Categories
AC DC Configurable Power Supplies (Factory Assembled)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Maximum Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Connector Diameters | Output Connector Type | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Package Type | PFC Function | Product Status | RoHS | Standard Number | Voltage-Output 1 | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Subcategory | Power Rating | Pitch | Max Power Dissipation | Depth | Style | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Lead Length | Failure Rate | Output Current | Output Power | Product Type | Product | Features | Compliance | Input Voltage | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JWS120P24 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAR0812FPBXXZ01B General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RAC03E-24SK/277 Recom | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 3 W | - | AC/DC Output Modules | - | - | 805 VAC to 305 VAC | - | 15.4 mm | 37 mm | 24 mm | - | ||
![]() PS1-10-17154-G Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC2-02-17484-MI Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Non-Compliant | - | - | Tape & Reel (TR) | - | 1 % | 2 | 30 ppm/°C | - | 13.7 Ω | Wirewound | - | - | - | - | 5 W | - | 5 W | - | - | - | - | - | - | 38.1 mm | 0.001 % | - | - | - | - | Military, Moisture Resistant | - | - | - | - | 22.225 mm | 7.92 mm | Contains Lead | ||
![]() PC3-03-17401-MC Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS1-10-17113-G Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS1-01-17243 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC5-05-661 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM230-24SG Recom | 8082041 |
| - | PCB Mount | 220g | - | - | - | - | - | - | - | - | - | + 80 C | +80°C | - | - | - 40 C | -40°C | Chassis | Open Frame | - | - | - | - | - | Open Frame | - | - | - | - | - | - | RACM230‿G | - | - | - | - | - | - | - | - | - | - | 230W | - | - | 32mm | - | 1 | - | 0.92 | 24V dc | - | - | 9.58A | 230 W | - | Switching Supplies | - | - | 80 → 264V ac | - | 32 mm | 101.6mm | 50.8mm | - | ||
![]() PC5-05-658 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RACM230-54SG/ENC Recom | In Stock | - | - | - | - | - | - | - | Samtec | 1 | - | Samtec | - | - | + 80 C | - | - | - | - 40 C | - | PCB | - | - | - | - | - | - | - | - | - | Details | - | - | Bulk | IDMD | - | - | - | Flat Ribbon | - | - | - | - | - | Cable Assemblies | - | 2.54 mm | - | - | - | 1 Output | - | - | - | - | - | - | 230 W | Ribbon Cables / IDC Cables | - | - | - | - | Ribbon Cables / IDC Cables | - | - | - | - | ||
![]() LOP-200-24 MEAN WELL | In Stock | - | Datasheet | - | - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-16 | - | - | 47 Hz to 63 Hz | - | LOP-200 | 2.50 A | 80°C | - | - | 4000V | -40°C | - | - | - | N/A | JST B6P-VH or equiv. | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | Black | - | - | - | 201.6 W | - | - | - | Medical Open Frame | 1 | - | 94% | 24 VDC | - | - | 8.40 A | - | - | - | - | Compliance Docs | 80 VAC to 264 VAC | - | 1 in. | 4 in. | 2 in. | - | ||
![]() LFM300M480C Cincon | In Stock | - | Datasheet | - | - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | - | - | 47 Hz to 63 Hz | - | LFM300M | 5 A | 80°C | - | - | 4250V | -40°C | - | - | - | M4 | Screw Terminals | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | Gray | - | - | - | 300 W | - | - | - | Medical Open Frame with Cover | 1 | - | 94% | 48 VDC | - | - | 6.25 A | - | - | - | - | Compliance Docs | 85 VAC to 264 VAC | - | 1 in. | 4.09 in., | 2.28 in. | - | ||
![]() LFM300M240C Cincon | In Stock | - | Datasheet | - | - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | - | - | 47 Hz to 63 Hz | - | LFM300M | 5 A | 80°C | - | - | 4250V | -40°C | - | - | - | M4 | Screw Terminals | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | Gray | - | - | - | 300 W | - | - | - | Medical Open Frame with Cover | 1 | - | 94% | 24 VDC | - | - | 12.5 A | - | - | - | - | Compliance Docs | 85 VAC to 264 VAC | - | 1 in. | 4.09 in., | 2.28 in. | - | ||
![]() LFM300M150C Cincon | In Stock | - | Datasheet | - | - | - | N/A | UL, CUL, TUV, CE, FCC, EN, IEC, UKCA | - | - | 47 Hz to 63 Hz | - | LFM300M | 5 A | 80°C | - | - | 4250V | -40°C | - | - | - | M4 | Screw Terminals | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | Gray | - | - | - | 300 W | - | - | - | Medical Open Frame with Cover | 1 | - | 93% | 15 VDC | - | - | 20 A | - | - | - | - | Compliance Docs | 85 VAC to 264 VAC | - | 1 in. | 4.09 in., | 2.28 in. | - | ||
![]() LOP-600-48 MEAN WELL | In Stock | - | Datasheet | - | - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-38 | - | - | 47 Hz to 63 Hz | - | LOP-600 | 6.4 A | 80°C | - | - | 4000V | -40°C | - | - | - | M3.5 | Screw Terminals | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | N/A | - | - | - | 600 W | - | - | - | Medical Open Frame | 1 | - | 95% | 48 VDC | - | - | 12.50 A | - | - | - | - | Compliance Docs | 80 VAC to 264 VAC | - | 1.32 in. | 5 in. | 3 in. | - | ||
![]() LOP-500-48 MEAN WELL | In Stock | - | Datasheet | - | - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-30 | - | - | 47 Hz to 63 Hz | - | LOP-500 | 5.2 A | 80°C | - | - | 4000V | -40°C | - | - | - | M3.5 | Screw Terminals | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | N/A | - | - | - | 499 W | - | - | - | Medical Open Frame | 1 | - | 95% | 48 VDC | - | - | 10.40 A | - | - | - | - | Compliance Docs | 80 VAC to 264 VAC | - | 1.20 in. | 5 in. | 3 in. | - | ||
![]() LOP-400-24 MEAN WELL | In Stock | - | Datasheet | - | - | Not Included | N/A | UL, CUL, TUV, CB, CE, EN, EAC, UKCA, CCC, C-Tick, ITE 62368-1, 60601-1, 60335-1, 61558-1/-2-19 | - | - | 47 Hz to 63 Hz | - | LOP-400 | 4.2 A | 80°C | - | - | 4000V | -40°C | - | - | - | M3.5 | Screw Terminals | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | - | N/A | - | - | - | 400 W | - | - | - | Medical Open Frame | 1 | - | 94.5% | 24 VDC | - | - | 16.70 A | - | - | - | - | Compliance Docs | 80 VAC to 264 VAC | - | 1.08 in. | 5 in. | 3 in. | - | ||
![]() PS2-02-17073 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |