- Manufacturer
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Efficiency
- Number of Positions
- Type
- Voltage - Isolation
- Approval Agency
- Height
- User Configuration
- Features
- Series
Attribute column
Categories
AC DC Configurable Power Supply Chassis
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Product Status | RoHS | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Product Type | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Features | Compliance | User Configuration | Input Voltage | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP9604BLK Schneider | In Stock | - | - | Wide 1206 (3216 Metric), 0612 | - | - | WK73R2B | APC by Schneider Electric | 1 | - | Schneider Electric | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | Active | - | 5.313 lbs | - | -55°C ~ 155°C | - | WK73R | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±5% | 2 | ±100ppm/°C | - | 100 kOhms | - | Thick Film | 0.75W, 3/4W | AC-DC Power Supply | - | - | - | - | - | UPS - Uninterruptible Power Supplies | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | - | UPS - Uninterruptible Power Supplies | - | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() UX6RD0 Advanced Energy | 2243 |
| - | - | - | - | UX6 | Advanced Energy | 5 | - | Advanced Energy | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -40°C ~ 70°C (With Derating) | - | UltiMod, UX | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Medical | - | 6 | - | 1200 W | AC-DC Power Supply | - | CE | 91% | 4 kV | - | Modular Power Supplies | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | Modular Power Supplies | 1.59" (40.40mm) | - | - | - | - | ||
![]() UX4S0 Advanced Energy | In Stock | - | - | - | - | - | UX4 | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -40°C ~ 70°C (With Derating) | - | UltiMod, UX | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | Medical | - | 4 | - | 600 W | - | - | CE | 91% | 4 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XLA-02 Advanced Energy | 2908 |
| - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -20°C ~ 70°C (With Derating) | - | Xgen, XL | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | Standard | - | 4 | - | 200 W | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() CX10M-000000-N-A Advanced Energy | In Stock | - | - | - | - | - | CX10M | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC | -40°C ~ 85°C (With Derating) | - | - | 10.00" L x 6.50" W (254.0mm x 165.1mm) | - | - | - | Medical | - | 6 | - | 1000 W | - | - | cCSAus, CE | 93% | 4 kV | - | - | - | - | - | - | - | - | - | - | - | 1.60" (40.6mm) | - | - | - | - | ||
![]() XMD-D0 Advanced Energy | 2155 |
| - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -20°C ~ 70°C (With Derating) | - | Xgen, XM | 10.55" L x 3.50" W (268.0mm x 89.0mm) | - | - | - | Medical | - | 4 | - | 750 W | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XLCCD1 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -20°C ~ 70°C (With Derating) | - | Xgen, XL | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | Standard | - | 4 | - | 600 W | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XLC-02 Advanced Energy | 2632 |
| - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -20°C ~ 70°C (With Derating) | - | Xgen, XL | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | Standard | - | 4 | - | 600 W | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XZCCD1 Advanced Energy | 733 |
| - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -20°C ~ 70°C (With Derating) | - | Xgen, XZ | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Medical, Low Noise | - | 6 | - | 1200 W | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() CX18M-000000-N4A Advanced Energy | In Stock | - | - | - | - | - | CX18M | Advanced Energy | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 70 C | Advanced Energy | - 40 C | DIN Rail | Open Frame | Bulk | Active | Details | 3.527 lbs | 85 ~ 264 VAC | -40°C ~ 70°C (With Derating) | - | - | 10.31" L x 5.00" W (262.0mm x 127.0mm) | - | - | - | Medical | - | 6 | - | 1800 W | AC-DC Power Supply | 12 Output | CE | 91% | 4 kV | 1.8 kW | Modular Power Supplies | - | - | - | Modular Power Supplies | - | - | - | 85 VAC to 264 VAC | Modular Power Supplies | 1.60" (40.6mm) | - | 267 mm | 127 mm | - | ||
![]() UX6S0 Advanced Energy | 2838 |
| - | - | - | - | UX6 | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | Active | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | -40°C ~ 70°C (With Derating) | - | UltiMod, UX | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Medical | - | 6 | - | 1200 W | - | - | CE | 91% | 4 kV | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() CX18M-000000-N5B Advanced Energy | In Stock | - | - | - | - | - | CX18M | Advanced Energy | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 70 C | Advanced Energy | - 40 C | DIN Rail | Open Frame | Bulk | Active | Details | 3.527 lbs | 85 ~ 264 VAC | -40°C ~ 70°C (With Derating) | - | - | 10.31" L x 5.00" W (262.0mm x 127.0mm) | - | - | - | Medical | - | 6 | - | 1800 W | AC-DC Power Supply | 12 Output | CE | 91% | 4 kV | 1.8 kW | Modular Power Supplies | - | - | - | Modular Power Supplies | - | - | - | 85 VAC to 264 VAC | Modular Power Supplies | 1.60" (40.6mm) | - | 267 mm | 127 mm | - | ||
![]() AP9600 Schneider | In Stock | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903823424 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMB-00 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Box | Active | - | - | 85 ~ 264 VAC | -20°C ~ 70°C (With Derating) | - | Xgen, XM | 10.55" L x 5.00" W (268.0mm x 127.0mm) | - | - | - | Medical | - | 4 | - | 400 W | - | - | CE, cURus | 89% | 4 kV | - | - | - | - | - | - | Fan Fail, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XWC-00 Advanced Energy | 2610 |
| - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Box | Active | - | - | 85 ~ 264 VAC | -20°C ~ 70°C (With Derating) | - | Xgen, XW | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Medical, Ultra Quiet | - | 6 | - | 800 W | - | - | CE, cURus | 89% | 4 kV | - | - | - | - | - | - | Fan Fail, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XZB-01 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Box | Active | - | - | 85 ~ 264 VAC | -20°C ~ 70°C (With Derating) | - | Xgen, XZ | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Medical, Low Noise | - | 6 | - | 900 W | - | - | CE, cURus | 90% | 4 kV | - | - | - | - | - | - | Fan Fail, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XQB-01 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Box | Active | - | - | 85 ~ 264 VAC | -20°C ~ 70°C (With Derating) | - | Xgen, XQ | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Standard, Low Noise | - | 6 | - | 900 W | - | - | CE, cURus | 90% | 3 kV | - | - | - | - | - | - | Fan Fail, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XNB-05 Advanced Energy | 2315 |
| - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Box | Active | - | - | 85 ~ 264 VAC | -20°C ~ 70°C (With Derating) | - | Xgen, XN | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | Medical, Ultra Quiet | - | 4 | - | 400 W | - | - | CE, cURus | 89% | 4 kV | - | - | - | - | - | - | Fan Fail, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() XFBSD1 Advanced Energy | In Stock | - | - | - | - | EN60950, UL60950 | - | Advanced Energy | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 70 C | Advanced Energy | - 55 C | Panel | Enclosed | Box | Active | Details | 16.535 lbs | 85 ~ 264 VAC | -55°C ~ 70°C (With Derating) | Bulk | - | 10.55" L x 5.00" W (268.0mm x 127.0mm) | - | - | - | Standard | - | 6 | - | 700 W | AC-DC Power Supply | - | CE | 90% | 3 kV | 700 W | Modular Power Supplies | - 55 C to + 70 C | 3 kVrms | Regulated | Modular Power Supplies | - | EN60950, UL60950 | - | 85 VAC to 264 VAC, 120 VDC to 380 VDC | Modular Power Supplies | 1.59" (40.40mm) | - | - | - | - | ||
![]() XVC-00 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Box | Active | - | - | 85 ~ 264 VAC | -20°C ~ 70°C (With Derating) | - | Xgen, XV | 10.24" L x 5.00" W (260.0mm x 127.0mm) | - | - | - | Medical | - | 6 | - | 1000 W | - | - | CE, cURus | 90% | 4 kV | - | - | - | - | - | - | Fan Fail, Temperature Alarm | - | - | - | - | 1.59" (40.40mm) | - | - | - | - |