- Manufacturer
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Efficiency
- Number of Positions
- Type
- Voltage - Isolation
- Approval Agency
- Height
- User Configuration
- Features
- Series
Attribute column
Categories
AC DC Configurable Power Supply Chassis
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Base Product Number | Brand | Colour front ring | Contact Finish Mating | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Primary Material | Product Status | RoHS | Unit Weight | Usage Level | Voltage-Input | Voltage-Output 1 | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Shell Size, MIL | Output Power | Product Type | Transition Frequency | Power Dissipation-Max (Abs) | Isolation Voltage | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Product | Features | User Configuration | Input Voltage | Product Category | Height | Length | Width | Contact Finish Thickness - Mating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XLB-02 Advanced Energy | 2172 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | - | Active | - | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | - | - | - | -20°C ~ 70°C (With Derating) | - | Xgen, XL | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | - | Standard | 4 | - | - | 400 W | - | - | - | - | - | - | - | - | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() CX18S-000000-N1B Advanced Energy | In Stock | - | - | - | - | - | - | - | CX18S | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | - | Active | - | - | - | 85 ~ 264 VAC | - | - | - | -40°C ~ 70°C (With Derating) | - | - | 10.31" L x 5.00" W (262.0mm x 127.0mm) | - | - | - | - | Standard | 6 | - | - | 1800 W | - | - | - | - | - | - | - | - | - | - | CE | 91% | 4 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.60" (40.6mm) | - | - | - | - | ||
![]() CX10M-000000-N4B Advanced Energy | In Stock | - | - | - | - | - | - | - | CX10M | Advanced Energy | - | - | - | - | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 85 C | Advanced Energy | - 40 C | - | - | Bulk | - | Active | Details | 2.205 lbs | - | 85 ~ 264 VAC | - | - | - | -40°C ~ 85°C (With Derating) | - | - | 10.00" L x 6.50" W (254.0mm x 165.1mm) | - | - | - | - | Medical | 6 | - | - | 1000 W | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | cCSAus, CE | 93% | 4 kV | - | - | - | - | 1 kW | Modular Power Supplies | - | - | 4 kVAC | - | - | Modular Power Supplies | - | - | 85 VAC to 264 VAC | Modular Power Supplies | 1.60" (40.6mm) | 254 mm | 165.1 mm | - | - | ||
![]() CX10M-000000-N4A Advanced Energy | In Stock | - | - | - | - | - | - | - | CX10M | Advanced Energy | - | - | - | - | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 85 C | Advanced Energy | - 40 C | - | - | Bulk | - | Active | Details | 2.205 lbs | - | 85 ~ 264 VAC | - | - | - | -40°C ~ 85°C (With Derating) | - | - | 10.00" L x 6.50" W (254.0mm x 165.1mm) | - | - | - | - | Medical | 6 | - | - | 1000 W | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | cCSAus, CE | 93% | 4 kV | - | - | - | - | 1 kW | Modular Power Supplies | - | - | 4 kVAC | - | - | Modular Power Supplies | - | - | 85 VAC to 264 VAC | Modular Power Supplies | 1.60" (40.6mm) | 254 mm | 165.1 mm | - | - | ||
![]() CX18M-000000-N5A Advanced Energy | 2759 |
| - | - | - | - | - | - | CX18M | Advanced Energy | - | - | - | - | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 70 C | Advanced Energy | - 40 C | DIN Rail | Open Frame | Bulk | - | Active | Details | 3.527 lbs | - | 85 ~ 264 VAC | - | - | - | -40°C ~ 70°C (With Derating) | - | - | 10.31" L x 5.00" W (262.0mm x 127.0mm) | - | - | - | - | Medical | 6 | - | - | 1800 W | - | AC-DC Power Supply | - | - | - | - | - | - | - | 12 Output | CE | 91% | 4 kV | - | - | - | - | 1.8 kW | Modular Power Supplies | - | - | - | - | - | Modular Power Supplies | - | - | 85 VAC to 264 VAC | Modular Power Supplies | 1.60" (40.6mm) | 267 mm | 127 mm | - | - | ||
![]() XTAS01 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | Bulk | - | Active | - | - | - | 85 ~ 264 VAC, 120 ~ 380 VDC | - | - | - | -20°C ~ 70°C (With Derating) | - | Xgen, XT | 10.24" L x 3.50" W (260.0mm x 89.0mm) | - | - | - | - | Standard, Ultra Quiet | 4 | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | CE, cURus | 89% | 3 kV | - | - | - | - | - | - | - | - | - | - | - | - | Conformal Coating, Fan Fail, Reverse Fan, Ruggedized, Temperature Alarm | - | - | - | 1.59" (40.40mm) | - | - | - | - | ||
![]() CX18M-000000-N-B Advanced Energy | In Stock | - | - | - | - | - | - | - | CX18M | Advanced Energy | - | - | - | - | 5 | 47 Hz to 440 Hz | Advanced Energy | - | + 70 C | Advanced Energy | - 40 C | DIN Rail | Open Frame | Bulk | - | Active | Details | 3.527 lbs | - | 85 ~ 264 VAC | - | - | - | -40°C ~ 70°C (With Derating) | - | - | 10.31" L x 5.00" W (262.0mm x 127.0mm) | - | - | - | - | Medical | 6 | - | - | 1800 W | - | AC-DC Power Supply | - | - | - | - | - | - | - | 12 Output | CE | 91% | 4 kV | - | - | - | - | 1.8 kW | Modular Power Supplies | - | - | - | - | - | Modular Power Supplies | - | - | 85 VAC to 264 VAC | Modular Power Supplies | 1.60" (40.6mm) | 267 mm | 127 mm | - | - | ||
![]() LPM409-KMME-D0148 ABB Power Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB Power Electronics Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPM616-0GGGGG-C-11479 Bel Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UX6-D0 Excelsys Technologies | In Stock | - | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | KPSE | - | - | Gold | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Metal | Active | Non-Compliant | - | - | - | - | 600VAC, 850VDC | - | -55°C ~ 125°C | - | KPSE | - | - | - | Crimp | Receptacle, Female Sockets | - | 12 | Olive Drab | - | - | Bayonet Lock | - | 7.5A, 13A | N (Normal) | - | Environment Resistant | - | Olive Drab Cadmium | 14-12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() SE1500 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XMC-01 Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE1602 Vicor | In Stock | - | - | - | - | - | - | - | - | - | Other | - | IP65/IP67 | Other | - | - | - | Other | - | Vicor Corporation | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE1600 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV1000-27B48 Mornsun America, LLC | 532 | - | Datasheet | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | - | -40°C ~ 70°C (With Derating) | Bulk | PV1000-27Bxx (1000W) | 11.50" L x 8.86" W x 2.28" H (292.0mm x 225.0mm x 58.0mm) | Not For New Designs | - | - | - | Enclosed | - | - | ITE (Commercial) | 1008W | - | - | - | - | - | - | - | - | - | 1 | - | 93% | 4 kV | 1000V | 300V | 21A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV1000-27B24 Mornsun America, LLC | In Stock |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | -40°C ~ 70°C (With Derating) | Box | PV1000-27Bxx (1000W) | 11.50" L x 8.86" W x 2.28" H (292.0mm x 225.0mm x 58.0mm) | Not For New Designs | - | - | - | Enclosed | - | - | ITE (Commercial) | 1008W | - | - | - | - | - | - | - | - | - | 1 | - | 93% | 4 kV | 1000V | 300V | 42A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMP1K2 MEAN WELL USA Inc. | 2916 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | -30°C~70°C With Derating | - | NMP (1200W) | 9.84Lx5.00W 250.0mmx127.0mm | Active | Not Applicable | - | - | Medical | 6 | - | - | 1200W | - | - | - | - | - | - | - | - | - | - | CB, CE, cURus, EAC, TUV | 90.5% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.61 41.0mm | - | - | - | ROHS3 Compliant | ||
![]() NMP650 MEAN WELL USA Inc. | 2639 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | - | - | - | -30°C~70°C With Derating | - | NMP (650W) | 9.84Lx3.50W 250.0mmx89.0mm | Active | Not Applicable | - | - | Medical | 4 | - | - | 650W | - | - | - | - | - | - | - | - | - | - | CB, CE, cURus, EAC, TUV | 88.5% | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.61 41.0mm | - | - | - | ROHS3 Compliant | ||
![]() UX4 Advanced Energy | 65 | - | - | 18 Weeks | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C With Derating | - | UltiMod, UX | 10.24Lx3.50W 260.0mmx89.0mm | Active | Not Applicable | - | - | Medical | 4 | - | - | 600W | - | - | - | - | - | - | unknown | - | - | - | CE, cURus | 90% | 4kV | - | - | - | - | - | - | 8MHz | 120W | - | 8A | 15 | - | - | Configurator | - | - | 1.59 40.40mm | - | - | - | ROHS3 Compliant | ||
![]() XCEC01 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | - | Xgen, XC | 10.55Lx5.00W 268.0mmx127.0mm | Active | Not Applicable | - | - | Standard | 6 | - | - | 1340W | - | - | - | - | - | - | - | - | - | - | CE, cURus | 90% | 3kV | - | - | - | - | - | - | - | - | - | - | - | - | Conformal Coating, Fan Fail, Temperature Alarm | Configurator | - | - | 1.59 40.40mm | - | - | - | ROHS3 Compliant |