- Manufacturer
- Operating Temperature
- Power (Watts)
- Size / Dimension
- Efficiency
- Number of Positions
- Type
- Voltage - Isolation
- Approval Agency
- Height
- User Configuration
- Features
- Series
Attribute column
Categories
AC DC Configurable Power Supply Chassis
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Power (Watts) | Reach Compliance Code | Approval Agency | Efficiency | Voltage - Isolation | Transition Frequency | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Features | User Configuration | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XWA-01 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | -20°C~70°C | Xgen, XW | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Medical, Ultra Quiet | 6 | 400W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XBB-01 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | -20°C~70°C | Xgen, XB | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Standard, Ultra Quiet | 6 | 600W | - | CE, cURus | 90% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XTA-01 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | -20°C~70°C | Xgen, XT | 10.55Lx3.50W 268.0mmx89.0mm | Active | Not Applicable | Standard, Ultra Quiet | 4 | 200W | - | CE, cURus | 90% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XNA-01 Advanced Energy | In Stock | - | Datasheet | 18 Weeks | - | -20°C~70°C | Xgen, XN | 10.24Lx3.50W 260.0mmx89.0mm | Active | Not Applicable | Medical, Ultra Quiet | 4 | 200W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() M15V_13A3ATV2 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCB-03 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XC | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Standard | 6 | 700W | - | CE, cURus | 90% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XMC-02 Advanced Energy | 2721 |
| Datasheet | - | - | -20°C~70°C With Derating | Xgen, XM | 10.24Lx3.50W 260.0mmx89.0mm | Active | Not Applicable | Medical | 4 | 600W | - | CE, cURus | 89% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XCE-04 Advanced Energy | 2260 |
| Datasheet | - | - | -20°C~70°C With Derating | Xgen, XC | 10.55Lx5.00W 268.0mmx127.0mm | Active | Not Applicable | Standard | 6 | 1340W | - | CE, cURus | 90% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XWC-04 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XW | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Medical, Ultra Quiet | 6 | 600W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XCC-02 Advanced Energy | 2062 |
| Datasheet | - | - | -20°C~70°C With Derating | Xgen, XC | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Standard, Low Noise | 6 | 1000W | - | CE, cURus | 90% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XCCC0 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XC | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Standard | 6 | 1000W | - | CE, cURus | 90% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XLD-D3 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XL | 10.55Lx3.50W 268.0mmx89.0mm | Active | Not Applicable | Standard | 4 | 750W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XVE-D0 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XV | 10.55Lx5.00W 268.0mmx127.0mm | Active | Not Applicable | Medical | 6 | 1340W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | - | ||
![]() UX6 Advanced Energy | In Stock | - | - | 18 Weeks | NO | -40°C~70°C With Derating | UltiMod, UX | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Medical | 6 | 1200W | unknown | CE, cURus | 90% | 4kV | 8MHz | 125W | 30A | 8 | - | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XLD-D1 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XL | 10.55Lx3.50W 268.0mmx89.0mm | Active | Not Applicable | Standard | 4 | 750W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XMD-04 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XM | 10.55Lx3.50W 268.0mmx89.0mm | Active | Not Applicable | Medical | 4 | 750W | - | CE, cURus | 89% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XWB-04 Advanced Energy | 975 |
| Datasheet | - | - | -20°C~70°C With Derating | Xgen, XW | 10.24Lx5.00W 260.0mmx127.0mm | Active | Not Applicable | Medical, Ultra Quiet | 6 | 600W | - | CE, cURus | 90% | 4kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | ROHS3 Compliant | ||
![]() XLC-D0 Advanced Energy | In Stock | - | Datasheet | - | - | -20°C~70°C With Derating | Xgen, XL | 10.24Lx3.50W 260.0mmx89.0mm | Active | Not Applicable | Standard, Low Noise | 4 | 600W | - | CE, cURus | 89% | 3kV | - | - | - | - | Fan Fail, Temperature Alarm | Configurator | 1.59 40.40mm | - | ||
![]() XFNS01 Advanced Energy | In Stock | - | Datasheet | - | - | -40°C~70°C With Derating | Xgen, XF | 10.55Lx5.00W 268.0mmx127.0mm | Active | Not Applicable | Standard | 6 | 1000W | - | CE | 90% | 3kV | - | - | - | - | - | Configurator | 1.00 25.4mm | ROHS3 Compliant | ||
![]() M15V_13A3ADTV2 Vicor Corporation | In Stock | - | - | 16 Weeks | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |