- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TUNS1200F12-T Cosel | 2306 |
| - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | - | - | - | - | - | Details | - | - | 9.876709 oz | - | - | - | TUNS | - | - | - | - | 1 Output | - | - | - | 1008 W | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() TUNS1200F48-N1 Cosel | 2806 |
| - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | - | - | - | - | - | Details | - | - | 9.876709 oz | - | - | - | TUNS | - | - | - | - | 1 Output | - | - | - | 1200 W | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() XQ5V1V_57A7AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 300 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ3V3V_80AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 264 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU48V_10A4AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | ConverterPAC | - | - | 1 Output | - | - | - | 500 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | - | ||
![]() RAC25-12SK/480 RECOM Power | 83 |
| - | Through Hole | 6-DIP Module | - | - | 12 | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | - | - | Tray | 20001436 | Active | Details | 61010-1; 62368-1 | - | - | 12V | -40°C ~ 90°C (With Derating) | Tray | RAC25-K/480 | 3.28 L x 1.83 W x 1.20 H (83.2mm x 46.4mm x 30.4mm) | Enclosed | ITE (Commercial), Laboratory | 25 W | 1 Output | CE, cURus | 84% | 2.08A | 25 W | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | +/- 85 VAC to +/- 528 VAC | 30.4 mm | 83.23 mm | 46.43 mm | ||
![]() PAA50-14C TT Electronics | 63 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA50 | - | - | - | - | 1 Output | - | - | - | 50 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 28.6 mm | 111.9 mm | 64.7 mm | ||
![]() PAAM15-14C TT Electronics | 59 |
| - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM150-14 TT Electronics | 16 |
| - | - | - | - | EN/IEC/UL-60601 | 5 | 47 Hz to 63 Hz | + 70 C | - | - 30 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM150 | - | - | - | - | 1 Output | - | - | - | 150 W | - | - | - | - | 4000 VAC / 5656 VDC | - | Regulated | - | - | - | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAAM60-14 TT Electronics | 134 |
| - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM60 | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() PAAM150-18 TT Electronics | 51 |
| - | - | - | - | EN/IEC/UL-60601 | 5 | 47 Hz to 63 Hz | + 70 C | - | - 30 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM150 | - | - | - | - | 1 Output | - | - | - | 150 W | - | - | - | - | 4000 VAC / 5656 VDC | - | Regulated | - | - | - | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAA50-13 TT Electronics | 91 |
| - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA50 | - | - | - | - | 1 Output | - | - | - | 50 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.1 mm | 74.2 mm | 47 mm | ||
![]() PAAM30-12C TT Electronics | 72 |
| - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM30 | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() WP3-769117-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 3 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-77549 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 7 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP8-78512-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 8 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP6-797574-G-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | - | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 6 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX11-71111940-G-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | - | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 11 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-753922-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 4 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP3-736360 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 3 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |