- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP2-777315-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 2 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-765222-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-75511-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() K40054 TDK-Lambda, Inc. | In Stock | - | - | CB, IEC 60601-1, UL | - | 47 Hz to 63 Hz | - | - | - | Chassis | Enclosed | 7.143 A | 21 V | - | - | - | - | - | - | - | Switch Mode Power Supply | 2 Output | - | 450 W | - | - | - | Modular Power Supplies | CB, IEC 60601-1, UL | 85 VAC to 264 VAC | - | - | - | ||
![]() M5V_10ADV2 Vicor | In Stock | - | - | - | 1 | - | + 40 C | - | - 20 C | Chassis | - | - | - | - | - | - | MegaPAC | 10 lbs | Bulk | - | - | 1 Output | - | 200 W | - 20 C to + 40 C | 4.242 kV | - | Modular Power Supplies | - | - | - | - | - | ||
![]() WX5-774079-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-7611970-G-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-753113 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-785885 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-786031-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-77557 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-772691-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-75513-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() XU13V_38A5AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | ConverterPAC | 1 Output | - | 500 W | - | - | - | Modular Power Supplies | - | - | - | - | - | ||
![]() WP5-776742 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-745099-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP3-767204-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7415019-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-748677-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-410534-33-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |