- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | RoHS | Unit Weight | Series | Type | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX10S-000000-N4A Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 2.205 lbs | CoolX1000 | - | - | 94 % | 1 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX181M-000000-N1B Advanced Energy | In Stock | - | - | - | 47 Hz to 440 Hz | + 70 C | - 40 C | DIN Rail | Open Frame | Details | 3.527 lbs | CoolX1800 | Unconfigured Power Supply | 12 Output | 93 % | 1.8 kW | - | Modular Power Supplies | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX10S-000000-S4B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 2.205 lbs | CoolX1000 | - | - | 94 % | 1 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX10S-000000-C-A Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 2.205 lbs | CoolX1000 | - | - | 94 % | 1 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-C4B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | DIN Rail | Open Frame | Details | 2.205 lbs | CoolX600 | Unconfigured Power Supply | 1 Output | 94 % | 600 W | 4 kVAC | Power Supplies | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX181S-000000-N1B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | - | Details | 3.527 lbs | CoolX1800 | - | - | 93 % | 1.8 kW | 1.85 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX18M-000000-S1B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 3.527 lbs | CoolX1800 | - | - | 93 % | 1.8 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06MS-0000-C-A Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | DIN Rail | - | Details | 2.205 lbs | CoolX600 | - | - | 94 % | 600 W | 4 kVAC | Power Supplies | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18S-000000-C4A Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | - | Details | 3.527 lbs | CoolX1800 | - | - | 93 % | 1.8 kW | 1.85 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX18M-000000-C4A Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 3.527 lbs | CoolX1800 | - | - | 93 % | 1.8 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX18S-000000-N4B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | - | Details | 3.527 lbs | CoolX1800 | - | - | 93 % | 1.8 kW | 1.85 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX10S-000000-S1B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 2.205 lbs | CoolX1000 | - | - | 94 % | 1 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX18M-000000-C5B Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - 40 C | - | - | Details | 3.527 lbs | CoolX1800 | - | - | 93 % | 1.8 kW | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() UX4R04 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | - | - | - | UltiMod | Unconfigured Power Supply | - | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4RD6 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | Enclosed | - | - | UltiMod | - | 1 Output | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4CD0 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | - | - | - | UltiMod | Unconfigured Power Supply | - | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4CD6 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | Enclosed | - | - | UltiMod | - | 1 Output | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4RD2 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | Enclosed | - | - | UltiMod | - | 1 Output | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4CD2 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | - | - | - | UltiMod | Unconfigured Power Supply | - | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4-D6 Advanced Energy | In Stock | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - 40 C | - | Enclosed | - | - | UltiMod | - | 1 Output | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - |