- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Packaging | Series | Type | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WX1-4102639-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-774509-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 7 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-776895 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 7 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7415940-MC Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP9-7112180-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 9 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-492259-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP6-785754 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 6 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7615830-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | - | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-745866-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-77544 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 7 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-7611980-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7415837-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-74559-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-7514975-MI Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-749459-MC Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-7412968-MI Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 3 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-745313-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | - | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() CFM36SA480-T Cincon | In Stock | - | - | - | - | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | Details | - | - | - | - | CFM36S | - | - | 1 Output | - | - | - | 36 W | - | - | 4 kVAC | Regulated | - | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() PAA05-10-1 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | Details | - | - | - | Bulk | PAA05 | - | - | 1 Output | - | - | - | 5 W | - | - | 4 kVAC | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 17.5 mm | 37 mm | 27.5 mm | ||
![]() C3M-000000000000-NA Advanced Energy | In Stock | - | - | - | C3M | - | - | - | Advanced Energy | - | - | - | - | - | Bulk | Active | - | 60601-1; 60601-1-2 | - | - | - | - | DC Output Module | 3000 W | - | IEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - |