- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UX4RD0 Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | UltiMod | Unconfigured Power Supply | - | 91 % | 600 W | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4S00 Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | UltiMod | Unconfigured Power Supply | - | 91 % | 600 W | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4R00 Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | - | - | - | - | - | - | - | UltiMod | Unconfigured Power Supply | - | 91 % | 600 W | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4SD4 Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | Enclosed | - | - | - | - | - | - | UltiMod | - | 1 Output | 91 % | 600 W | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4R06 Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | Enclosed | - | - | - | - | - | - | UltiMod | - | 1 Output | 91 % | 600 W | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | - | - | - | ||
![]() PJMA1000F-36-W1 Cosel | 2798 |
| - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 6.173 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 88 % | 1.008 kW | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-24-W1 Cosel | 2831 |
| - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 6.173 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 88 % | 1.008 kW | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-12-F4 Cosel | 2294 |
| - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 6.173 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 85 % | 1.008 kW | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA300F-36-C Cosel | 2951 |
| - | EN60601-1 | 10 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 2.205 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 87 % | 302.4 W | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA1000F-36-W Cosel | 2813 |
| - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 6.173 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 88 % | 1.008 kW | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-12-V Cosel | 2901 |
| - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 6.173 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 85 % | 1.008 kW | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-36-R Cosel | 2831 |
| - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 6.173 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 88 % | 1.008 kW | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA300F-12-R Cosel | 2901 |
| - | EN60601-1 | 10 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 2.205 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 82 % | 300 W | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() PJMA300F-12-G Cosel | 2133 |
| - | EN60601-1 | 10 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | Details | - | 2.205 lbs | - | PJMA | AC to DC Power Supplies Medical Type | 1 Output | 82 % | 300 W | - | 4 kV | Regulated | Modular Power Supplies | - | +/- 85 VAC to +/- 264 VAC | 41 mm | 190 mm | 102 mm | ||
![]() SCP100S24XDVN1E SolaHD | In Stock | - | - | CE, cULus | 1 | 50 Hz / 60 Hz / 400 Hz | + 60 C | - | - 40 C | Chassis | Enclosed | - | - | Details | - | - | - | - | - | 1 Output | - | 100 W | - | - | Regulated | - | - | 85 VAC to 264 VAC, 100 VDC to 353 VDC | 45.7 mm | 177.8 mm | 120.1 mm | ||
![]() WP5-7510187-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP3-73508-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-755622 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-783364 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP3-759225 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |