- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Package | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP5-752971-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 5 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() XQ15V_26A7ADN Vicor | In Stock | - | - | - | - | - | - | 1 | - | - | Vicor Corporation | - | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() PAAM60-11 TT Electronics | In Stock | - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM60 | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() NV1-3G5T0 TDK-Lambda, Inc. | In Stock | - | - | - | - | - | - | - | - | + 70 C | - | 0 C | Chassis | Enclosed | 10 A | 5 A | - | 5VDC | 12 VDC | - | - | - | - | - | - | 8.818490 oz | - | - | - | NV175 | - | - | - | - | 3 Output | - | - | - | 175 W to 200 W | - | - | 0 C to + 70 C | - | - | - | Regulated | - | - | - | 90 VAC to 264 VAC | - | 127 mm | 76.2 mm | ||
![]() AB60S1200A Delta Electronics | In Stock | - | - | - | - | - | - | 50 | 47 Hz to 440 Hz | + 80 C | Delta Electronics | - 40 C | PCB | Enclosed | - | - | - | - | - | - | Bulk | Last Time Buy | Details | - | - | - | - | - | Bulk | AB60S | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | - | 3 kV | - | Regulated | - | - | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 38 mm | 112 mm | 67.8 mm | ||
![]() DAC25-13 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | - | 1 | - | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | - | - | - | - | - | - | Retail Package | Active | Details | 62368-1 | - | - | 13V | -20°C ~ 75°C (With Derating) | - | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 25 W | 1 Output | CE, UL | 80 % | 1.92A | 25 W | - | - | - | - | 3 kV | ±1% | ±2% | - | Universal Input | - | 85 VAC to 264 VAC | - | - | 76 mm | ||
![]() DAC25-8 ETA-USA | In Stock | - | - | Through Hole | 6-DIP Module, 5 Leads | - | - | 1 | - | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | - | - | - | - | - | - | Retail Package | Active | Details | 62368-1 | - | - | 8V | -20°C ~ 75°C (With Derating) | - | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | Enclosed | ITE (Commercial) | 24 W | 1 Output | CE, UL | 78 % | 3A | 24 W | - | - | - | - | 3 kV | ±1% | ±2% | - | Universal Input | - | 85 VAC to 264 VAC | - | - | 76 mm | ||
![]() WX2-728399-G-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | - | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-759013-G-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | - | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 5 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-7612383-2-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 4 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-742860-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 4 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-7212573-2-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-7415430-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 4 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7815271-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-749870-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-7413225-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-49501-32-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 5 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-7711791-2-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | Bulk | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 4 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() AC3-HHMN-00 Cosel | In Stock | - | - | - | - | - | cUL (CSA60950-1), EN50178, EN60601-1, EN60950-1, UL60601-1, UL60950-1 | - | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 10 A | 6.5 A | 6.5 A | 5 VDC | 24 VDC | 24 VDC | - | - | Details | - | - | 3.748 lbs | - | - | - | ACE | - | Configurable | - | - | 4 Output | - | - | - | 300 W | - | - | - 20 C to + 70 C | - | 3 kVrms | - | Regulated | Switching Supplies | - | C-UL (CSA60950-1), EN50178, EN60601-1, EN60950-1, UL60601-1, UL60950-1 | 85 VAC to 264 VAC, 120 VDC to 350 VDC | 63.5 mm | 254 mm | 103 mm | ||
![]() AB24S1500A Delta Electronics | 46 |
| - | - | - | - | - | 50 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | PCB | Enclosed | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | AB24 | - | - | - | - | 1 Output | - | - | - | 24 W | - | - | - | - | 3 kV | - | Regulated | - | - | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 23.3 mm | 96 mm | 54 mm |