- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WP3-54504 Vicor | In Stock | - | - | CE Mark, CSA, UL, TUV | 1 | 47 Hz to 500 Hz | + 45 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | 3 Phase MegaPAC | 3 Output | 82 % | 1.2 kW, 2 kW | - 20 C to + 45 C | 4.242 kV | 0.2 % to 0.7 % | Modular Power Supplies | CE Mark, CSA, UL, TUV | 180 VAC to 264 VAC, 260 V to 352 V | 124.5 mm | 312.4 mm | 190.5 mm | ||
![]() WP7-77546 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-739321-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP8-784001 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 8 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP8-789103-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 8 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX10-71013171-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 10 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7415384-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() XGNC Advanced Energy | In Stock | - | - | UL/EN60601-1, UL/EN60950 | 10 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Panel | Open Frame | - | - | Details | - | 2.646 lbs | Bulk | powerMod | DC Output Module | 1 Output | - | 240 W | - 40 C to + 70 C | 4 kVrms | Regulated | Modular Power Supplies | UL/EN60601-1, UL/EN60950 | 85 VAC to 264 VAC, 120 VDC to 380 VDC | - | - | - | ||
![]() UX4C00 Advanced Energy | In Stock | - | - | UL/EN60601-1, UL/EN60950 | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Panel | Enclosed | - | - | Details | - | 12.787 lbs | Bulk | Ultimod/Xgen | Unconfigured Power Supply | - | - | 600 W | - 40 C to + 70 C | 4 kVrms | Regulated | Modular Power Supplies | UL/EN60601-1, UL/EN60950 | 85 VAC to 264 VAC, 120 VDC to 380 VDC | - | - | - | ||
![]() XFCSD1 Advanced Energy | In Stock | - | - | EN60950, UL60950 | 5 | 47 Hz to 440 Hz | + 70 C | - | - 55 C | Panel | Enclosed | - | - | Details | - | 16.535 lbs | Bulk | XF | AC/DC Power Supply | - | - | 1 kW | - 55 C to + 70 C | 3 kVrms | Regulated | Modular Power Supplies | EN60950, UL60950 | 85 VAC to 264 VAC, 120 VDC to 380 VDC | - | - | - | ||
![]() XGTC Advanced Energy | In Stock | - | - | UL/EN60601-1, UL/EN60950 | 10 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Panel | Open Frame | - | - | Details | - | 2.646 lbs | Bulk | powerMod | DC Output Module | 1 Output | - | 288 W | - 40 C to + 70 C | 4 kVrms | Regulated | Modular Power Supplies | UL/EN60601-1, UL/EN60950 | 85 VAC to 264 VAC, 120 VDC to 380 VDC | - | - | - | ||
![]() CX10M-000000-S-A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | - | 2.205 lbs | - | CoolX1000 | - | - | 94 % | 1 kW | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06S-0000-S4A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 2.205 lbs | - | CoolX600 | - | - | 94 % | 600 W | - | 4 kVAC | - | Power Supplies | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18S-000000-C-A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | - | - | - | Details | - | 3.527 lbs | - | CoolX1800 | - | - | 93 % | 1.8 kW | - | 1.85 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX18M-000000-C-A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | - | 3.527 lbs | - | CoolX1800 | - | - | 93 % | 1.8 kW | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-S-A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | - | 2.205 lbs | - | CoolX600 | - | - | 94 % | 600 W | - | 4 kVAC | - | Power Supplies | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX10M-000000-C5B Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | Open Frame | - | - | Details | - | 2.205 lbs | - | CoolX1000 | Unconfigured Power Supply | 1 Output | 94 % | 1 kW | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-C1A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | Open Frame | - | - | Details | - | 2.205 lbs | - | CoolX600 | Unconfigured Power Supply | 1 Output | 94 % | 600 W | - | 4 kVAC | - | Power Supplies | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18M-000000-C1B Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | - | 3.527 lbs | - | CoolX1800 | - | - | 93 % | 1.8 kW | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX10M-000000-S1A Advanced Energy | In Stock | - | - | - | 5 | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | - | 2.205 lbs | - | CoolX1000 | - | - | 94 % | 1 kW | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm |