- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Product Status | RoHS | Unit Weight | Voltage-Input | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Power | Isolation Voltage | Product | Features | User Configuration | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CX06S-0000-S4A Advanced Energy | In Stock | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18S-000000-C-A Advanced Energy | In Stock | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 1.85 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX18M-000000-C-A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-S-A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX10M-000000-C5B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | Open Frame | - | - | Details | 2.205 lbs | - | - | CoolX1000 | - | Unconfigured Power Supply | - | - | 1 Output | - | 94 % | - | 1 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-C1A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | Open Frame | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | Unconfigured Power Supply | - | - | 1 Output | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18M-000000-C1B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX10M-000000-S1A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 2.205 lbs | - | - | CoolX1000 | - | - | - | - | - | - | 94 % | - | 1 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-S4A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18M-000000-C-B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-S5A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18S-000000-S-A Advanced Energy | In Stock | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | Advanced Energy | - 40 C | - | - | Bulk | Preliminary | Details | 3.527 lbs | 85 ~ 264 VAC | -40°C ~ 70°C (With Derating) | CoolX1800 | 10.31 L x 5.00 W (262.0mm x 127.0mm) | Standard | 6 | 1800 W | - | CE | 93 % | 4 kV | 1.8 kW | 1.85 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX18S-000000-C4B Advanced Energy | In Stock | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 1.85 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 41 mm | 267 mm | 127 mm | ||
![]() CX06S-0000-C1B Advanced Energy | In Stock | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX10M-000000-S5B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 2.205 lbs | - | - | CoolX1000 | - | - | - | - | - | - | 94 % | - | 1 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06M-0000-S4B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | Details | 2.205 lbs | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | 4 kVAC | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX18M-000000-C4B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX10M-000000-S5A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 2.205 lbs | - | - | CoolX1000 | - | - | - | - | - | - | 94 % | - | 1 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX18M-000000-S4A Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 3.527 lbs | - | - | CoolX1800 | - | - | - | - | - | - | 93 % | - | 1.8 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX10M-000000-S1B Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | Details | 2.205 lbs | - | - | CoolX1000 | - | - | - | - | - | - | 94 % | - | 1 kW | 4 kVAC | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm |