- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJMA600F-48-G Cosel | 2196 |
| - | - | - | EN60601-1 | - | 1 | Medical | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | 12.5 A | - | 48 V | - | - | - | - | Details | - | - | 4.409 lbs | - | - | - | - | PJMA | - | - | - | - | 1 Output | - | 88 % | - | 600 W | - | - | - | - | 4 kV | - | Yes, Regulated | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() TUNS1200F12-R3 Cosel | 2823 |
| - | - | - | - | - | 1 | Industrial | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | 84 A | - | 12 V | - | - | - | - | Details | - | - | 9.876709 oz | - | - | - | - | TUNS | - | - | - | - | 1 Output | - | - | - | 1008 W | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() TUNS1200F12-T Cosel | 2075 |
| - | - | - | - | - | 1 | Industrial | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | 84 A | - | 12 V | - | - | - | - | Details | - | - | 9.876709 oz | - | - | - | - | TUNS | - | - | - | - | 1 Output | - | - | - | 1008 W | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() PBO-10C-3 CUI Inc. | 340 |
| - | Through Hole | 6-SIP Module | EN/IEC/UL-62368 | PBO-10C | 104 | Industrial | 47 Hz | + 85 C | CUI Inc. | - 40 C | PCB | Open Frame | 2 A | - | 3.3 VDC | - | Tray | 656-31410R | Active | - | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 3.3V | -40°C ~ 85°C (With Derating) | Tray | PBO-10C | 1.26 L x 0.59 W x 0.68 H (32.0mm x 15.0mm x 17.2mm) | Open Frame | Household Appliances, ITE (Commercial) | 6.6 W | 1 Output | CE, cURus | 73% | 2A | 6.6 W | - | - | - | - | 3 kVAC | ±1% | Regulated | - | - | - | 85 VAC to 305 VAC, 100 VDC to 430 VDC | 15.05 mm | 32 mm | 17.2 mm | ||
![]() PAA10-10 TT Electronics | 23 |
| - | - | - | IEC/EN, TUV IEC/EN, UL/ EC/EN | - | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 2 A | - | 5 V | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | 1 Output | - | - | - | 10 W | - | - | - | - | 4 kVAC | - | - | - | - | - | +/- 90 VAC to +/- 305 VAC | 20 mm | 37 mm | 27.5 mm | ||
![]() PAA50-12C TT Electronics | 60 |
| - | - | - | EN, IEC, TUV, UL | - | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | 4.167 A | - | 12 VDC | - | - | - | - | Details | - | - | - | - | - | - | Bulk | PAA50 | - | - | - | - | 1 Output | - | - | - | 50 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 28.6 mm | 111.9 mm | 64.7 mm | ||
![]() WX4-7711791-2-EL Vicor | In Stock | - | - | - | - | CE Mark,cTUVus, cURus | - | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 4 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-72515-2 Vicor | In Stock | - | - | - | - | CE Mark,cTUVus, cURus | - | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 2 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-4811760-G Vicor | In Stock | - | - | - | - | CE Mark,cTUVus, cURus | - | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-4816122-2 Vicor | In Stock | - | - | - | - | CE Mark,cTUVus, cURus | - | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 1 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-756435-2-EL Vicor | In Stock | - | - | - | - | CE Mark,cTUVus, cURus | - | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 5 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-410510-32-2 Vicor | In Stock | - | - | - | - | CE Mark,cTUVus, cURus | - | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | Power Factor Corrected | - | - | 5 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() CX10S-000000-C5B Advanced Energy | In Stock | - | - | - | - | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 2.205 lbs | - | - | - | - | CoolX1000 | - | - | - | - | - | - | 94 % | - | 1 kW | - | - | - | - | 4 kVAC | - | - | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CX06S-0000-C5B Advanced Energy | In Stock | - | - | - | - | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | 2.205 lbs | - | - | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | - | - | - | - | 4 kVAC | - | - | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() XQ15V_26A7ADN Vicor | In Stock | - | - | - | - | - | - | 1 | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 26.7 A | - | 15 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() CX06S-0000-C4B Advanced Energy | In Stock | - | - | - | - | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | - | Details | - | - | 2.205 lbs | - | - | - | - | CoolX600 | - | - | - | - | - | - | 94 % | - | 600 W | - | - | - | - | 4 kVAC | - | - | Power Supplies | - | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() XQ15V_26A7AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 26.7 A | - | 15 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 400 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() CX10M-00000-N-A Advanced Energy | In Stock | - | - | - | - | - | - | 5 | Medical | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | 2.205 lbs | - | - | - | - | CoolX1000 | - | - | - | - | - | - | 94 % | - | 1 kW | - | - | - | - | 4 kVAC | - | - | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() XU30V5V_16A4AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | 16.4 A | - | 30.5 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | ConverterPAC | - | - | 1 Output | - | - | - | 500 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | - | ||
![]() XQ7V_37A5AN Vicor | In Stock | - | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 37.5 A | - | 7 V | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | QPAC/Maxi | - | ConverterPAC | - | - | - | - | - | - | 262 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | 18.3 mm | 270.5 mm | 83.3 mm |