- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Product Status | Series | Type | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UX4SD4 Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | Enclosed | - | - | - | - | UltiMod | - | 1 Output | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() UX4R06 Advanced Energy | In Stock | - | - | 5 | Medical | 47 Hz to 440 Hz | + 70 C | - | - 40 C | - | Enclosed | - | - | - | - | UltiMod | - | 1 Output | 91 % | 600 W | 4 kVAC | Modular Power Supplies | 85 VAC to 264 VAC | - | - | - | ||
![]() XU24V_20A8AJS1 Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 20.8 A | 24 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 500 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XQ48V_10A4AFN Vicor | In Stock | - | - | 1 | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 10.4 A | 48 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 500 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU48V_10A4ADNT Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 10.4 A | 48 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 500 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XQ5V2V_57A7AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 57.7 A | 5.2 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 300 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ9V_33A3ANJS1 Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 33.3 A | 9 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 300 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU28V_17A4AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 17.4 A | 28 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 487 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XU24V_20A8ANT Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 20.8 A | 24 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 500 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XQ12V_33A3AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 33.3 A | 12 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 400 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU5V_80ANT Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 80 A | 5 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 400 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XU40V_10A4ADNT Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 10.4 A | 40 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 415 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XU28V_17A8AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 17.8 A | 28 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 500 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XU5V2V_76A9ANZ50 Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 76.9 A | 5.2 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 400 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XQ10V_30AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 30 A | 10 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 300 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU12V_33A3AN Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | - | - | 33.3 A | 12 V | Bulk | Obsolete | - | ConverterPAC | 1 Output | - | 400 W | - | Modular Power Supplies | - | - | - | - | ||
![]() XQ24V_20A8ADNT Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 20.8 A | 24 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 500 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ3V3V_80AF5N Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 80 A | 3.3 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 264 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ5V_80ADN Vicor | In Stock | - | - | 1 | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 80 A | 5 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 400 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ10V_41A7AJS1 Vicor | In Stock | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 41.7 A | 10 V | Bulk | Obsolete | QPAC/Maxi | ConverterPAC | - | - | 417 W | - | Modular Power Supplies | - | 18.3 mm | 270.5 mm | 83.3 mm |