- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PAAM100-18 TT Electronics | In Stock | - | - | EN/IEC/UL-60601 | 5 | 47 Hz to 63 Hz | + 70 C | - | - 30 C | Through Hole | Enclosed | - | - | - | - | Details | - | - | Bulk | PAAM100 | - | 1 Output | - | 100 W | - | 4000 VAC / 5656 VDC | Regulated | - | - | 90 VAC to 264 VAC | 35 mm | 109 mm | 58.5 mm | ||
![]() PAAM20-14 TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | Details | - | - | Bulk | PAAM20 | - | 1 Output | - | 20 W | - | 4 kVAC | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM60-13C TT Electronics | In Stock | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | Details | - | - | Bulk | PAAM60 | - | 1 Output | - | 60 W | - | 4 kVAC | Regulated | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 33 mm | 112.9 mm | 64.7 mm | ||
![]() WX5-787400-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-765007-MI Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-774100-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-754910 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 5 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP6-765276-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX11-411502-32-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 11 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7415970-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-4514615-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP7-774188-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-496151-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 2 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP9-79503-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 9 Output | 80 % | 1.2 kW, 1.6 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-75512-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 2 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-466006-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7714177-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7615819-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7814913-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7414879-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |