- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Industry | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Isolation Voltage | Load Regulation | Product | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WX4-7713563-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-772582-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 4 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX1-7315859-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 1 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX2-7411516-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 2 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-41015740-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-732925-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX3-7413439-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 3 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() CX06S-0000-C4A Advanced Energy | In Stock | - | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | Details | - | 2.205 lbs | - | CoolX600 | - | - | 94 % | 600 W | - | 4 kVAC | - | Power Supplies | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX10S-000000-C5A Advanced Energy | In Stock | - | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | 2.205 lbs | - | CoolX1000 | - | - | 94 % | 1 kW | - | 4 kVAC | - | Modular Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 254 mm | 165.1 mm | ||
![]() CmEC Advanced Energy | In Stock | - | - | - | 10 | Medical, Industrial | - | - | - | - | - | - | 25 A | - | 24 VDC | - | - | - | Details | - | 2.205 lbs | - | CoolX600 | - | 1 Output | 94 % | 600 W | - | 4 kVAC | - | Power Supplies | - | 85 VAC to 264 VAC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() CX06S-0000-C1A Advanced Energy | In Stock | - | - | - | 5 | Industrial | 47 Hz to 440 Hz | + 85 C | - | - 40 C | DIN Rail | - | - | - | - | - | - | - | Details | - | 2.205 lbs | - | CoolX600 | - | - | 94 % | 600 W | - | 4 kVAC | - | Power Supplies | - | 85 VAC to 264 VAC, 120 VDC to 300 VDC | 39.1 mm | 215.9 mm | 114.3 mm | ||
![]() XQ5V_57A7AJS1 Vicor | In Stock | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 57.7 A | - | 5 V | - | Bulk | Obsolete | - | - | - | - | QPAC/Maxi | ConverterPAC | - | - | 288 W | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XQ28V_21A4AN Vicor | In Stock | - | - | - | - | - | - | - | Vicor Corporation | - | Chassis | Enclosed | 21.4 A | - | 28 V | - | Bulk | Obsolete | - | - | - | - | QPAC/Maxi | ConverterPAC | - | - | 600 W | - | - | - | Modular Power Supplies | - | - | 18.3 mm | 270.5 mm | 83.3 mm | ||
![]() XU13V_38A5AN Vicor | In Stock | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | 38.5 A | - | 13 V | - | Bulk | Obsolete | - | - | - | - | - | ConverterPAC | 1 Output | - | 500 W | - | - | - | Modular Power Supplies | - | - | - | - | - | ||
![]() PAA05-10-1 TT Electronics | In Stock | - | - | EN/IEC/UL-62368-1 | 5 | Industrial | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | 1.515 A | - | 3.3 VDC | - | - | - | Details | - | - | Bulk | PAA05 | - | 1 Output | - | 5 W | - | 4 kVAC | Regulated | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 17.5 mm | 37 mm | 27.5 mm | ||
![]() WX6-467376-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-775739-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-7616006-2 Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX7-41013735-G Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | - | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 7 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX6-7611314-2-EL Vicor | In Stock | - | - | CE Mark,cTUVus, cURus | 1 | Industrial | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | Bulk | Obsolete | N | MegaPAC | 12.787 lbs | Bulk | - | Power Factor Corrected | 6 Output | 80 % | 1.2 kW, 2.4 kW | - 20 C to + 40 C | 4.242 kV | 0.1 % | Modular Power Supplies | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |