- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Industry
- Mounting Styles
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Weight | Number of Terminals | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industry | Input Frequency | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Output Current-Channel 1 | Output Current-Channel 2 | Output Current-Channel 3 | Output Current-Channel 4 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Output Voltage-Channel 4 | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Standard Number | Tradename | Unit Weight | Voltage-Input | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | ECCN Code | Type | Applications | Power (Watts) | Technology | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Power | Protections | Voltage - Output 2 | Control Mode | Output Current-Max | Seated Height-Max | Total Power Output-Max | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Output Voltage-Max | Output Voltage-Min | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Compliance | Efficiency (Main Output) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PBO-10-12 CUI Inc. | In Stock | - | - | - | Through Hole | 16-SIP Module, 6 Leads | - | - | - | - | 108 | - | Industrial | 63 Hz | - | - | - | + 85 C | CUI Inc. | - 40 C | Through Hole | Open Frame | - | - | 830 mA | - | - | - | 12 VDC | - | - | - | - | Tray | - | - | - | - | - | 656-31545R | - | Active | - | - | - | 60335-1; 62368-1 | - | - | 85 ~ 305 VAC, 100 ~ 430 VDC | 12V | -40°C ~ 85°C (With Derating) | Tray | PBO-10 | 1.75 L x 0.59 W x 0.94 H (44.5mm x 15.0mm x 24.0mm) | - | Open Frame | Household Appliances, ITE (Commercial) | 10 W | - | - | - | - | - | - | 1 Output | CE, cURus | 80% | - | - | - | - | 830mA | 10 W | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC | ±1% | Regulated | - | - | - | - | 85 VAC to 305 VAC | 15 mm | 44.5 mm | 24 mm | ||
![]() AB40D1212A Delta Electronics | In Stock | - | - | 11 Weeks | - | - | NO | - | 7 | UL, EN, IEC,CUL | 50 | DELTA ELECTRONICS INC | Medical, Industrial | 47 Hz to 440 Hz | 264 V | 85 V | AB40D1212A | + 80 C | Delta Electronics | - 40 C | PCB | Enclosed | 80 °C | -40 °C | 1.66 A | 1.66 A | - | - | 12 V | - 12 V | - | - | 12 V | Bulk | PLASTIC/EPOXY | DMA | PACKAGE-7 | RECTANGULAR | MODULE | - | Active | Last Time Buy | 5.71 | Details | Yes | - | - | - | - | - | - | Bulk | AB40 | - | EAR99 | - | - | - | HYBRID | DUAL | PIN/PEG | 1 | compliant | R-PDMA-P7 | 2 Output | - | - | 115 V | OTHER | NO | AC-DC REGULATED POWER SUPPLY MODULE | - | 40 W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | VOLTAGE-MODE | 1.66 A | 30.5 mm | 40 W | - | - | - | 12.24 V | 11.76 V | 3 kV | - | Regulated | - | - | - | 84% | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 34.1 mm | 112 mm | 63.8 mm | ||
![]() TUNS1200F28-N1 Cosel | 2211 |
| - | - | - | - | - | - | - | - | 1 | - | Industrial | 47 Hz to 63 Hz | - | - | - | + 100 C | - | - 40 C | PCB | Enclosed | - | - | 43 A | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 9.876709 oz | - | - | - | - | TUNS | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 1204 W | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() TUNS1200F28-T Cosel | 2954 |
| - | - | - | - | - | - | - | - | 1 | - | Industrial | 47 Hz to 63 Hz | - | - | - | + 100 C | - | - 40 C | PCB | Enclosed | - | - | 43 A | - | - | - | 28 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 9.876709 oz | - | - | - | - | TUNS | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 1204 W | - | - | - | - | - | - | - | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() WX2-7515319-G-EL Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 2.4 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX4-4914807-2 Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | N | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 4 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 2.4 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WX5-41014806-2 Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | N | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 5 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 2.4 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-76575 Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 4 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 1.6 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() RAC25-15SK/480 RECOM Power | 126 |
| - | - | Through Hole | 6-DIP Module | - | - | - | - | 12 | - | Industrial | 47 Hz to 63 Hz | - | - | - | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | - | - | 1.67 A | - | - | - | 15 VDC | - | - | - | - | Tray | - | - | - | - | - | 20001437 | - | Active | - | Details | - | 61010-1; 62368-1 | - | - | 85 ~ 528 VAC | 15V | -40°C ~ 90°C (With Derating) | Tray | RAC25-K/480 | 3.28 L x 1.83 W x 1.20 H (83.2mm x 46.4mm x 30.4mm) | - | Enclosed | ITE (Commercial), Laboratory | 25 W | - | - | - | - | - | - | 1 Output | CE, cURus | 85% | - | - | - | - | 1.67A | 25 W | - | - | - | - | - | - | - | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | - | +/- 85 VAC to +/- 528 VAC | 30.4 mm | 83.23 mm | 46.43 mm | ||
![]() CFM36SA480-T Cincon | 30 |
| - | - | - | - | - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | PCB | Open Frame | - | - | 750 mA | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SA150-T Cincon | 51 |
| - | - | - | - | - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | PCB | Open Frame | - | - | 2.4 A | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() CFM36SB150-T Cincon | 43 |
| - | - | - | - | - | - | - | - | - | - | Industrial | 50 Hz to 60 Hz | - | - | - | + 80 C | - | - 40 C | PCB | Open Frame | - | - | 2.4 A | - | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CFM36S | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 36 W | - | - | - | - | - | - | - | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | - | 100 VAC to 240 VAC | 25.4 mm | 76.2 mm | 38.1 mm | ||
![]() DAC25-22FWX ETA-USA | In Stock | - | - | - | Through Hole | 6-DIP Module | - | - | - | - | 1 | - | - | - | - | - | - | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | - | - | 1 A | 1 A | - | - | 12 V | - 12 V | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | Details | - | 62368-1 | - | - | 90 ~ 264 VAC | 12V | -20°C ~ 75°C (With Derating) | - | DAC25-FWX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | - | Enclosed | ITE (Commercial) | 24 W | - | - | - | - | - | - | 2 Output | CE, UR | 78 % | - | - | - | - | 1A, 1A | 25 W | - | 12V | - | - | - | - | - | - | - | - | - | 3 kV | ±1% | ±5% | - | Universal Input | - | - | 85 VAC to 264 VAC | - | - | 76 mm | ||
![]() DAC25-7 ETA-USA | In Stock | - | - | - | Through Hole | 6-DIP Module, 5 Leads | - | - | - | - | 1 | - | - | - | - | - | - | + 75 C | ETA-USA | - 20 C | SMD/SMT | Enclosed | - | - | 3 A | - | - | - | 7 V | - | - | - | - | Retail Package | - | - | - | - | - | - | - | Active | - | Details | - | 62368-1 | - | - | 90 ~ 264 VAC | 7V | -20°C ~ 75°C (With Derating) | - | DAC25-SX (25W) | 3.00 L x 2.00 W x 1.00 H (76.2mm x 50.8mm x 25.4mm) | - | Enclosed | ITE (Commercial) | 21 W | - | - | - | - | - | - | 1 Output | CE, UL | 78 % | - | - | - | - | 3A | 21 W | - | - | - | - | - | - | - | - | - | - | - | 3 kV | ±1% | ±2% | - | Universal Input | - | - | 85 VAC to 264 VAC | - | - | 76 mm | ||
![]() MP450-2E#MO MEAN WELL | In Stock | - | - | - | - | - | - | - | - | CB, CE, TUV EN 60950-1, UL 60950-1 | 1 | - | - | 47 Hz to 63 Hz | - | - | - | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | 25 A | 25 A | 15 A | 5 A | 12 VDC | 12 VDC | 5 VDC | 15 VDC | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 4 lbs | - | - | - | - | MP | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | 5 Output | - | 82.5 % | - | - | - | - | - | 75 W, 450 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | Power Supplies | - | CB, CE, TUV EN 60950-1, UL 60950-1 | - | 85 VAC to 264 VAC, 120 VDC to 370 VDC | 63.5 mm | 254 mm | 127 mm | ||
![]() VI-HAM-IM-15 Vicor | In Stock | - | - | - | - | - | - | - | - | CSA, EN, UL | 1 | - | Industrial | 47 Hz to 63 Hz | - | - | - | + 85 C | - | - 40 C | Chassis | Enclosed | - | - | 6.3 A | - | - | - | 260 V, 365 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 6.349313 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | - | 2.121 kVDC | - | - | - | - | CSA, EN, UL | - | 85 VAC to 264 VAC | 12.7 mm | 116.8 mm | 53.3 mm | ||
![]() SCP102D24XD02E SolaHD | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | Industrial | 50 Hz / 60 Hz / 400 Hz | - | - | - | + 65 C | - | - 25 C | Chassis | Enclosed | - | - | 7.6 A | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | - | - | 85 VAC to 264 VAC, 100 VDC to 353 VDC | - | - | - | ||
![]() WP5-77520 Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | N | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 5 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 1.6 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP4-745189-EL Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | N | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 4 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 1.6 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-75509-EL Vicor | In Stock | - | - | - | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | - | Industrial | 47 Hz to 500 Hz | - | - | - | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | N | - | - | MegaPAC | 12.787 lbs | - | - | - | Bulk | - | - | - | Power Factor Corrected | - | - | - | - | - | - | - | - | 5 Output | - | 80 % | - | - | - | - | - | 1.2 kW, 1.6 kW | - | - | - | - | - | - | - | - 20 C to + 40 C | - | - | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | - | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |