- Manufacturer
- Output Power
- Series
- Width
- Length
- Height
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Isolation Voltage
- Input Frequency
- Mounting Styles
- Open Frame/Enclosed
Attribute column
Categories
AC DC Configurable Power Supply Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Approvals | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Voltage-Channel 2 | Package | Part # Aliases | Product Status | RoHS | Standard Number | Tradename | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Current - Output (Max) | Output Power | Voltage - Output 2 | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Isolation Voltage | Line Regulation | Load Regulation | Product | Features | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJMA1000F-36-C Cosel | In Stock | - | - | - | - | - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 6.173 lbs | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() PJMA1000F-48-C Cosel | In Stock | - | - | - | - | - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 6.173 lbs | - | - | - | PJMA | - | AC to DC Power Supplies Medical Type | - | - | 1 Output | - | 88 % | - | 1.008 kW | - | - | - | - | 4 kV | - | Regulated | Modular Power Supplies | - | - | +/- 85 VAC to +/- 264 VAC | 61 mm | 240 mm | 150 mm | ||
![]() RAC15-12SK/480 RECOM Power | In Stock | - | - | Through Hole | 4-DIP Module | - | - | 11 | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | - | - | Tube | 20001432 | Active | Details | 61010-1; 62368-1 | - | - | 12V | -40°C ~ 90°C (With Derating) | Tube | RAC15-K/480 | 2.07 L x 1.57 W x 1.00 H (52.5mm x 40.0mm x 25.5mm) | Enclosed | ITE (Commercial), Laboratory | 15 W | 1 Output | CE, cURus | 84% | 1.25A | 15 W | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | +/- 85 VAC to +/- 528 VAC | 25.5 mm | 52.5 mm | 40 mm | ||
![]() RAC15-15SK/480 RECOM Power | In Stock | - | - | Through Hole | 4-DIP Module | - | - | 11 | 47 Hz to 63 Hz | + 90 C | Recom Power | - 40 C | Through Hole | Enclosed | - | - | Tube | 20001433 | Active | Details | 61010-1; 62368-1 | - | - | 15V | -40°C ~ 90°C (With Derating) | Tube | RAC15-K/480 | 2.07 L x 1.57 W x 1.00 H (52.5mm x 40.0mm x 25.5mm) | Enclosed | ITE (Commercial), Laboratory | 15 W | 1 Output | CE, cURus | 85% | 1A | 15 W | - | - | - | - | 3.6 kVAC | ±2% | Regulated | AC/DC Output Modules | Baseplate | - | +/- 85 VAC to +/- 528 VAC | 25.5 mm | 52.5 mm | 40 mm | ||
![]() CFM04S240-T Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | - | Open Frame | - | - | - | - | - | Details | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | - | 100 VAC to 277 VAC | 17.5 mm | 49.5 mm | 18 mm | ||
![]() CFM04S240 Cincon | In Stock | - | - | - | - | - | EN, IEC, UL 62368-1 | - | 50 Hz to 60 Hz | + 80 C | - | - 40 C | PCB | Open Frame | - | - | - | - | - | Details | - | - | - | - | - | - | CFM04S | - | - | - | - | 1 Output | - | - | - | 4 W | - | - | - | - | 3 kVAC | - | Regulated | AC/DC Output Modules | - | - | 100 VAC to 277 VAC | 18.3 mm | 39.5 mm | 19.4 mm | ||
![]() PAA30B-12 TT Electronics | In Stock | - | - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 21.7 mm | 64.3 mm | 45.1 mm | ||
![]() PAA25-14 TT Electronics | In Stock | - | - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA25 | - | - | - | - | 1 Output | - | - | - | 25 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAAM15-10 TT Electronics | In Stock | - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() PAA30B-12C TT Electronics | In Stock | - | - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAA25-14C TT Electronics | In Stock | - | - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA25 | - | - | - | - | 1 Output | - | - | - | 25 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 29 mm | 96 mm | 53.9 mm | ||
![]() PAAM60-11 TT Electronics | In Stock | - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM60 | - | - | - | - | 1 Output | - | - | - | 60 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 27 mm | 89 mm | 63.5 mm | ||
![]() PJMA600F-24-F4 Cosel | In Stock | - | - | - | - | - | EN60601-1 | 1 | 47 Hz to 63 Hz | + 70 C | - | - 20 C | Chassis | Enclosed | - | - | - | - | - | Details | - | - | 4.409 lbs | - | - | - | PJMA | - | - | - | - | 1 Output | - | 88 % | - | 600 W | - | - | - | - | 4 kV | - | Yes, Regulated | Modular Power Supplies | - | - | 85 VAC to 264 VAC | 61 mm | 215 mm | 120 mm | ||
![]() TUNS1200F48-R3 Cosel | In Stock | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | - | - | - | - | - | Details | - | - | 9.876709 oz | - | - | - | TUNS | - | - | - | - | 1 Output | - | - | - | 1200 W | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() PAA30B-13 TT Electronics | In Stock | - | - | - | - | - | EN, IEC, TUV, UL | 5 | 47 Hz to 440 Hz | + 70 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAA30B | - | - | - | - | 1 Output | - | - | - | 30 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 305 VAC, 127 VDC to 430 VDC | 21.7 mm | 64.3 mm | 45.1 mm | ||
![]() TUNS1200F48-Y1 Cosel | In Stock | - | - | - | - | - | - | 1 | 47 Hz to 63 Hz | + 100 C | - | - 40 C | PCB | Enclosed | - | - | - | - | - | Details | - | - | 9.876709 oz | - | - | - | TUNS | - | - | - | - | 1 Output | - | - | - | 1200 W | - | - | - | - | 3 kVAC, 500 VDC | - | Regulated | - | - | - | 85 VAC to 305 VAC | 12.7 mm | 117.3 mm | 86.8 mm | ||
![]() PAAM15-12 TT Electronics | In Stock | - | - | - | - | - | CE, CSA 60950-1, IEC 60601-1, UL 60950-1 | 5 | 47 Hz to 440 Hz | + 80 C | - | - 40 C | Through Hole | Enclosed | - | - | - | - | - | Details | - | - | - | - | - | Bulk | PAAM15 | - | - | - | - | 1 Output | - | - | - | 15 W | - | - | - | - | 4 kVAC | - | Regulated | - | - | - | 90 VAC to 264 VAC, 120 VDC to 370 VDC | 23.5 mm | 52.5 mm | 27.5 mm | ||
![]() XU5V_80AJS1 Vicor | In Stock | - | - | - | - | - | - | - | - | - | Vicor Corporation | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | ConverterPAC | - | - | 1 Output | - | - | - | 400 W | - | - | - | - | - | - | - | Modular Power Supplies | - | - | - | - | - | - | ||
![]() WX7-4814011-2 Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 7 Output | - | 80 % | - | 1.2 kW, 2.4 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm | ||
![]() WP5-757926-EL Vicor | In Stock | - | - | - | - | - | CE Mark,cTUVus, cURus | 1 | 47 Hz to 500 Hz | + 40 C | Vicor Corporation | - 20 C | Chassis | Enclosed | - | - | Bulk | - | Obsolete | N | - | MegaPAC | 12.787 lbs | - | - | Bulk | - | - | Power Factor Corrected | - | - | 5 Output | - | 80 % | - | 1.2 kW, 1.6 kW | - | - | - 20 C to + 40 C | - | 4.242 kV | - | 0.1 % | Modular Power Supplies | - | CE Mark,cTUVus, cURus | 85 VAC to 264 VAC, 100 V to 380 V | 85.6 mm | 396.2 mm | 152.4 mm |