- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Color | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarity | Polarization | Current - Output (Max) | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Operating Temperature Range | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 96PSA-A65W19T2-1 Advantech | In Stock | - | - | - | - | - | CE, CUL, IEC, UL 60950 | - | - | - | - | Cord End 2 Pin Terminal | 1.5 m | 1 | - | - | + 40 C | - | - | 0 C | Desktop | - | - | Details | - | - | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | - | - | AC | 65 W | - | - | 0 C to + 40 C | - | - | - | - | - | - | - | - | - | Not Regulated | - | CE, CUL, IEC, UL 60950 | 100 VAC to 240 VAC | Universal | 30 mm | 108.3 mm | 46.3 mm | - | - | ||
![]() 96PSA-A120W19T2 Advantech | In Stock | - | - | - | - | - | CE, CUL | - | - | - | - | Cord End 2 Pin Terminal | 1.5 m | 1 | - | - | + 40 C | - | - | 0 C | Desktop | - | - | Details | - | 1.061 lbs | - | - | - | - | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | - | - | AC | 120 W | - | - | 0 C to + 40 C | - | - | - | - | - | - | - | - | - | Not Regulated | - | CE, CUL | 100 VAC to 240 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | - | - | ||
![]() TRG36A15-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | TRG36A15 | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Obsolete | - | 60950-1; 62368-1 | - | - | -20°C ~ 60°C | - | TRG36 (36W) | 4.37" L x 2.01" W x 0.89" H (111.0mm x 51.0mm x 22.5mm) | - | - | - | - | ITE (Commercial) | 36 W | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | Positive Center | 2.4A | - | - | Cord (Sold Separately) | - | 15V | - | - | - | Desktop (Class II) | International | 70.9" (1.80m) | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 75mW (Max) | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | EN60950-1, IEC60950-1, UL60950-1 | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | - | - | + 65 C | - | - | - 30 C | Desktop | - | - | Details | - | - | - | - | - | TRH150A | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | - | - | - | 150 W | - | - | - 30 C to + 65 C | - | - | - | - | - | - | - | - | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | - | - | ||
![]() TR30M050-02E01-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | 5 V | - | Bulk | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 76 % | - | - | - | - | - | - | 30 W | - | 4 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M240-12E03-LEVEL-V Cincon | In Stock | - | - | - | - | 220.000011 g | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | 7.760272 oz | 24 V | - | - | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 84 % | - | - | - | - | - | - | 30 W | - | 1.25 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M150-01E03-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | 7.760272 oz | 15 V | - | - | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 30 W | - | 2 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M050-40E01-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | - | - | - | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 76 % | - | - | - | - | - | - | 30 W | - | - | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M180-02E03-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | 18 V | - | Bulk | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 30 W | - | 1.65 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M240-35E03-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | 24 V | - | - | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 84 % | - | - | - | - | - | - | 30 W | - | 1.25 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 4 Pin DIN Plug | 950 mm | 1 | - | - | + 65 C | - | - | - 30 C | Desktop | - | - | Details | - | 1.653 lbs | - | - | - | TRH150A | - | - | - | DIN Connector | - | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | - | - | - | 150 W | - | - | - 30 C to + 65 C | - | - | - | - | - | - | - | - | - | Regulated | PSE | - | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 65 C | External | - | - 30 C | Desktop | - | - | Details | - | 1.653 lbs | - | - | - | TRH150A | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level VI | - | - | - | - | - | - | 150 W | - | - | - 30 C to + 65 C | - | - | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | - | - | ||
![]() TR30M240-36E03-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | - | - | - | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 84 % | - | - | - | - | - | - | 30 W | - | - | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M150-11E03-LEVEL-V Cincon | In Stock | - | - | - | - | 220.000011 g | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | 7.760272 oz | 15 V | - | - | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 30 W | - | 2 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() TR30M240-02E03-LEVEL-V Cincon | In Stock | - | - | - | - | - | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | 24 V | - | Bulk | TR30M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 84 % | - | - | - | - | - | - | 30 W | - | 1.25 A | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | - | - | ||
![]() 96PSA-A150W19D4-M1 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | Power DIN | - | 1 | - | - | + 40 C | - | - | 0 C | Desktop | - | - | - | - | - | - | - | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | 85 % | - | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 VAC to 240 VAC | - | 40 mm | 170 mm | 85 mm | - | - | ||
![]() TRH70A240-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | TRH70A240 | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Active | - | 60950-1; 62368-1 | - | - | -20°C ~ 70°C | - | TRH70A (70W) | 4.72" L x 2.05" W x 1.22" H (120.0mm x 52.0mm x 31.0mm) | - | - | - | - | ITE (Commercial) | 72 W | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | Positive Center | 3A | - | - | Cord (Sold Separately) | - | 24V | - | - | - | Desktop (Class I) | International | 70.9" (1.80m) | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 150mW (Max) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GST25B09-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GST25B (25W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | ITE (Commercial) | 23W | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | Positive Center | - | - | - | Cord (Sold Separately) | - | 9V | - | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GST90A19-P1M MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | 450g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GST90A (90W) | 5.71Lx2.36W x 1.26 H 145.0mmx60.0mmx32.0mm | Active | 1 (Unlimited) | - | Black | ITE (Commercial) | - | 1 | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | Positive | Positive Center | - | 1.2m | 4.74A | Cord (Sold Separately) | 90W | 19V | - | - | 90W | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 600mA | 150mW Max | - | - | - | - | - | - | 32.004mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GST280A15-C6P MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GST280A (280W) | 8.66Lx3.74W x 1.81 H 220.0mmx95.0mmx46.0mm | Active | 1 (Unlimited) | - | - | ITE (Commercial) | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | - | Cord (Sold Separately) | 255W | 15V | - | - | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | - | 500mW Max | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |