- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Package Quantity | Base Product Number | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | Unit Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Power Rating | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Type | Lead Length | Max Output Current | Polarity | Voltage | Max Current Rating | Polarization | Current - Output (Max) | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Operating Temperature Range | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Isolation Voltage | Current - Output 2 | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Standard | Input Voltage | Region | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GSM18B12-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | Desktop | 204.999994g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -25°C~60°C | - | GSM18B (18W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | - | - | Medical | - | - | 1 | CB, CE, cRUus, TUV | Level VI | - | - | - | - | Positive | - | 1A | Positive Center | - | 1.8m | 1.5A | Cord (Sold Separately) | 18W | - | - | - | - | 1.5A | - | 18W | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 500mA | 100mW Max | - | - | - | - | - | - | - | - | 33.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() GSM160B24-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | GSM160B (160W) | 6.89Lx2.83W x 1.38 H 175.0mmx72.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | - | Medical | 160W | - | 1 | CB, CE, cURus, TUV | Level VI | - | - | - | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 120W | 24V | - | - | - | - | - | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 69-D24 NTE Electronics, Inc | In Stock | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | NTE Electronics | 69-D24 | - | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 24 W | - | - | - | - | - | - | - | - | - | 12 vdc | - | - | 2A | - | - | Fixed Blade | - | 12V | - | - | - | - | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-5D-4000-U NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 57-5D-4000-U | - | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 20 W | - | - | cULus | - | - | - | - | - | - | - | - | - | 4A | - | - | Fixed Blade | - | 5V | - | - | - | - | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS18A03-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | 1 | CSA, EN, TUV, UL | 68 % | - | - | - | - | Positive | - | - | - | - | - | 3A | - | 9.9W | - | - | - | - | 3A | - | 10W | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 35.56mm | 93.98mm | 53.34mm | - | ROHS3 Compliant | - | ||
![]() 57-12D-1000-4 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 12 W | - | - | cURus | - | - | - | - | - | - | - | - | Positive Center | 1A | - | - | Fixed Blade | - | 12V | - | - | - | - | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GST120A48-P1M MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GST120A (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | Black | ITE (Commercial) | - | - | 1 | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | Positive | - | - | Positive Center | - | - | 2.5A | Cord (Sold Separately) | 120W | 48V | - | - | - | - | - | 120W | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 1.4A | 150mW Max | - | - | - | - | - | - | - | - | 35.052mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GST36E12-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GST36E (36W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | - | CB, CE, cUL, EAC, GS, SIRIM | Level VI | - | - | - | - | - | - | - | Positive Center | - | - | - | Fixed Blade | 36W | 12V | - | - | - | - | - | - | Wall Mount (Class II) | Europe | 39.4 1.00m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GSM120B15-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | 600.102706g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | -30°C~70°C | - | GSM120B (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | - | Medical | - | - | 1 | CB, CE, cURus, TUV | Level VI | - | - | - | - | - | - | 1.5A | - | - | 1.2m | 7A | Cord (Sold Separately) | 105W | - | - | - | - | 7A | - | 105W | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Power DIN, 4 Pin | 1.4A | 150mW Max | - | - | - | - | - | - | - | - | 35.56mm | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | - | - | - | - | + 65 C | - | - | - 30 C | Desktop | - | - | Details | - | 1.653 lbs | - | - | - | - | TRH150A | - | - | - | Barrel Connector | - | - | - | - | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - 30 C to + 65 C | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | PSE | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | - | - | - | ||
![]() TRH21A120-49E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | - | - | 9.5 mm | Center Positive | Convection | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.8 m | 1 | 264 VAC | 90 VAC | - | - | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | 5 oz | - | - | - | - | TRH21A | - | - | - | Barrel Connector | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | - | 4 kVAC | - | Regulated | - | - | PSE | 90 VAC to 264 VAC | Universal | 22.1 mm | 76.2 mm | 45.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 4 Pin DIN Plug | 950 mm | 1 | - | - | - | - | + 65 C | - | - | - 30 C | Desktop | - | - | Details | - | 1.653 lbs | - | - | - | - | TRH150A | - | - | - | DIN Connector | - | - | - | - | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | - | - | - | - 30 C to + 65 C | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | PSE | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | - | - | - | ||
![]() TRG1505-A-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | TRG1505 | - | - | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Active | - | 60950-1 | - | - | - | -20°C ~ 60°C | - | TRG15 (15W) | 2.84" L x 1.38" W x 2.05" H (72.0mm x 35.0mm x 52.0mm) | - | - | - | - | - | - | ITE (Commercial) | 10 W | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | - | - | - | - | - | Positive Center | 2A | - | - | Fixed Blade | - | 5V | - | - | - | - | - | - | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | - | - | 75mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRH50A240-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | TRH50A240 | - | - | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Active | - | 60950-1; 62368-1 | - | - | - | -20°C ~ 70°C | - | TRH50A (50W) | 4.72" L x 2.05" W x 1.22" H (120.0mm x 52.0mm x 31.0mm) | - | - | - | - | - | - | ITE (Commercial) | 50 W | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | - | - | - | - | - | Positive Center | 2.1A | - | - | Cord (Sold Separately) | - | 24V | - | - | - | - | - | - | Desktop (Class I) | International | 70.9" (1.80m) | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 150mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSM120A48-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | GSM120A (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | - | Medical | - | - | - | CB, CE, cURus, TUV | Level VI | - | - | - | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 120W | 48V | - | - | - | - | - | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OWA-60E-24 MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -35°C~70°C | - | OWA-60E (60W) | 5.12Lx2.09W x 1.38 H 130.0mmx53.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | 1 | CB, CE, GS | Level VI | - | - | - | - | - | - | - | Positive Center | - | - | - | Cord | 60W | 24V | - | - | - | - | - | - | Desktop (Class II) | Europe | 11.8 300.00mm | CEE 7/7 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GS18B18-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | 210g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | 1 | CB, CE, CSA, EN, GS, TUV, UL | 85 % | 18V | Fixed | - | 1A | Positive | - | - | - | - | 1.83m | - | - | - | - | - | - | - | 1A | - | 18W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79mm | - | - | ROHS3 Compliant | - | ||
![]() AEH45UM25 XP Power | In Stock | - | Datasheet | 19 Weeks | Desktop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~60°C | 2007 | AEH45 (45W) | 5.75Lx2.99W x 1.69 H 146.0mmx76.0mmx43.0mm | Active | Not Applicable | - | - | - | - | ITE (Commercial) | 49W | 42W | 2 | CE, cUL | 80% | - | - | 1.22m | - | - | - | - | - | - | - | 5A | Cord (Sold Separately) | 42W | 5V 24V | 24V | 90V | 264V | 5A | - | 42W | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 5 Pin | - | - | - | 1A | - | 90V | 264V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() GSM36B24-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | Desktop | 234.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 24V | -25°C~60°C | - | GSM36B (36W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | - | - | Medical | - | - | 1 | CB, CE, cRUus, TUV | Level VI | - | - | - | - | Positive | - | - | Positive Center | - | 1.8m | 1.5A | Cord (Sold Separately) | 36W | - | - | - | - | 1.5A | - | 36W | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 900mA | 100mW Max | - | - | - | - | - | - | - | - | 33.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() GST120A20-P1M MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GST120A (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | Black | ITE (Commercial) | - | - | 1 | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | Positive | - | - | Positive Center | - | - | 6A | Cord (Sold Separately) | 120W | 20V | - | - | - | - | - | 120W | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 1.4A | 150mW Max | - | - | - | - | - | - | - | - | 35.052mm | - | - | - | ROHS3 Compliant | - |