- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Type | Lead Length | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | Nominal Output Voltage | No Load Power Consumption | Isolation Voltage | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEL20US05C2 XP Power | In Stock | - | Datasheet | 19 Weeks | Plug-In | - | - | - | - | 5V | -20°C~60°C | - | 2008 | AEL20 (20W) | 3.90Lx1.65W x 1.22 H 99.0mmx42.0mmx31.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | - | 15W | - | - | - | - | 1 | CCC | 79% | - | - | - | 3A | - | Positive Center | - | 3A | Cord (Sold Separately) | 15W | - | 90V | 264V | 3A | 15W | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 5V | - | - | 90V | 264V | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() GSM60A07-P1J MEAN WELL USA Inc. | 39 |
| Datasheet | 14 Weeks | Desktop | 100 | - | 320.000005g | - | 7V | -30°C~70°C | Bulk | - | GSM60A (60W) | 4.92Lx1.97W x 1.24 H 125.0mmx50.0mmx31.5mm | Active | 1 (Unlimited) | - | - | - | Medical | - | - | - | - | - | - | 1 | CB, CE, cRUus, TUV | Level V | - | Fixed | - | 6A | Positive | Positive Center | - | 6A | Cord (Sold Separately) | 45W | 7.5V | - | - | 6A | 45W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 1.4A | - | 100mW Max | - | - | - | 30.48mm | - | - | - | ROHS3 Compliant | - | ||
![]() GS15B-2P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | Desktop | - | - | 190g | - | - | 0°C~50°C | - | - | GS15B (15W) | 3.94Lx2.30W x 1.29 H 100.0mmx58.5mmx32.8mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | - | - | - | 58.5mm | - | - | 1 | CE, cULus, GS | Level VI | - | Fixed | - | 1.66A | Positive | Positive Center | 1.83m | 1.66A | Cord (Sold Separately) | 15W | - | - | - | 1.66A | 15W | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 500mA | - | 75mW Max | - | - | - | 33.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() ACM24US24 XP Power | 1046 |
| Datasheet | 19 Weeks | - | - | - | 0.176lb 80.00g | - | - | 0°C~60°C | - | 2017 | ACM24 (24W) | 3.46Lx1.18W x 2.24 H 87.9mmx30.0mmx56.9mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | - | - | - | - | - | - | - | CB, CE, CSA, TUV, UL | 88.4% | - | - | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 24W | 24V | - | - | - | - | Wall Mount (Class II) | International | - | - | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 75mW Max | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WDU6-800 Triad Magnetics | 39 |
| Datasheet | 13 Weeks | Plug-In | - | - | 255.372533g | - | - | -10°C~40°C | - | 2007 | WDU | 2.76Lx1.97W x 1.61 H 70.0mmx50.0mmx41.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | - | 4.8W | - | - | 800mA | 60Hz | 1 | cUL, UL | - | - | Fixed | - | 800mA | Positive | Positive Center | - | 800mA | Fixed Blade | 10W | - | - | - | 800mA | 10W | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 6V | - | - | - | - | 63.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DTM65PW480C8 TDK-Lambda Americas Inc. | 40 |
| Datasheet | 13 Weeks | - | - | - | 1lb 453.59g | - | - | 0°C~60°C | - | 2014 | DTM65-C8 (65W) | 4.17Lx2.36W x 1.22 H 106.0mmx60.0mmx31.0mm | Active | Not Applicable | Power | 60°C | 0°C | Medical | 65W | - | 65W | - | - | - | 1 | CE | Level VI | - | - | - | 1.35A | - | - | - | - | Cord (Sold Separately) | 65W | 48V | 90V | 264V | 1.35A | 65W | Desktop (Class II) | International | 41.34 1.05m | IEC 320-C8 | Power DIN, 4 Pin | - | - | 210mW Max | - | 90V | 264V | 30.988mm | 105.918mm | 59.944mm | Unknown | RoHS Compliant | - | ||
![]() GST18E09-P1J MEAN WELL USA Inc. | 49 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | -30°C~70°C | - | - | GST18E (18W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 18W | - | - | - | - | - | - | CB, CE, cUL, EAC, GS, SIRIM | Level VI | - | - | - | - | - | Positive Center | - | - | Fixed Blade | - | 9V | - | - | - | - | Wall Mount (Class II) | Europe | 47.2 1.20m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 75mW Max | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PSM03A-075-R Phihong USA | 156 |
| Datasheet | 26 Weeks | Wall | - | - | 0.099lb 44.91g | - | - | 0°C~40°C | Bulk | 2012 | PSM03 (2.75W) | 0.83Lx1.69W x 1.65 H 21.0mmx43.0mmx42.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 2.8W | - | - | - | - | - | 1 | cULus | Level VI | - | - | - | - | - | Positive Center | - | - | Fixed Blade | 2.75W | - | - | - | 366mA | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | 100mW Max | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GSM120B20-R7B MEAN WELL USA Inc. | 50 |
| Datasheet | 14 Weeks | Desktop | - | - | 600.102706g | - | 20V | -30°C~70°C | - | - | GSM120B (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | - | - | Medical | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | Level VI | - | - | - | - | - | - | 1.2m | 6A | Cord (Sold Separately) | 120W | - | - | - | 6A | 120W | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Power DIN, 4 Pin | 1.4A | - | 150mW Max | - | - | - | 35.56mm | - | - | - | ROHS3 Compliant | - | ||
![]() VEP08US05 XP Power | In Stock | - | Datasheet | - | Wall | - | - | 0.177lb 80.29g | - | - | 0°C~40°C | - | 2011 | VEP08 (8W) | 2.83Lx1.67W x 1.06 H 72.0mmx42.4mmx26.8mm | Discontinued | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial), Medical | 8W | 8W | 8W | - | - | - | 1 | CB, TUV, UL | Level V | - | - | 1.8m | 1.6A | Positive | Positive Center | - | 1.6A | Multi-Blade (Sold Separately) | 8W | 5V | 80V | 264V | 1.6A | 8W | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 5V | 300mW Max | 4kV | 80V | 264V | 26.924mm | 71.882mm | 42.418mm | No SVHC | ROHS3 Compliant | - | ||
![]() GS15E-8P1J MEAN WELL USA Inc. | 39 |
| Datasheet | 15 Weeks | Plug-In | - | 2 | 180g | - | - | 0°C~50°C | - | - | GS15E (15W) | 2.80Lx1.34W x 1.97 H 71.0mmx34.0mmx50.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | - | - | - | 70mm | - | - | 1 | CE, GS | Level VI | - | Fixed | - | 310mA | Positive | Positive Center | 1.83m | 310mA | Fixed Blade | - | - | - | - | 310mA | 15W | Wall Mount (Class II) | Europe | 70.9 1.80m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 75mW Max | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GST25B48-P1J MEAN WELL USA Inc. | 79 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | -30°C~70°C | - | - | GST25B (25W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 25W | - | - | - | - | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 48V | - | - | - | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 75mW Max | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DTM300PW190D1 TDK-Lambda Americas Inc. | 2764 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | -30°C~60°C | - | 2016 | DTM300-D (300W) | 8.74Lx4.41W x 1.77 H 222.0mmx112.0mmx45.0mm | Active | Not Applicable | - | - | - | ITE (Commercial), Medical | 300W | - | - | - | - | - | - | CE | Level VI | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 300W | 19V | - | - | - | - | Desktop (Class I) | International | 31.5 0.8m | IEC 320-C14 | DIN, 10 Pin | - | - | 500mW Max | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GST18U07-P1J MEAN WELL USA Inc. | 48 |
| Datasheet | 14 Weeks | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GST18U (18W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 15W | - | - | - | - | - | - | BSMI, CB, cULus, EAC | Level VI | - | - | - | - | - | Positive Center | - | - | Fixed Blade | - | 7.5V | - | - | - | - | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 75mW Max | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GS18B07-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | - | - | 210g | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | - | - | - | 1 | CB, CE, CSA, EN, GS, TUV, UL | 82 % | 7.5V | Fixed | - | 2A | Positive | - | 1.23m | - | - | - | - | - | - | 2A | 15W | - | - | - | - | - | - | - | - | - | - | - | - | 79mm | - | - | ROHS3 Compliant | - | ||
![]() GSM40A07-P1J MEAN WELL USA Inc. | 82 |
| Datasheet | 14 Weeks | Desktop | - | - | 290.000001g | - | 7V | -30°C~70°C | - | - | GSM40A (40W) | 4.92Lx1.97W x 1.24 H 125.0mmx50.0mmx31.5mm | Active | 1 (Unlimited) | - | - | - | Medical | - | - | - | - | - | - | 1 | CB, CE, cURus, TUV | Level V | - | Fixed | - | 5.34A | Positive | Positive Center | 1m | 5.34A | Cord (Sold Separately) | 40W | 7.5V | - | - | 5.34A | 40W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 1A | - | 100mW Max | - | - | - | 30.48mm | - | - | - | ROHS3 Compliant | - | ||
![]() WSU240-0750-R13 Triad Magnetics | 45 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | 0°C~40°C | - | 2016 | WSU | 3.03Lx1.89W x 1.22 H 77.0mmx48.0mmx31.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | - | - | - | - | cETLus | Level VI | - | - | - | - | - | Negative Center | - | - | Fixed Blade | 18W | 24V | - | - | - | - | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 100mW Max | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GS18B09-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | - | - | 210g | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | - | - | - | 1 | CB, CE, CSA, EN, GS, TUV, UL | 83 % | 9V | Fixed | - | 2A | Positive | - | 1.23m | 2A | - | - | - | - | - | 2A | 18W | - | - | - | - | - | 500mA | - | - | - | - | - | 33.02mm | 78.74mm | 53.34mm | - | ROHS3 Compliant | - | ||
![]() AMM150PS15 XP Power | In Stock | - | Datasheet | - | - | - | - | 980g | - | 15V | 0°C~60°C | - | 2009 | AMM150 (150W) | 8.17Lx3.23W x 1.96 H 207.6mmx82.0mmx49.7mm | Obsolete | Not Applicable | - | - | - | Medical | - | 144W | - | - | - | - | 1 | cUL | 85% | - | - | 1.22m | 9.6A | - | - | - | 9.6A | Cord (Sold Separately) | 144W | - | 80V | 264V | 9.6A | 144W | Desktop (Class I) | International | 78 1.98m | IEC 320-C14 | DIN, 4 Pin | - | 15V | - | - | 80V | 264V | 82mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() GS25B05-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | - | - | 210g | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | - | - | - | 1 | CB, CE, CSA, EN, GS, TUV, UL | 74 % | 5V | Fixed | - | 4A | Positive | - | 1.23m | 4A | - | - | - | - | - | 4A | 20W | - | - | - | - | - | 700mA | - | - | - | - | - | 33.02mm | 78.74mm | 53.34mm | - | ROHS3 Compliant | - |