- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Current - Output 1 | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRH70A360-02E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 1 | - | - | + 70 C | - | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRG36A09-26E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, GS, IEC60950-1, UL60950-1 | 9.5 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRG36A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 22.5 mm | 110 mm | 51 mm | ||
![]() TRH70A120-40E01-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A480-12E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | 10.582189 oz | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH50A120-11E11-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A120-48E01-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TR60M36-02E03-LEVEL-V Cincon | In Stock | - | - | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | 12.169517 oz | - | - | Bulk | TR60M | - | Barrel Connector | - | - | 1 Output | - | 87 % | - | - | - | 60 W | - | - | 0 C to + 60 C | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TRH50A480-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A180-40E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH50A190-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TR60M24-35E03-LEVEL-V Cincon | In Stock | - | - | 345.000004 g | Required | EN60601-1, UL60601-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | 12.169517 oz | 24 V | - | - | TR60M | - | Barrel Connector | - | - | 1 Output | - | 87 % | - | - | - | 60 W | - | 2.5 A | 0 C to + 60 C | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
Tiny WHSL | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 30 C | Desktop | - | - | Details | - | - | - | - | TRH100A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 100 W | - | - | - 30 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TR60M19-01E11-LEVEL-V Cincon | In Stock | - | - | - | Required | CE, EN60601-1, IEC60601-1, UL | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | 12.169517 oz | - | - | - | TR60M | - | Barrel Connector | - | - | 1 Output | - | Level V | - | - | - | 60 W | - | - | 0 C to + 60 C | - | - | - | - | - | - | 5.66 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TR60M12-24E11-LEVEL-V Cincon | In Stock | - | - | - | Required | CE, EN60601-1, IEC60601-1, UL | 9.5 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | - | - | TR60M | - | Barrel Connector | - | - | 1 Output | - | Level V | - | - | - | 60 W | - | - | 0 C to + 60 C | - | - | - | - | - | - | 5.66 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TRH50A190-01E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TR60M12-12E01-LEVEL-V Cincon | In Stock | - | - | 345.000004 g | - | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | 12.169517 oz | 12 V | - | Bulk | TR60M | - | Barrel Connector | - | - | 1 Output | - | 85 % | - | - | - | 60 W | - | 5 A | 0 C to + 60 C | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TRH50A150-40E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 9.5 mm | Center Positive | Convection | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.2 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 30 C | Desktop | - | - | Details | - | - | - | - | TRH100A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 100 W | - | - | - 30 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TRH50A240-11E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | 10.582189 oz | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() 57-12D-4000-4 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | - | ITE (Commercial) | 48 W | - | cURus | - | Positive Center | 4A | Cord | - | 12V | - | - | Desktop | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - |