- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Output Voltage-Channel 1
- Input Voltage
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAA15W-050L6 Phihong USA | In Stock | - | Datasheet | 26 Weeks | 4.94oz 140g | 0°C~40°C | 2015 | PSAA15W-L6 (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | CB, CE, cULus | Level VI | 3A | Positive | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 250mW Max | 29.718mm | - | - | RoHS Compliant | ||
![]() SWM12-6-NV-P6R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-9-NV-P5 CUI Inc. | 32 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-9-EV-P6 CUI Inc. | 15 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-24-NH-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-N (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 24V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM12-9-EH-P6R CUI Inc. | 15 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM12-E (12W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 12W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-12-U-P10 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 60W | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | - | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | RoHS Compliant | ||
![]() SDI65-18-U-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-U (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.62A | Positive | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | - | - | RoHS Compliant | ||
![]() SDI65-19-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.684lb 310.26g | 0°C~40°C | 2016 | SDI65-UD (65W) | 4.53Lx2.09W x 1.50 H 115.0mmx53.0mmx38.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 65W | 65W | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | 3.43A | Positive | Positive Center | Cord (Sold Separately) | 19V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 38.1mm | 115.062mm | 53.086mm | RoHS Compliant | ||
![]() SWI6-5.9-E-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.212lb 96.16g | 0°C~40°C | - | SWI6-E (6W) | 2.05Lx1.10W x 2.36 H 52.0mmx28.0mmx60.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 7.1W | 6W | CE | Level VI | 1.2A | Positive | Positive Center | Fixed Blade | 5.9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 59.944mm | - | - | RoHS Compliant | ||
![]() SWM6-5-EV-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-6-EH-P6R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-9-EH-P6 CUI Inc. | 32 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-EV-MUB CUI Inc. | 32 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | USB Micro | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-NV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-6-NH-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 6V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-NV-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-N (6W) | 2.17Lx0.98W x 1.44 H 55.0mmx25.0mmx36.7mm | Active | Not Applicable | - | - | - | Medical | 6W | - | cURus | Level VI | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-12-EV-P6 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 12V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-9-EV-P5R CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | Fixed Blade | 9V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | ||
![]() SWM6-9-EV-I38 CUI Inc. | 32 |
| Datasheet | 19 Weeks | - | 0°C~40°C | - | SWM6-E-USB (6W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 6W | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Fixed Blade | 9V | Wall Mount (Class II) | Europe | - | CEE 7/16 | USB A Receptacle | 75mW Max | - | - | - | RoHS Compliant |