- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Brand | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Current - Output 1 | Product Type | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Isolation Voltage | Load Regulation | Compliance | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRG1512-01-A-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | TRG1512 | Cincon | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | - | 1 | 264 VAC | 90 VAC | Cincon | + 60 C | External | Cincon Electronics Co. LTD | - 20 C | - | Box | Active | - | - | 60950-1 | - | - | -20°C ~ 60°C | - | TRG15 (15W) | 2.84" L x 1.38" W x 2.05" H (72.0mm x 35.0mm x 52.0mm) | Barrel Connector | ITE (Commercial) | 14 W | AC-DC Power Supply | 1 Output | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | Positive Center | 1A | Fixed Blade | 15 W | 13.6V | - | Wall Mount AC Adapters | - 20 C to + 60 C | Wall Mount (Class II) | North America | 70.9" (1.80m) | NEMA 1-15P | - | 75mW (Max) | 4.24 kVDC | - | - | - | Wall Mount AC Adapters | - | 35 mm | 72 mm | 52 mm | ||
![]() 57-9D-1000-4 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | Bag | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 10 W | - | - | cURus | - | Positive Center | 1A | Fixed Blade | - | 9V | - | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | ||
![]() 96PSA-A60W12H4-1 Advantech | In Stock | - | - | - | - | Required | CE, CUL, IEC, UL 60950 | - | - | - | - | - | 4 Pin Rectangular | 1.5 m | 1 | - | - | - | + 40 C | - | - | 0 C | Desktop | - | - | Details | - | - | - | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level VI | - | - | AC | 60 W | - | - | - | 0 C to + 40 C | - | - | - | - | - | - | - | Not Regulated | CE, CUL, IEC, UL 60950 | 100 VAC to 240 VAC | - | Universal | 31.3 mm | 110 mm | 62 mm | ||
![]() TR100M180-11E13-LVL-V Cincon | In Stock | - | - | - | - | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Desktop | - | - | Details | - | - | 1.069 lbs | - | - | Bulk | TR100M | - | Barrel Connector | - | - | - | 1 Output | - | 88 % | - | - | - | 100 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4 kVAC | Regulated | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 37 mm | 142 mm | 58 mm | ||
![]() DTE250-16SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 6 Pin Rectangular | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() DTE200-24SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 4 Pin DIN Plug | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.349 lbs | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | Level V | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | Universal | 44 mm | 170 mm | 85 mm | ||
![]() DTA24-05SX-W-C2-II ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level V | - | - | - | 24 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | Universal | 35 mm | 80 mm | 50 mm | ||
![]() DTE250-36SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 6 Pin Rectangular | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() DTE250-19SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 6 Pin Rectangular | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() DTE250-48SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 6 Pin Rectangular | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | - | - | Rectangular Connector | - | - | - | 1 Output | - | Level V | - | - | - | 250 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | 90 VAC to 264 VAC | - | Universal | 60 mm | 188.5 mm | 104.5 mm | ||
![]() MTE250-19SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() MTE200-36SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 4 Pin DIN Plug | 1 m | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | EN60601-1 | - | DIN Connector | - | - | - | 1 Output | - | Level V | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | Not Regulated | - | 90 VAC to 264 VAC | - | - | 60 mm | 188 mm | 104.5 mm | ||
![]() MTE200-48SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | 4 Pin DIN Plug | 1 m | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | 2.205 lbs | - | - | - | EN60601-1 | - | DIN Connector | - | - | - | 1 Output | - | Level V | - | - | - | 200 W | - | - | - | - | - | - | - | - | - | - | - | Not Regulated | - | 90 VAC to 264 VAC | - | - | 60 mm | 188 mm | 104.5 mm | ||
![]() MDD100-24SX-F-W ETA-USA | In Stock | - | - | - | - | Required | EN60601-1 | - | - | - | - | - | 4 Pin DIN Plug | 1 m | - | - | - | - | - | - | - | - | Desktop | - | - | N | - | - | - | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | Regulated | EN60601-1 | 90 VAC to 264 VAC | - | Universal | 38.5 mm | 170 mm | 64 mm | ||
![]() MTE250-48SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | ||
![]() TR100M200-12E13-LVL-V Cincon | In Stock | - | - | 484.890244 g | - | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Desktop | - | - | Details | - | - | 1.069 lbs | 20 V | - | - | TR100M | - | Barrel Connector | - | - | - | 1 Output | - | 88 % | - | - | - | 100 W | - | 5 A | - | - 20 C to + 60 C | - | - | - | - | - | - | 4 kVAC | Regulated | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TR100M150-01E12-LVL-V Cincon | In Stock | - | - | 484.890244 g | - | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.5 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Desktop | - | - | Details | - | - | 1.069 lbs | 15 V | - | - | TR100M | - | Barrel Connector | - | - | - | 1 Output | - | 88 % | - | - | - | 100 W | - | 6.67 A | - | - 20 C to + 60 C | - | - | - | - | - | - | 4 kVAC | Regulated | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TR100M240-12E13-LVL-V Cincon | In Stock | - | - | - | - | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Desktop | - | - | Details | - | - | 1.069 lbs | - | - | Bulk | TR100M | - | Barrel Connector | - | - | - | 1 Output | - | 89 % | - | - | - | 100 W | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | 4 kVAC | Regulated | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TR100M150-12E12-LVL-V Cincon | In Stock | - | - | 484.890244 g | - | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.5 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | - 20 C | Desktop | - | - | Details | - | - | 1.069 lbs | 15 V | - | - | TR100M | - | Barrel Connector | - | - | - | 1 Output | - | 88 % | - | - | - | 100 W | - | 6.67 A | - | - 20 C to + 60 C | - | - | - | - | - | - | 4 kVAC | Regulated | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 37 mm | 142 mm | 58 mm | ||
![]() MTE250-36SX-F-W-C2 ETA-USA | In Stock | - | - | - | C2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | - | EN60601-1 | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm |