- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Output Voltage-Channel 1
- Input Voltage
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Voltage - Rated DC | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Type | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Voltage - Output | Current - Output 1 | Nominal Input Voltage | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC12R-120-R-C2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.165lb 74.84g | - | - | 0°C~40°C | - | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | - | 12W | - | CE, C-tick, cULus | Level V | - | - | 1A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 12V | - | - | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | OCP, SCP | 32.258mm | - | - | RoHS Compliant | ||
![]() PSA15R-090PV-R-C3 Phihong USA | In Stock | - | Datasheet | - | - | 0.333lb 151.05g | - | - | 0°C~40°C | Bulk | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | - | 15W | - | CE, C-Tick, cULus, GS | Level V | - | - | 1.67A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 9V | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | - | 300mW Max | - | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAC30U-050-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | - | 30W | - | CE, cULus | Level V | - | - | 4A | Negative | Negative Center | - | - | Cord (Sold Separately) | 5V | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-050-R-CNR4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | - | 30W | - | CE, cULus | Level V | - | - | 4A | Negative | Negative Center | - | - | Cord (Sold Separately) | 5V | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | - | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-240-R-CN5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | CE, cULus | Level V | - | - | 1.25A | Negative | Negative Center | - | - | Cord (Sold Separately) | 24V | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | - | 300mW Max | - | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-560-R-CNR4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | - | 30W | - | CE, cULus | Level V | - | - | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | 56V | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | - | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-560-R-C4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | - | 30W | - | CE, cULus | Level V | - | - | 540mA | Positive | Positive Center | - | - | Cord (Sold Separately) | 56V | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | - | 300mW Max | - | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSA05F-050Q Phihong USA | In Stock | - | Datasheet | - | Wall | 0.18lb 81.65g | - | - | 0°C~40°C | - | 2011 | PSA05F (5W) | 2.36Lx1.85W x 0.59 H 60.0mmx47.0mmx15.0mm | Obsolete | Not Applicable | Receptacle, USB | - | - | ITE (Commercial) | 5W | - | 5W | - | CE, C-tick, cULus | Level V | - | - | 1A | - | - | - | - | Fixed Blade, Multi-Blade (Sold Separately) | 5V | - | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P, Multi-Blade (Sold Separately) | USB A Receptacle | - | 30mW Max | - | 14.986mm | - | - | RoHS Compliant | ||
![]() PSA15A-050P Phihong USA | In Stock | - | Datasheet | - | Wall | 0.32lb 145.15g | - | - | 0°C~40°C | - | 2011 | PSA15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | - | 15W | - | cULus | Level IV | - | - | 3A | Positive | Positive Center | - | - | Fixed Blade | 5V | - | - | - | Wall Mount (Class II) | North America | 72.83 1.85m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 500mW Max | - | 33.274mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSA12A-120 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.187lb 84.82g | - | - | 0°C~40°C | - | 2012 | PSA12 (12W) | 2.81Lx1.33W x 1.81 H 71.5mmx33.8mmx46.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 12W | - | 12W | - | CE, cULus, TUVgs | Level V | - | - | 1A | Positive | Positive Center | - | - | Fixed Blade | 12V | - | - | - | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | 300mW Max | - | 45.974mm | - | - | RoHS Compliant | ||
![]() PSA05R-050 Phihong USA | In Stock | - | Datasheet | - | - | 0.265lb 120.2g | - | 5V | 0°C~40°C | - | 2012 | PSA05R (5W) | 2.82Lx1.77W x 1.22 H 71.7mmx45.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 5V | 5W | 1 | cULus | Level IV | - | - | 1A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 1A | 264V | - | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 500mW Max | - | 30.988mm | - | - | Non-RoHS Compliant | ||
![]() PSM11R-090 Phihong USA | In Stock | - | Datasheet | - | - | 0.282lb 127.91g | - | 9V | 0°C~50°C | - | 2004 | PSM11R (10W) | 2.82Lx1.77W x 1.22 H 71.7mmx45.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 9.9W | 9V | 10W | 1 | CE, C-Tick, cULus, GS | Level V | - | - | 1.1A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 1.12A | 264V | - | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 300mW Max | - | 29.718mm | - | - | RoHS Compliant | ||
![]() PSA40W-190 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.276lb 125.19g | - | - | 0°C~40°C | - | 2012 | PSA40W (40W) | 3.54Lx1.38W x 1.06 H 90.0mmx35.0mmx27.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 40W | - | 40W | - | CE, cULus, TUVgs | Level V | - | - | 2.1A | Positive | Positive Center | - | - | Cord (Sold Separately) | 19V | - | - | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | 26.924mm | - | - | RoHS Compliant | ||
![]() PSAA15W-480V Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | - | - | 0°C~40°C | - | 2012 | PSAA15W-V (15W) | 3.20Lx1.97W x 1.17 H 81.2mmx50.0mmx29.8mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | - | 15W | 1 | CE, cULus | Level V | - | - | 310mA | Positive | Positive Center | 1.8m | - | Cord (Sold Separately) | 48V | - | - | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 300mW Max | - | 29.718mm | - | - | RoHS Compliant | ||
![]() MWA080024A-12A Inventus Power | In Stock | - | Datasheet | 28 Weeks | - | 1.1lbs 499g | - | - | 0°C~60°C | - | 2016 | MWA080 (80W) | 5.19Lx3.07W x 1.34 H 132.0mmx78.0mmx34.0mm | Obsolete | Not Applicable | - | - | - | Medical | 79W | - | - | - | CB, CE, cTUVus | Level V | - | - | - | - | - | - | - | Cord (Sold Separately) | 24V | - | - | - | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | - | 500mW Max | - | - | - | - | Non-RoHS Compliant | ||
![]() PSAA18U-090 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.309lb 140.16g | - | - | 0°C~40°C | - | 2011 | PSAA18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | - | 18W | 1 | CE, cULus | Level V | - | - | 2A | Positive | Positive Center | 1.5m | - | Cord (Sold Separately) | 9V | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 300mW Max | - | 33.528mm | 103.124mm | 49.022mm | RoHS Compliant | ||
![]() PSAC05R-050L6B Phihong USA | 2660 |
| Datasheet | 26 Weeks | - | 0.265lb 120.2g | - | - | 0°C~40°C | - | 2012 | PSAC05R-L6 (5W) | 2.82Lx1.77W x 1.17 H 71.7mmx45.0mmx29.8mm | Active | Not Applicable | USB | 40°C | 0°C | ITE (Commercial) | 5W | - | 5W | - | CB, CE, cULus, TUVgs | Level VI, CoC Tier 2 | - | - | 1A | - | - | - | - | Multi-Blade (Sold Separately) | 5V | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | USB Mini | - | 30mW Max | - | 29.718mm | 71.628mm | 44.958mm | RoHS Compliant | ||
![]() DPS-180AB-21 D Delta Electronics | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 0°C~40°C | - | 2016 | - | 6.69Lx3.35W x 1.57 H 170.0mmx85.0mmx40.0mm | Discontinued | Not Applicable | - | - | - | ITE (Commercial) | 180W | - | - | - | CB, CCC, CE, cULus, GS, KC PSE | Level VI | - | - | - | - | - | - | - | Cord (Sold Separately) | 24V | - | - | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() GS18B05-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | 210g | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | 1 | CB, CE, CSA, EN, GS, TUV, UL | 79.5 % | 5V | Fixed | 3A | Positive | - | 1.23m | 3A | - | - | 3A | - | 15W | - | - | - | - | - | 500mA | - | - | 33.02mm | 78.74mm | 53.34mm | ROHS3 Compliant | ||
![]() SGA25U07-P1J MEAN WELL USA Inc. | 110 |
| Datasheet | 19 Weeks | - | - | Commercial grade | - | -20°C~60°C | - | - | SGA25U (25W) | 2.97Lx1.26W x 1.87 H 75.5mmx32.0mmx47.5mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 22W | - | - | - | CB, cULus | Level VI | - | - | - | - | Positive Center | - | - | Fixed Blade | 7.5V | - | - | - | Wall Mount (Class II) | North America | 39.4 1.00m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | ROHS3 Compliant |