- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Output Voltage-Channel 1
- Input Voltage
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA18-150MP-M Artesyn Embedded Power | In Stock | - | Datasheet | 18 Weeks | 0.25lb 113.4g | - | 0°C~40°C | 2011 | DA18-M (18W) | 2.36Lx1.10W x 1.99 H 60.0mmx28.0mmx50.6mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 18W | 18W | - | 1 | CB, CE | Level V | - | - | Positive Center | 1.2A | Multi-Blade (Sold Separately) | 18W | 15V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DT70PW135P TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | 0°C~40°C | - | DT70 (70W) | 6.06Lx3.35W x 2.09 H 154.0mmx85.0mmx53.0mm | Not For New Designs | Not Applicable | - | 40°C | 0°C | ITE (Commercial) | 70W | - | - | 1 | - | 75% | 5.2A | - | - | - | Cord (Sold Separately) | - | 13.5V | 70W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | RoHS Compliant | ||
![]() SWM12-9-NV-P6 CUI Inc. | 30 |
| Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | - | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | - | Fixed Blade | - | 9V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() SGA60U15-P1J MEAN WELL USA Inc. | 70 |
| Datasheet | 17 Weeks | - | - | -20°C~50°C | - | SGA60U (60W) | 3.68Lx1.38W x 2.03 H 93.5mmx35.0mmx51.5mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 60W | - | - | - | CB, cULus | Level VI | - | - | Positive Center | - | Fixed Blade | - | 15V | - | Wall Mount (Class II) | North America | 39.4 1.00m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 150mW Max | - | - | - | ROHS3 Compliant | ||
![]() PSC15R-050-RPK Phihong USA | In Stock | - | Datasheet | - | 0.333lb 151.05g | - | 0°C~40°C | 2016 | PSC15R (15W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Active | 1 (Unlimited) | Plug | - | - | ITE (Commercial) | 15W | - | 15W | - | CB, CE, cULus | Level VI | 3A | Positive | Positive Center | - | Fixed Blade, Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | United Kingdom | 59 1.50m | GB 1002, Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 100mW Max | 33.02mm | - | - | RoHS Compliant | ||
![]() SMI36-24-K-ST CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | - | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | - | Multi-Blade (Sold Separately) | - | 24V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Sold Separately) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | ||
![]() TRG36A24-11E03 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 0.419lb 190.06g | - | -20°C~60°C | - | TRG36 (36W) | 4.37Lx2.01W x 0.89 H 111.0mmx51.0mmx22.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | - | - | - | ROHS3 Compliant | ||
![]() ETMA240460UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 14 Weeks | 1.4lbs 635g | - | 0°C~40°C | 2015 | ETMA-U (110W) | 6.69Lx2.55W x 1.52 H 170.0mmx64.8mmx38.5mm | Not For New Designs | Not Applicable | Power | - | - | Medical | 110W | - | 110W | - | CB, CE, cURus | Level V | 4.6A | - | - | - | Cord | - | 24V | - | Desktop (Class I) | North America | 41.34 1.05m | IEC 320-C14 | Power DIN, 4 Pin | 300mW Max | 38.608mm | - | - | RoHS Compliant | ||
![]() SDI150-24-U-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 150W | - | - | - | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | - | - | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | - | - | - | RoHS Compliant | ||
![]() ETMA360555UC-P51-WP CUI Inc. | In Stock | - | Datasheet | 14 Weeks | 2.4lbs 1.1kg | - | 0°C~50°C | 2015 | ETMA-U (200W) | 7.42Lx4.11W x 2.36 H 188.5mmx104.5mmx60.0mm | Not For New Designs | Not Applicable | Power | 50°C | 0°C | Medical | 200W | - | 200W | - | CB, CE, cURus | Level V | 5.55A | - | - | - | Cord | - | 36V | - | Desktop (Class I) | North America | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 59.944mm | 188.468mm | 104.394mm | RoHS Compliant | ||
![]() SWI24-15-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.327lb 148.32g | - | 0°C~40°C | 2016 | SWI24-E (24W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | - | 24W | - | CE | Level VI, CoC Tier 2 | 1.6A | Positive | Positive Center | - | Fixed Blade | - | 15V | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | ||
![]() SMI36-48-V-ST CUI Inc. | 14 |
| Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SMI36 (36W) | 3.09Lx1.39W x 2.60 H 78.5mmx35.3mmx66.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 36W | - | - | - | CCC, CE, cULus, PSE | Level VI, CoC Tier 2 | - | - | - | - | Multi-Blade (Included) | - | 48V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Included) | Stripped, Tinned Wire Leads | 100mW Max | - | - | - | RoHS Compliant | ||
![]() TRG36A12-11E03 VI Cincon Electronics Co. LTD | In Stock | - | Datasheet | 8 Weeks | 0.419lb 190.06g | - | -20°C~60°C | - | TRG36 (36W) | 4.37Lx2.01W x 0.89 H 111.0mmx51.0mmx22.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | Positive Center | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | - | - | - | ROHS3 Compliant | ||
![]() SWM12-24-NV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM12-N (12W) | 2.11Lx1.62W x 1.11 H 53.5mmx41.2mmx28.2mm | Active | Not Applicable | - | - | - | Medical | 12W | - | - | - | cURus | Level VI, CoC Tier 2 | - | - | Positive Center | - | Fixed Blade | - | 24V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | 1.088622kg | 250W | - | 2013 | - | - | Active | - | Rectangular | 50°C | 0°C | - | - | - | - | - | CE, NEMKO, cURus | - | 6.94A | - | - | - | - | - | 36V | - | - | - | 800.1mm | - | - | - | 59.944mm | 188.468mm | 104.394mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | 1.088622kg | 250W | - | 2013 | - | - | - | - | Rectangular | 50°C | 0°C | - | - | - | - | - | CE, NEMKO, cURus | - | 13.16A | - | - | - | - | - | 19V | - | - | - | 800.1mm | - | - | - | 59.944mm | 188.468mm | 104.394mm | RoHS Compliant | ||
![]() SDI150-48-U-P51 CUI Inc. | 915 |
| Datasheet | 15 Weeks | - | - | -30°C~65°C | - | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 150W | - | - | - | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | - | - | - | Cord (Sold Separately) | - | 48V | - | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | - | - | - | RoHS Compliant | ||
![]() DT200Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | 1.088622kg | 200W | - | 2014 | - | - | - | - | Rectangular | 60°C | -20°C | - | - | - | - | - | - | 87 % | 15A | - | - | - | - | - | 12V | - | - | - | 1.8288m | - | - | - | 52.07mm | 210.058mm | 103.124mm | RoHS Compliant | ||
![]() DT040Z-17 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 40W | - | 2013 | - | - | - | - | - | 60°C | -20°C | - | - | - | - | - | - | - | 4.5A | Positive | - | - | - | - | 9V | - | - | - | 1.8288m | - | - | - | 37.084mm | 119.888mm | 58.166mm | RoHS Compliant | ||
![]() DT150Z-14 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | 150W | - | 2014 | - | - | - | - | Rectangular | 60°C | -20°C | - | - | - | - | - | - | 87 % | 3A | - | - | - | - | - | 48V | - | - | - | 1.8288m | - | - | - | 52.07mm | 180.086mm | 99.06mm | RoHS Compliant |