- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Output Voltage-Channel 1
- Input Voltage
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Current Rating | Frequency | Voltage - Rated AC | Number of Outputs | Approval Agency | Efficiency | Output Type | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMI6-12-K-P5 CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0.212lb 96.16g | - | - | 0°C~40°C | 2016 | SMI6 (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | - | 6W | - | - | - | - | CCC, CE, cULus, GS, PSE, RCM | Level VI, CoC Tier 2 | - | 500mA | Positive | Positive Center | - | Multi-Blade (Sold Separately) | - | 12V | - | - | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | - | ||
![]() WDU9-100 Triad Magnetics | 66 |
| Datasheet | 13 Weeks | Plug-In, Wall | 120 | 163.293253g | - | 9V | -10°C~40°C | 2007 | WDU | 2.36Lx1.69W x 1.54 H 60.0mmx43.0mmx39.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 0.9W | 2.3W | - | 100mA | 60Hz | 120V | 1 | cUL, UL | - | Fixed | 100mA | Positive | Positive Center | 100mA | Fixed Blade | 900mW | - | 100mA | 900mW | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 55.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() QAWA-30-5-US01 Qualtek | 170 |
| - | 19 Weeks | - | - | - | Commercial grade | - | 0°C~40°C | 2015 | QAWA-30 (30W) | 3.11Lx1.34W x 2.91 H 79.0mmx34.0mmx74.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 25W | - | - | - | - | - | - | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE, RCM | Level VI | - | - | - | Positive Center | - | Fixed Blade | 30W | 5V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() SGA12U05-USB MEAN WELL USA Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | - | -20°C~60°C | - | SGA12U (12W) | 2.45Lx1.08W x 1.56 H 62.2mmx27.4mmx39.5mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 12W | - | - | - | - | - | - | CB, cURus | Level VI | - | - | - | - | - | Fixed Blade | - | 5V | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | 75mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() SDI90-48-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | - | 90W | - | - | - | - | CE, cULus, FCC, GS, PSE | Level VI | - | 1.88A | Positive | Positive Center | - | Cord (Sold Separately) | - | 48V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SDI90-19-UC-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | - | 90W | - | - | - | - | CE, cULus, FCC, GS, PSE | Level VI | - | 4.74A | Positive | Positive Center | - | Cord | - | 19V | - | - | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SDI90-48-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 1.1lbs 499g | - | - | 0°C~40°C | 2016 | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 90W | - | 90W | - | - | - | - | CE, cULus, FCC, GS, PSE | Level VI | - | 1.88A | Positive | Positive Center | - | Cord | - | 48V | - | - | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | 36.068mm | 150.876mm | 64.008mm | RoHS Compliant | - | ||
![]() SWI5-12-N-P5 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | 0.177lb 80.29g | - | - | 0°C~40°C | 2017 | SWI5-N (5W) | 0.89Lx1.42W x 1.88 H 22.6mmx36.0mmx47.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 6W | - | - | - | - | - | - | cULus, PSE | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | Fixed Blade | - | 12V | - | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SGA18U12-P1J MEAN WELL USA Inc. | In Stock | - | - | 17 Weeks | - | - | - | Commercial grade | - | -20°C~60°C | - | SGA18U (18W) | 2.97Lx1.26W x 1.87 H 75.5mmx32.0mmx47.5mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 18W | - | - | - | - | - | - | CB, cULus | Level VI | - | - | - | Positive Center | - | Fixed Blade | - | 12V | - | - | Wall Mount (Class II) | North America | 39.4 1.00m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 75mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() SDI18-12-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.319lb 144.7g | - | - | 0°C~40°C | 2015 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | - | 18W | - | - | - | - | CE, cULus, GS, PSE | Level VI, CoC Tier 2 | - | 1.6A | Positive | Positive Center | - | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | Lead Free | ||
![]() VET18US150C2-JA XP Power | In Stock | - | Datasheet | 18 Weeks | - | - | 0.302lb 136.98g | - | - | 0°C~60°C | - | VET18 (18W) | 4.20Lx1.71W x 1.20 H 107.0mmx43.5mmx31.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | CB | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | Cord (Sold Separately) | 18W | 15V | - | - | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 75mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() VES150PS15 XP Power | 83 |
| Datasheet | 43 Weeks | - | - | - | - | - | -10°C~60°C | 2017 | VES150 (150W) | 6.66Lx2.79W x 1.56 H 169.2mmx70.9mmx39.6mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | CB, CCC, TUV, UL | Level VI, CoC Tier 2 | - | - | - | - | - | Cord (Sold Separately) | 150W | 15V | - | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() 76000788 Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | -35°C~74°C | 2017 | - | 3.82Lx2.24W x 1.34 H 97.0mmx57.0mmx34.0mm | Obsolete | 1 (Unlimited) | - | - | - | - | 12W | - | - | - | - | - | - | CE, cUL, UL | - | - | - | - | - | - | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() SWI25-5-E-P5 CUI Inc. | 30 | - | Datasheet | 15 Weeks | - | - | - | - | - | -20°C~40°C | - | SWI25-E (25.2W) | 2.80Lx1.30W x 1.91 H 71.0mmx33.0mmx48.4mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | - | - | - | - | CE, GS, TUV | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | Fixed Blade | - | 5V | - | - | Wall Mount (Class II) | Europe | 48 1.22m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SGA12U24-P1J MEAN WELL USA Inc. | 109 |
| - | 19 Weeks | - | - | - | - | - | -20°C~60°C | - | SGA12U (12W) | 2.45Lx1.08W x 1.79 H 62.2mmx27.4mmx45.5mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 12W | - | - | - | - | - | - | CB, cURus | Level VI | - | - | - | Positive Center | - | Fixed Blade | - | 24V | - | - | Wall Mount (Class II) | North America | 70.9 1.80m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 75mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() IPD5012-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 0.441lb 200.03g | - | - | 0°C~60°C | 2016 | IPD50 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 51W | - | - | - | - | - | - | CE, cTUVus | Level VI | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() IPD3019-760S Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 0.35lb 160g | - | - | 0°C~60°C | 2016 | IPD30 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | - | - | - | - | - | - | - | CE, cTUVus | Level VI | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 19V | - | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() FWA020024B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 0.3lb 136.08g | - | - | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | - | - | - | - | CB, CE, cTUVus | Level VI | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 24V | - | - | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM30-24-EV-P5 CUI Inc. | 30 |
| Datasheet | 19 Weeks | - | - | - | - | - | 0°C~40°C | - | SWM30-E (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 36W | - | - | - | - | - | - | CE, TUV | Level VI, CoC Tier 2 | - | - | - | Positive Center | - | Fixed Blade | - | 24V | - | - | Wall Mount (Class II) | Europe | 47.2 1.20m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | - | - | - | RoHS Compliant | - | ||
![]() SMI18-5-V-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0.375lb 170.1g | - | - | 0°C~40°C | 2016 | SMI18 (18W) | 2.95Lx1.38W x 2.58 H 75.0mmx35.0mmx65.6mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | - | 18W | - | - | - | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | - | 3A | Positive | Positive Center | - | Multi-Blade (Included) | - | 5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 65.532mm | - | - | RoHS Compliant | - |