- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Plug included/required | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Standard Number | Operating Temperature | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSP120-AHAN3 SPTECH | In Stock | - | - | - | - | FSP120 | - | - | - | - | - | - | FSP Technology Inc. | - | - | Box | Active | - | - | 60950-1; 62368-1 | 0°C ~ 70°C | FSP120-AHAN3 (120W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | - | ITE (Commercial) | 120 W | - | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | Positive Center | 10A | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 59 (1.50m) | IEC 320-C6 | Power DIN, 4 Pin | 500mW (Max) | - | - | - | - | - | - | ||
![]() FSP150-AAAN3 SPTECH | In Stock | - | - | - | - | FSP150 | - | - | - | - | - | - | FSP Technology Inc. | - | - | Box | Active | - | - | 60950-1; 62368-1 | 0°C ~ 70°C | FSP150-AAAN3 (150W) | 5.96 L x 2.98 W x 1.00 H (151.3mm x 75.6mm x 25.4mm) | - | ITE (Commercial) | 150 W | - | CB, CE, CCC, cULus, FCC, GS, TUV, VCCI | Level VI, CoC Tier 2 | - | 6.25A | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 70.9 (1.80m) | IEC 320-C14 | Power DIN, 4 Pin | 150mW (Max) | - | - | - | - | - | - | ||
![]() TR36M050-36E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.2 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-35E01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-49E12-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-48G02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-36E13-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-36E11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-49G01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-49E12-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-35E02-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 1.7 mm Barrel Plug (1.7x4) | 1.2 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-39E03-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-02G11-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-01E01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-02G01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-48E13-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-12G01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-40G01-LEVEL-VI Cincon | In Stock | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-39G01-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9 mm | Center Positive | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-49E02-LEVEL-VI Cincon | In Stock | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.2 m | 1 | + 60 C | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm |