- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Inlet Type | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Shipping Restrictions | Unit Weight | Series | Connector Type | Number of Outputs | Efficiency | Output Power | Operating Temperature Range | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR36M480-36G11-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | - | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-11E11-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | - | Details | This product may require additional documentation to export from the United States. | - | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-11E02-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | - | Details | - | 5.291094 oz | TR36M | Barrel Connector | 1 Output | Level VI | 36 W | - 20 C to + 60 C | Regulated | PSE | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | Universal | 22.5 mm | 100 mm | 45 mm | ||
![]() SDM50-12-UD-P5 CUI Inc. | 62 |
| - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5x9.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00333R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | 2xMOPP | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-18-UD-P5R CUI Inc. | 13 |
| - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00342R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 57 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-12-UW-P5R CUI Inc. | 13 |
| - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle Locking (2.1x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00406R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-18-U-P6R CUI Inc. | In Stock | - | - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00392R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 57 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-15-UW-P5 CUI Inc. | In Stock | - | - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5x9.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00409R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-24-UW-P5 CUI Inc. | 13 |
| - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5x9.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00417R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-24-UDW-P5 CUI Inc. | 13 |
| - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5x9.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00369R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-18-UW-P5R CUI Inc. | In Stock | - | - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle Locking (2.1x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00414R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 57 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-12-UW-P6R CUI Inc. | In Stock | - | - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00408R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-18-UD-P6R CUI Inc. | 22 |
| - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00344R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 57 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-24-U-P5 CUI Inc. | 113 |
| - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5x9.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00393R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | 2xMOPP | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-12-UDW-P6R CUI Inc. | 13 |
| - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00360R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-15-UW-P6R CUI Inc. | 13 |
| - | IEC320/C14 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00412R | - | - | - | SDM50-U | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-18-UDW-P6R CUI Inc. | In Stock | - | - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00368R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 57 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-48-UDW-P5 CUI Inc. | In Stock | - | - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.1 mm Barrel Plug (2.1x5.5x9.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00373R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-15-UD-P6R CUI Inc. | In Stock | - | - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00340R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm | ||
![]() SDM50-15-UDW-P6R CUI Inc. | In Stock | - | - | IEC320/C8 | - | UL/cUL, TUV | 9.5 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.2 m | 35 | + 40 C | 0 C | Desktop | 036-00364R | - | - | - | SDM50-UD | Barrel Connector | 1 Output | Level VI | 50 W | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 113 mm | 49 mm |