- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC18U-480(P) Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.364lb 165.11g | 0°C~40°C | 2011 | PSC18U (18W) | 4.06Lx1.93W x 1.32 H 103.0mmx49.0mmx33.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 20W | - | - | CE, cULus, TUVgs | Level V | - | 380mA | Positive | Positive Center | - | - | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.528mm | 103.124mm | 49.022mm | RoHS Compliant | ||
![]() PSA120U-560 Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | 0°C~40°C | 2012 | PSA120U (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 120W | 120W | - | - | cULus | Level IV | - | 2.14A | Positive | Positive Center | - | - | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | 42.926mm | - | - | RoHS Compliant | ||
![]() PSA15R-480PV Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.333lb 151.05g | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | 15W | 33.25mm | 1 | CE, C-Tick, cULus, GS | Level V | - | 313mA | Positive | Positive Center | 1.5m | 313mA | Multi-Blade (Sold Separately) | 48V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.274mm | - | - | RoHS Compliant | ||
![]() PSAA20R-033-R-CN2 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | - | Negative Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-CN3 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | - | Negative Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-C4 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 9.9W | 10W | - | - | CE, cULus | Level V | - | 3A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSAC30U-560-R-CN4 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | - | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAA20R-120-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 20W | 20W | - | - | CE, cULus | Level V | - | 1.67A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 30.988mm | - | - | RoHS Compliant | ||
![]() FWC1824-760F Inventus Power | In Stock | - | Datasheet | - | - | 0.45lb 204.12g | 0°C~60°C | 2011 | FWC18 (18W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 19W | - | - | - | CB, CE, cTUVus, UL | Level V | - | - | - | Positive Center | - | - | Cord | 24V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | ||
![]() EMSA090067K-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2012 | EMSA (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | - | CCC, CE, cULus, GS, PSE | Level V | - | 670mA | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 9V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | ||
![]() PSAC30U-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2010 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | 1 | CE, cULus | Level V | - | 1.25A | Positive | Positive Center | 1.5m | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAA30R-120-R-CNR3 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | - | 2.5A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | 12V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() PSAA30R-560-R-CR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level VI | - | 540mA | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | 56V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | ||
![]() SDI120-19-U2-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 120W | - | - | - | CE, cULus, GS, PSE | Level VI | - | - | - | - | - | - | Cord | 19V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | - | - | - | RoHS Compliant | ||
![]() PSAA20R-033-R-CR3 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() PSAA20R-033-R-CR2 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | CE, cULus | Level V | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | 3.3V | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() EPSA060100U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 63.049339g | - | 2015 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | 6W | - | - | CE | - | 6V | 1A | Positive | - | - | - | - | - | - | - | 1.52908m | - | - | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | ||
![]() PSAC30U-240-R-CR5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | - | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | ||
![]() PSAC30U-560-R-CN2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | - | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant |