- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Frequency | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Type | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAC30U-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2010 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | - | 30W | - | - | 1 | CE, cULus | Level V | - | - | 1.25A | Positive | Positive Center | 1.5m | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | - | ||
![]() PSAA30R-120-R-CNR3 Phihong USA | 30 |
| Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | CE, cULus | Level VI | - | - | 2.5A | Negative | Negative Center | - | - | Multi-Blade (Sold Separately) | - | 12V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | - | ||
![]() PSAA30R-560-R-CR1 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.331lb 150.14g | - | 0°C~40°C | 2012 | PSAA30R (30W) | 3.26Lx2.17W x 1.54 H 82.7mmx55.0mmx39.1mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | CE, cULus | Level VI | - | - | 540mA | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 56V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 39.116mm | - | - | RoHS Compliant | - | ||
![]() SDI120-19-U2-P51 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | 0°C~40°C | 2016 | SDI120-U (120W) | 6.62Lx2.60W x 1.54 H 168.1mmx66.0mmx39.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 120W | - | - | - | - | - | CE, cULus, GS, PSE | Level VI | - | - | - | - | - | - | - | Cord | - | 19V | - | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Power DIN, 4 Pin | 210mW Max | - | - | - | RoHS Compliant | - | ||
![]() PSAA20R-033-R-CR3 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | - | - | CE, cULus | Level V | - | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | - | ||
![]() PSAA20R-033-R-CR2 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | - | - | CE, cULus | Level V | - | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | - | ||
![]() EPSA060100U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 63.049339g | - | - | 2015 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | - | 6W | - | - | - | CE | - | 6V | - | 1A | Positive | - | - | - | - | - | - | - | - | - | 1.52908m | - | - | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | - | ||
![]() PSAC30U-240-R-CR5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | CE, cULus | Level V | - | - | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | - | ||
![]() PSAC30U-560-R-CN2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | CE, cULus | Level V | - | - | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | - | ||
![]() PSAC30U-560-R-CR5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | CE, cULus | Level VI | - | - | 540mA | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | - | ||
![]() PSAA20R-033-R-C5 Phihong USA | In Stock | - | Datasheet | - | - | 0.375lb 170.1g | - | 0°C~40°C | 2012 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 9.9W | - | - | - | - | - | CE, cULus | Level V | - | - | - | - | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 3.3V | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | - | - | - | Non-RoHS Compliant | - | ||
![]() PSC75U-560 Phihong USA | In Stock | - | Datasheet | 16 Weeks | Desktop | 1lb 453.59g | - | 0°C~40°C | 2011 | PSC75U (75W) | 5.93Lx2.78W x 1.54 H 150.5mmx70.5mmx39.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 75W | - | 75W | - | - | 1 | CE, cULus | Level VI | - | - | 1.34A | Positive | Positive Center | 1.18m | - | Cord (Sold Separately) | - | 56V | - | Desktop (Class I) | International | 46.46 1.18m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 39.116mm | 150.622mm | 70.612mm | RoHS Compliant | - | ||
![]() PSC12A-050 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.165lb 74.84g | - | 0°C~40°C | 2011 | PSC12 (10W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 10W | - | 10W | - | - | - | cULus | Level V | - | - | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 49.022mm | - | - | RoHS Compliant | - | ||
![]() PSC12A-090 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.165lb 74.84g | - | 0°C~40°C | 2011 | PSC12 (10W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 10W | - | 10W | - | - | - | cULus | Level V | - | - | 1.11A | Positive | Positive Center | - | - | Fixed Blade | - | 9V | - | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 49.022mm | - | - | RoHS Compliant | - | ||
![]() PSC30U-120 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | - | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | - | 30W | - | - | - | cULus | Level IV | - | - | 2.5A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 12V | - | Desktop (Class I) | International | 72.83 1.85m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 31.496mm | - | - | RoHS Compliant | - | ||
![]() PSA24E-120(P) Phihong USA | In Stock | - | Datasheet | 16 Weeks | Wall | 0.364lb 165.11g | - | 0°C~40°C | 2011 | PSA24E (24W) | 3.29Lx1.38W x 2.11 H 83.5mmx35.0mmx53.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | - | 24W | - | - | - | cULus | Level V | - | - | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 53.594mm | - | - | RoHS Compliant | - | ||
![]() PSA15R-050PV Phihong USA | In Stock | - | Datasheet | - | Wall | 0.333lb 151.05g | - | 0°C~40°C | 2011 | PSA15R (15W) | 2.82Lx1.97W x 1.31 H 71.7mmx50.0mmx33.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 15W | - | 15W | 33.25mm | - | 1 | CE, cULus, TUVgs | Level V | - | - | 3A | Positive | Positive Center | 1.5m | 3A | Multi-Blade (Sold Separately) | - | 5V | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 33.274mm | - | - | RoHS Compliant | - | ||
![]() DT60PW120P TDK-Lambda Americas Inc. | In Stock | - | Datasheet | - | - | 63.000011g | - | 0°C~40°C | 2011 | DT60 (60W) | 5.12Lx2.72W x 1.57 H 130.0mmx69.1mmx39.9mm | Not For New Designs | Not Applicable | - | 40°C | 0°C | ITE (Commercial) | 40W | 60W | - | - | - | 1 | - | 75% | - | - | 3.3A | - | - | - | 3.3A | Cord (Sold Separately) | 39.6W | 12V | 39.6W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 17 Weeks | - | 635.029318g | 110W | - | 2015 | - | - | - | - | Power | 40°C | 0°C | - | - | - | - | - | - | - | CB, CE, cURus | - | - | - | 6.67A | - | - | - | - | - | - | 13.5V | - | - | - | 1.050036m | - | - | - | 38.608mm | 169.926mm | 64.77mm | RoHS Compliant | - | ||
![]() 212AS18006 Tamura | In Stock | - | Datasheet | - | Plug-In | - | - | -10°C~40°C | 2006 | 212AS | 2.50Lx1.57W x 1.40 H 63.5mmx40.0mmx35.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 1.1W | - | 1W | - | 60Hz | 1 | cULus | - | - | Fixed | 60mA | Positive | Positive Center | 1.83m | 60mA | Fixed Blade | - | 18V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 35.56mm | - | - | RoHS Compliant | Contains Lead |