- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Power Dissipation (Max) | Usage Level | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Power Rating | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Lead Length | Max Output Current | Polarity | Polarization | Output Current | Input Type | Output Power | Voltage - Output | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Nominal Output Voltage | No Load Power Consumption | Min Input Voltage (AC) | Max Input Voltage (AC) | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEL15US30 XP Power | In Stock | - | Datasheet | - | Plug-In | - | 0.364lb 165.11g | - | - | 30V | -20°C~60°C | 2005 | AEL15 (15W) | 3.58Lx1.50W x 1.42 H 91.0mmx38.0mmx36.0mm | Discontinued | Not Applicable | Plug | 60°C | -20°C | ITE (Commercial) | 15W | 15W | 15W | 63Hz | 1 | CB, TUV, UL | Level IV | 1.22m | 500mA | Positive | Positive Center | 500mA | Cord (Sold Separately) | 15W | 30V | 90V | 264V | 500mA | 15W | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 30V | 500mW Max | 90V | 264V | 36.068mm | 90.932mm | 38.1mm | No SVHC | ROHS3 Compliant | - | ||
![]() SDI40-24-UDC-P5 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-15-UDC-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 130.18101g | 15W | - | - | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | - | - | CE, GS, cURus | - | - | 1A | Positive | - | - | - | - | 15V | - | - | - | - | - | - | 1.80086m | - | - | - | - | - | - | 43.434mm | 80.518mm | 48.006mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 130.18101g | 15W | - | - | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | - | - | CE, GS, cURus | - | - | 1A | Positive | - | - | - | - | 15V | - | - | - | - | - | - | 1.80086m | - | - | - | - | - | - | 43.434mm | 80.518mm | 48.006mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 130.18101g | 15W | - | - | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | - | - | CE, GS, cURus | - | - | 625mA | Positive | - | - | - | - | 24V | - | - | - | - | - | - | 1.80086m | - | - | - | - | - | - | 43.434mm | 80.518mm | 48.006mm | - | RoHS Compliant | - | ||
Tiny WHSL | 46 |
| - | - | - | - | 300.278149g | 30W | - | - | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | - | - | CE, GS, cURus | - | - | 1.25A | Positive | - | - | - | - | 24V | - | - | - | - | - | - | 1.80086m | - | - | - | - | - | - | 36.83mm | 108.712mm | 61.976mm | - | RoHS Compliant | - | ||
![]() WSU120-0700 Triad Magnetics | 1340 |
| Datasheet | 13 Weeks | Wall | 100 | - | - | Commercial grade | 12V | 0°C~40°C | 2012 | WSU | 2.80Lx1.69W x 1.18 H 71.0mmx43.0mmx30.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 8.4W | 8.4W | 8W | - | 1 | cETLus | Level VI | - | 700mA | Positive | Positive Center | 700mA | Fixed Blade | 8.4W | 12V | 100V | 240V | 700mA | 8.4W | Wall Mount (Class II) | North America | 60 1.52m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 12V | 100mW Max | 100V | 240V | 30.988mm | 59.944mm | 39.116mm | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | 300.278149g | 30W | - | - | - | - | - | - | - | - | Plug | 50°C | 0°C | - | - | - | - | - | - | CE, GS, cURus | - | - | 1.25A | Positive | - | - | - | - | 24V | - | - | - | - | - | - | 1.80086m | - | - | - | - | - | - | 36.83mm | 108.712mm | 61.976mm | - | RoHS Compliant | - | ||
![]() 96PSA-A60W24T2 Advantech Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MW2424-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0°C~60°C | - | MW24 (24W) | 4.25Lx2.54W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | - | - | - | Medical | 24W | - | - | - | - | cTUVus, UL | 82% | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 24V | - | - | - | - | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | - | - | 850mW Max | - | - | - | - | - | - | - | - | ||
![]() IPD3012-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 0.35lb 160g | - | - | - | 0°C~60°C | 2016 | IPD30 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | - | - | CE, cTUVus | Level VI | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 12V | - | - | - | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | 100mW Max | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PSC12R-120-R-C4 Phihong USA | In Stock | - | Datasheet | - | - | - | 0.165lb 74.84g | - | - | - | 0°C~40°C | 2011 | PSC12R (12W) | 2.82Lx1.77W x 1.30 H 71.7mmx45.0mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | - | CE, C-tick, cULus | Level V | - | - | - | Positive Center | - | Multi-Blade (Sold Separately) | - | 12V | - | - | - | - | Wall Mount (Class II) | International | 47.2 1.20m | Multi-Blade | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. x 10.0mm | - | 300mW Max | - | - | - | - | - | - | - | - | ||
![]() PSAC60W-560-R-C3 Phihong USA | In Stock | - | Datasheet | - | Desktop | - | 0.673lb 305.27g | - | - | - | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 60W | - | 60W | - | - | CE, cULus | Level VI | - | 1.08A | Positive | Positive Center | - | Cord (Sold Separately) | - | 56V | - | - | - | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | - | 500mW Max | - | - | 33.02mm | - | - | - | RoHS Compliant | - | ||
![]() MW2412-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0°C~60°C | - | MW24 (24W) | 4.25Lx2.54W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | - | - | - | Medical | 24W | - | - | - | - | cTUVus, UL | 80% | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 12V | - | - | - | - | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | - | - | 850mW Max | - | - | - | - | - | - | - | - | ||
![]() MW2418-760-NC-BK Inventus Power | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0°C~60°C | - | MW24 (24W) | 4.25Lx2.54W x 1.30 H 108.0mmx64.5mmx33.0mm | Obsolete | Not Applicable | - | - | - | Medical | 23W | - | - | - | - | cTUVus, UL | 81% | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 18V | - | - | - | - | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | - | - | 850mW Max | - | - | - | - | - | - | - | - | ||
![]() 3752 Inspired LED, LLC | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | - | - | - | - | - | - | - | - | Fixed Blade | - | 12V | - | - | - | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 1.3mm I.D. x 3.5mm O.D. | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DT12PW090A TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | DT12 (12W) | 3.62Lx2.32W x 1.30 H 91.9mmx58.9mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | - | CE | 75% | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 9V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | - | - | - | - | - | ||
![]() DT12PW150A TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | DT12 (12W) | 3.62Lx2.32W x 1.30 H 91.9mmx58.9mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | - | CE | 75% | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 15V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | - | - | - | - | - | ||
![]() DT12PW050A TDK-Lambda Americas Inc. | In Stock | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | DT12 (12W) | 3.62Lx2.32W x 1.30 H 91.9mmx58.9mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 12W | - | - | - | - | CE | 75% | - | - | - | Positive Center | - | Cord (Sold Separately) | - | 5V | - | - | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | - | - | - | - | - |