- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage-Output 1 | Packaging | Series | Connector Type | Number of Outputs | Efficiency | Accessory Type | Output Power | Current - Output 1 | Operating Temperature Range | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDD100-19SX-F-W ETA-USA | In Stock | - | - | - | - | Required | EN60601-1 | - | - | - | 4 Pin DIN Plug | 1 m | - | - | - | - | - | - | - | - | Desktop | - | - | - | N | - | - | - | - | - | DIN Connector | 1 Output | - | - | 100 W | - | - | - | Regulated | - | EN60601-1 | 90 VAC to 264 VAC | Universal | 38.5 mm | 170 mm | 64 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | EN60950-1, IEC60950-1, UL60950-1 | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | - | + 65 C | - | - | - 30 C | Desktop | - | - | - | Details | - | - | - | - | TRH150A | Barrel Connector | 1 Output | Level VI, CoC Tier 2 | - | 150 W | - | - 30 C to + 65 C | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | ||
![]() TR100M190-11E13-LVL-V Cincon | In Stock | - | - | 484.890244 g | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | - | Details | - | 1.069 lbs | 19 V | - | TR100M | Barrel Connector | 1 Output | 88 % | - | 100 W | 5.27 A | - 20 C to + 60 C | 4 kVAC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 70 C | External | - | - 30 C | Desktop | - | - | - | Details | - | 1.069 lbs | - | - | TRH100A | Barrel Connector | 1 Output | Level VI | - | 100 W | - | - 30 C to + 70 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() DTA24-24SX-W-C2-II ETA-USA | In Stock | - | - | - | C2 | Required | - | 10 mm | - | - | 2.1 mm Barrel Plug (2.1x5.5) | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | Details | - | - | - | - | - | Barrel Connector | 1 Output | Level V | - | 24 W | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 80 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 70 C | External | - | - 30 C | Desktop | - | - | - | Details | - | 1.069 lbs | - | - | TRH100A | Barrel Connector | 1 Output | Level VI | - | 100 W | - | - 30 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() MDA24-05SX-W-II ETA-USA | In Stock | - | - | - | - | Required | EN60601-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | Details | - | - | - | - | - | - | 1 Output | Level V | - | 24 W | - | - | - | Regulated | - | EN60601-1 | 90 VAC to 264 VAC | Universal | 35 mm | 80 mm | 50 mm | ||
![]() DTA24-12SX-W-C2-II ETA-USA | In Stock | - | - | - | C2 | Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | Details | - | - | - | - | - | - | 1 Output | Level V | - | 24 W | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | Universal | 35 mm | 80 mm | 50 mm | ||
![]() TR60M24-49E03-LEVEL-V Cincon | In Stock | - | - | - | - | Required | EN60601-1, UL60601-1 | 9.5 mm | Center Positive | Convection | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | - | Details | - | 12.169517 oz | - | - | TR60M | Barrel Connector | 1 Output | 87 % | - | 60 W | - | 0 C to + 60 C | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
![]() TRH50A180-02E03-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | - | Details | - | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | - | 50 W | - | - 20 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, UL60950-1 | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.2 m | 1 | - | 264 VAC | 90 VAC | + 70 C | External | - | - 30 C | Desktop | - | - | - | Details | - | - | - | - | TRH100A | Barrel Connector | 1 Output | Level VI | - | 100 W | - | - 30 C to + 70 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TR100M200-01E13-LVL-V Cincon | In Stock | - | - | 484.890244 g | - | Required | EN60601-1, UL60601-1 | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | - | Details | - | 1.069 lbs | 20 V | - | TR100M | Barrel Connector | 1 Output | 88 % | - | 100 W | 5 A | - 20 C to + 60 C | 4 kVAC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | ||
![]() TRH50A360-35E03-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug (1.7x4) | 1.8 m | 1 | - | - | - | + 70 C | - | - | - 20 C | Desktop | - | - | - | Details | - | - | - | - | TRH50A | Barrel Connector | 1 Output | Level VI | - | 50 W | - | - 20 C to + 70 C | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRG36A15-11E03-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | - | Details | - | 6.704169 oz | - | - | TRG36A | Barrel Connector | 1 Output | Level VI | - | 36 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 22.5 mm | 111 mm | 51 mm | ||
![]() TRG36A15-02E03-LEVEL-VI Cincon | In Stock | - | - | - | - | - | CE, cUL, EN60950-1, GS, IEC60950-1, UL60950-1 | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | - | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | - | Details | - | - | - | - | TRG36A | Barrel Connector | 1 Output | Level VI | - | 36 W | - | - 20 C to + 60 C | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 22.5 mm | 110 mm | 51 mm | ||
![]() P24E4 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | E210, E220 and M110 Series | - | - | - | - | Lantronix, Inc. | - | - | Bulk | ACC-PS23-F | Active | Details | - | - | - | Bulk | - | - | - | - | Power Supply | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUP330N3-14 TT Electronics | 2517 |
| - | - | C14 | - | CSA 22.2, UL | - | - | - | 4 Pin DIN Plug | 1200 mm | 10 | - | - | - | + 40 C | - | - | 0 C | Desktop | - | - | - | Details | - | 1.653 lbs | - | - | - | DIN Connector | 1 Output | Level VI | - | 330 W | - | - | - | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 27 mm | 200 mm | 100 mm | ||
![]() AA65U-540A-R PHIHONG USA | 87 |
| - | - | C14 | - | - | - | - | - | 5.5 mm Barrel Plug (5.5 x 2.1 x 9.5) | 1.5 m | - | - | - | - | + 40 C | - | - | - 10 C | Desktop | - | - | - | Details | - | 8.465751 oz | - | - | AA65U | Barrel Connector | 1 Output | - | - | 64.98 W | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | - | 33.5 mm | 125 mm | 50 mm | ||
![]() TR36M120-39G13-LEVEL-VI Cincon | In Stock | - | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | - | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | TR36M | Barrel Connector | 1 Output | Level VI | - | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M050-39G01-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | - | 1.35 mm Barrel Plug (1.35x3.5) | 720 mm | 1 | - | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | TR36M | Barrel Connector | 1 Output | Level VI | - | 36 W | - | - 20 C to + 60 C | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm |