- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAC30U-240-R-CNR2 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | - | ||
![]() PSAC30U-560-R-CN5 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 540mA | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 56V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 0.7mm I.D. x 2.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | - | ||
![]() PSAC30U-240-R-CNR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | 0°C~40°C | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Negative | Negative Center | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | - | - | RoHS Compliant | - | ||
![]() PSAA20R-240 Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.375lb 170.1g | 0°C~40°C | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 20W | 20W | 31mm | 1 | CE, cULus | Level V | 830mA | Positive | Positive Center | 1.5m | 830mA | Multi-Blade (Sold Separately) | - | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | - | ||
![]() EPSA240100U-P5N-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0°C~40°C | 2012 | EPSA (24W) | 3.15Lx1.38W x 2.11 H 80.0mmx35.0mmx53.6mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | - | - | cULus | Level V | 1A | Negative | Negative Center | - | - | Fixed Blade | - | 24V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | 80.01mm | 53.594mm | RoHS Compliant | - | ||
![]() PSC30U-480 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | cULus | Level IV | 625mA | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class I) | International | 72.83 1.85m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 31.496mm | 98.552mm | 55.118mm | RoHS Compliant | - | ||
![]() PSC30R-240 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.563lb 255.37g | 0°C~40°C | 2012 | PSC30R (30W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | C-Tick, cULus | Level IV | 1.25A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 24V | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 35.56mm | 99.06mm | 63.5mm | RoHS Compliant | - | ||
![]() PSC30U-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | cULus | Level IV | 1.25A | Positive | Positive Center | - | 7.5A | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 72.83 1.85m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 31.496mm | 98.552mm | 55.118mm | RoHS Compliant | - | ||
![]() DA18-150US-M Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.25lb 113.4g | 0°C~40°C | 2010 | DA18-M (18W) | 2.36Lx1.10W x 1.99 H 60.0mmx28.0mmx50.6mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 18W | - | - | - | CB, CE | Level V | - | - | Positive Center | - | - | Fixed Blade | 18W | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() PSA120U-120V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Rectangular | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | 10A | - | - | 1m | - | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | 42.926mm | - | - | RoHS Compliant | - | ||
![]() PSA120U-240V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | 5A | Positive | Positive Center | 1m | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | 42.926mm | - | - | RoHS Compliant | - | ||
![]() ETMA480125UD-P5P-IC CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.761lb 345.18g | 0°C~40°C | 2013 | ETMA-UD (60W) | 5.20Lx2.28W x 1.20 H 132.0mmx58.0mmx30.5mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | Medical | 60W | 60W | - | - | CE, cURus, TUV | Level V | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant | - | ||
![]() DPS060200UPS-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.252lb 114.31g | 0°C~40°C | 2006 | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | - | 1 | - | 60% | 2A | Positive | Positive Center | 1.83m | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 24.892mm | 59.944mm | 43.942mm | RoHS Compliant | Lead Free | ||
![]() EPSA120200U-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2015 | EPSA (24W) | 3.15Lx1.38W x 2.11 H 80.0mmx35.0mmx53.6mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | - | - | cULus | Level V | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | 80.01mm | 53.594mm | RoHS Compliant | - | ||
![]() EMSA050120-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | 0°C~40°C | 2012 | EMSA (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | - | - | CCC, CE, cULus, GS, PSE | Level V | 1.2A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 5V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 29.972mm | - | - | RoHS Compliant | - | ||
![]() SMI36-9-V-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.35lb 160g | 0°C~40°C | 2016 | SMI36 (36W) | 3.10Lx1.34W x 2.60 H 78.5mmx34.0mmx66.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 36W | - | - | CCC, CE, cULus, PSE, RCM | Level VI, CoC Tier 2 | 3.34A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 9V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 66.04mm | 78.74mm | 34.036mm | RoHS Compliant | - | ||
![]() SWM30-9-NV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM30-N (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 27W | - | - | - | cURus | Level VI | - | - | Positive Center | - | - | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWM30-15-NV-P5 CUI Inc. | In Stock | - | Datasheet | 19 Weeks | - | - | 0°C~40°C | - | SWM30-N (30W) | 2.99Lx1.69W x 1.16 H 75.9mmx42.9mmx29.5mm | Active | Not Applicable | - | - | - | Medical | 30W | - | - | - | cURus | Level VI | - | - | Positive Center | - | - | Fixed Blade | - | 15V | Wall Mount (Class II) | North America | 47.2 1.20m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | - | ||
![]() SDI18-15-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0.319lb 144.7g | 0°C~40°C | 2016 | SDI18-U (18W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 19W | 18W | - | - | CE, cULus, NEMKOgs, PSE | Level VI, CoC Tier 2 | 1.3A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 33.02mm | 100.076mm | 50.038mm | RoHS Compliant | - | ||
![]() PSA05S-050QW Phihong USA | In Stock | - | Datasheet | 26 Weeks | Wall | 0.176lb 79.83g | 0°C~40°C | 2012 | PSA05S (5W) | 0.98Lx1.69W x 2.09 H 25.0mmx43.0mmx53.0mm | Active | Not Applicable | Receptacle, USB | 40°C | 0°C | ITE (Commercial) | 5W | 5W | - | - | - | Level V | 1A | - | - | - | - | Fixed Blade | - | 5V | Wall Mount (Class II) | Australia | - | AS 3112 | USB A Receptacle | 30mW Max | 24.892mm | 53.086mm | 42.926mm | RoHS Compliant | - |