- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSC30U-240 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.536lb 243.13g | - | 0°C~40°C | 2012 | PSC30U (30W) | 3.88Lx2.17W x 1.24 H 98.5mmx55.0mmx31.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 30W | 30W | - | - | cULus | Level IV | - | 1.25A | Positive | Positive Center | - | 7.5A | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 72.83 1.85m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 31.496mm | 98.552mm | 55.118mm | RoHS Compliant | - | ||
![]() DA18-150US-M Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.25lb 113.4g | - | 0°C~40°C | 2010 | DA18-M (18W) | 2.36Lx1.10W x 1.99 H 60.0mmx28.0mmx50.6mm | Obsolete | Not Applicable | - | - | - | - | ITE (Commercial), Medical | 18W | - | - | - | CB, CE | Level V | - | - | - | Positive Center | - | - | Fixed Blade | 18W | 15V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() PSA120U-120V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | - | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Rectangular | - | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | - | 10A | - | - | 1m | - | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | 42.926mm | - | - | RoHS Compliant | - | ||
![]() PSA120U-240V Phihong USA | In Stock | - | Datasheet | - | Desktop | 1.8lbs 816.5g | - | 0°C~40°C | 2011 | PSA120U-V (120W) | 6.85Lx3.03W x 1.69 H 174.0mmx77.0mmx43.0mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | 120W | 120W | - | 1 | CE, cULus | Level V | - | 5A | Positive | Positive Center | 1m | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 500mW Max | 42.926mm | - | - | RoHS Compliant | - | ||
![]() ETMA480125UD-P5P-IC CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.761lb 345.18g | - | 0°C~40°C | 2013 | ETMA-UD (60W) | 5.20Lx2.28W x 1.20 H 132.0mmx58.0mmx30.5mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | - | Medical | 60W | 60W | - | - | CE, cURus, TUV | Level V | - | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.48mm | 132.08mm | 57.912mm | RoHS Compliant | - | ||
![]() DPS060200UPS-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | 0.252lb 114.31g | - | 0°C~40°C | 2006 | - | 2.36Lx1.73W x 0.98 H 60.0mmx44.0mmx25.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 12W | 12W | - | 1 | - | 60% | - | 2A | Positive | Positive Center | 1.83m | 2A | Fixed Blade | 12W | 6V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 24.892mm | 59.944mm | 43.942mm | RoHS Compliant | Lead Free | ||
![]() EPSA120200U-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2015 | EPSA (24W) | 3.15Lx1.38W x 2.11 H 80.0mmx35.0mmx53.6mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 24W | 24W | - | - | cULus | Level V | - | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 35.052mm | 80.01mm | 53.594mm | RoHS Compliant | - | ||
![]() EMSA050120-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 0°C~40°C | 2012 | EMSA (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | 6W | 6W | - | - | CCC, CE, cULus, GS, PSE | Level V | - | 1.2A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 5V | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 29.972mm | - | - | RoHS Compliant | - | ||
![]() SMI6-9-K-ST CUI | In Stock | - | Datasheet | - | - | 69.399633g | 6W | - | - | - | - | - | - | Wire Leads | 40°C | 0°C | - | - | - | - | - | - | CCC, CE, GS, PSE, RCM, cULus | - | - | 670mA | Positive | - | - | - | - | - | 9V | - | - | 1.52908m | - | - | - | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | - | ||
![]() EPS090250U-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | Wall | 203g | - | 0°C~40°C | 2006 | WALL PLUG (24W) | 3.39Lx2.20W x 1.28 H 86.0mmx56.0mmx32.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | Black | ITE (Commercial) | 23W | 24W | - | 1 | CE, cULus, TUVgs | Level IV | - | 2.5A | Positive | Positive Center | 1.83m | 2.7A | Fixed Blade | 24W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | 32.512mm | 86.106mm | 55.88mm | RoHS Compliant | Lead Free | ||
![]() FWC1818-760F Inventus Power | In Stock | - | Datasheet | - | - | 0.45lb 204.12g | - | 0°C~60°C | 2011 | FWC18 (18W) | 3.35Lx1.97W x 1.30 H 85.0mmx50.0mmx33.0mm | Obsolete | Not Applicable | - | - | - | - | ITE (Commercial) | 18W | - | - | - | CB, CE, cTUVus, UL | Level V | - | - | - | Positive Center | - | - | Cord | - | 18V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | - | - | - | - | - | ||
![]() ETS180067SUDC-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | - | 0°C~40°C | 2009 | ETS DESKTOP (12W) | 2.91Lx1.83W x 1.18 H 74.0mmx46.5mmx30.0mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | 12W | 12W | - | - | CB, CE | Level IV | - | 670mA | Positive | Positive Center | - | - | Cord | - | 18V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 29.972mm | - | - | RoHS Compliant | - | ||
![]() ETS090120SUDC-P5P-KH CUI Inc. | In Stock | - | Datasheet | - | Desktop | 0.595lb 269.89g | - | 0°C~40°C | 2009 | ETS DESKTOP (12W) | 4.23Lx2.20W x 1.33 H 107.5mmx56.0mmx33.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 11W | 12W | - | - | CB, CE | Level IV | - | 1.2A | Positive | Positive Center | - | - | Cord | - | 9V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 33.782mm | 107.442mm | 55.88mm | RoHS Compliant | - | ||
![]() ETS120500UTC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | - | 0°C~40°C | 2010 | ETS DESKTOP (60W) | 4.57Lx1.97W x 1.22 H 116.0mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 60W | 60W | - | - | CB, CE | Level IV | - | 5A | Positive | Positive Center | - | - | Cord | - | 12V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C6 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 30.988mm | 116.078mm | 50.038mm | RoHS Compliant | - | ||
![]() EMS120050-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | - | 0°C~40°C | 2010 | EMS Multi-Blade (6W) | 2.52Lx1.59W x 1.18 H 64.0mmx40.5mmx30.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 6W | 6W | - | - | CB, CE | Level IV | - | 500mA | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 12V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | - | ||
![]() DA16-120UK Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.33lb 149.69g | - | 0°C~40°C | 2008 | DA16 (16W) | 3.03Lx2.08W x 1.45 H 77.0mmx53.0mmx36.8mm | Obsolete | Not Applicable | - | - | - | - | ITE (Commercial) | 16W | - | 63Hz | 1 | CB, CE | 75% | - | - | - | Positive Center | - | 1.33A | Fixed Blade | 16W | 12.2V | Wall Mount (Class II) | United Kingdom | 78.74 2.0m | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() EMS120150-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | - | 0°C~40°C | 2012 | EMS Multi-Blade (18W) | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | ITE (Commercial) | 18W | 18W | - | - | CB, CE | Level IV | - | 1.5A | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 12V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 34.036mm | 73.914mm | 43.434mm | RoHS Compliant | - | ||
![]() EPS120050-P5N CUI Inc. | In Stock | - | Datasheet | - | Wall | - | - | 0°C~40°C | 2015 | EPS (6W) | 2.45Lx1.06W x 1.65 H 62.3mmx26.8mmx42.0mm | Obsolete | Not Applicable | Plug | - | - | - | ITE (Commercial) | 6W | 6W | - | - | cULus | Level V | - | 500mA | Negative | Negative Center | - | - | Fixed Blade | - | 12V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | 41.91mm | - | - | RoHS Compliant | - | ||
![]() EMSA050300K-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 238.135994g | - | - | 2013 | - | - | Obsolete | Not Applicable | Plug | 40°C | 0°C | - | - | - | 18W | - | - | CCC, CE, GS, PSE, cULus | - | 5V | 3A | Positive | - | - | - | - | - | - | - | - | 1.52908m | - | - | - | 35.306mm | 73.914mm | 43.434mm | RoHS Compliant | Lead Free | ||
![]() PSAC60W-180 Phihong USA | In Stock | - | Datasheet | 26 Weeks | Desktop | 0.673lb 305.27g | - | 0°C~40°C | 2012 | PSAC60W (60W) | 5.12Lx2.36W x 1.30 H 130.0mmx60.0mmx32.0mm | Active | Not Applicable | Plug | - | - | - | ITE (Commercial) | 60W | 60W | - | - | CE, cULus | Level VI | - | 3.33A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 18V | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 500mW Max | 33.02mm | - | - | RoHS Compliant | - |