- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Power Dissipation (Max) | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Depth | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPSA240025U-P6P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | - | - | 0°C~40°C | - | 2015 | EPSA (6W) | 2.35Lx1.05W x 1.82 H 59.8mmx26.6mmx46.1mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 6W | 6W | - | - | CE, TUVgs | Level V | 250mA | Positive | Positive Center | - | - | Fixed Blade | - | 24V | - | - | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | 46.228mm | 59.69mm | 26.67mm | RoHS Compliant | ||
![]() ETSA480209U-P51-WP CUI Inc. | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | 0°C~40°C | - | 2015 | ETSA-U (100W) | 6.69Lx3.35W x 1.73 H 170.0mmx85.0mmx44.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 100W | - | - | - | CE, cULus, TUVgs | Level VI | - | - | - | - | - | Cord (Sold Separately) | - | 48V | - | - | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | - | - | - | ||
![]() EIADT-UL-001 Bivar Inc. | In Stock | - | - | - | - | - | - | 24V | 0°C~45°C | Box | 2012 | EIADT | 2.90Lx1.10W x 1.80 H 73.7mmx27.9mmx45.2mm | Obsolete | Not Applicable | - | 45°C | 0°C | ITE (Commercial) | 15W | 14W | - | 1 | UL | 80% | 630mA | Positive | Positive Center | - | - | Fixed Blade | - | 24V | 600mA | - | Wall Mount (Class II) | North America | 60.2 1.53m | NEMA 1-15P | - | 300mW Max | 45.72mm | 73.66mm | 27.94mm | RoHS Compliant | ||
![]() FWE050018A-10B Inventus Power | In Stock | - | Datasheet | - | - | 0.596lb 270.34g | - | - | 0°C~60°C | - | 2014 | ELPAC FWE050 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 49W | - | - | - | CB, CE, cTUVus | Level VI | - | - | Positive Center | - | - | Cord | - | 18V | - | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | Non-RoHS Compliant | ||
![]() PSAC30U-240-R-CR1 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAC30U-240-R-CR3 Phihong USA | In Stock | - | Datasheet | - | Desktop | 0.353lb 160.12g | - | - | 0°C~40°C | - | 2012 | PSAC30U (30W) | 4.07Lx1.65W x 1.13 H 103.4mmx42.0mmx28.7mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | CE, cULus | Level V | 1.25A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 24V | - | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 1.7mm I.D. x 4.0mm O.D. x 10.0mm | 300mW Max | 28.702mm | 103.378mm | 41.91mm | RoHS Compliant | ||
![]() PSAA20R-050 Phihong USA | In Stock | - | Datasheet | - | Plug-In | 0.375lb 170.1g | - | - | 0°C~40°C | - | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | 31mm | 1 | CE, cULus | Level V | 3A | Positive | Positive Center | 1.5m | 3A | Multi-Blade (Sold Separately) | - | 5V | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.988mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSA15A-060P Phihong USA | In Stock | - | Datasheet | - | Wall | 0.32lb 145.15g | - | - | 0°C~40°C | - | 2011 | PSA15A (15W) | 2.81Lx1.97W x 1.23 H 71.5mmx50.0mmx31.2mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | cULus | Level IV | 2.5A | Positive | Positive Center | - | - | Fixed Blade | - | 6V | - | - | Wall Mount (Class II) | North America | 72.83 1.85m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 33.274mm | 71.628mm | 50.038mm | RoHS Compliant | ||
![]() PSAA20R-480 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.375lb 170.1g | - | - | 0°C~40°C | - | 2011 | PSAA20R (20W) | 2.82Lx1.97W x 1.22 H 71.7mmx50.0mmx31.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | - | 20W | 31mm | 1 | CE, cULus | Level V | 420mA | Positive | Positive Center | 1.5m | 420mA | Multi-Blade (Sold Separately) | - | 48V | - | 20W | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 30.988mm | - | - | RoHS Compliant | ||
![]() PSC20R-120 Phihong USA | In Stock | - | Datasheet | - | Wall | 0.573lb 259.91g | - | - | 0°C~45°C | - | 2012 | PSC20R (20W) | 3.90Lx2.50W x 1.40 H 100.0mmx63.0mmx36.0mm | Obsolete | Not Applicable | Plug | 45°C | 0°C | ITE (Commercial) | 20W | 20W | - | - | C-Tick, cULus | Level IV | 1.67A | Positive | Positive Center | - | - | Multi-Blade (Sold Separately) | - | 12V | - | - | Wall Mount (Class II) | International | 72.83 1.85m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | 500mW Max | 35.56mm | 99.06mm | 63.5mm | RoHS Compliant | ||
![]() DA4-165US Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.181lb 82.1g | - | - | 0°C~40°C | - | 2011 | DA4 US (3-8W) | 2.36Lx1.02W x 1.80 H 60.0mmx26.0mmx45.8mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 5.4W | - | - | - | CB, CE | Level V | - | - | Positive Center | - | - | Fixed Blade | 5W | 16.5V | - | - | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA18-150AU-M Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.25lb 113.4g | - | - | 0°C~40°C | - | 2011 | DA18-M (18W) | 2.36Lx1.10W x 2.14 H 60.0mmx28.0mmx54.3mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial), Medical | 18W | - | - | - | CB, CE | Level V | - | - | Positive Center | - | - | Fixed Blade | 18W | 15V | - | - | Wall Mount (Class II) | Australia | 59 1.50m | AS 3112 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() DA4-215US Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.181lb 82.1g | - | - | 0°C~40°C | - | 2011 | DA4 US (3-8W) | 2.36Lx1.02W x 1.80 H 60.0mmx26.0mmx45.8mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 6.5W | - | - | - | CB, CE | Level V | - | - | Positive Center | - | - | Fixed Blade | 6.5W | 21.5V | - | - | Wall Mount (Class II) | North America | 78.74 2.0m | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | ||
![]() EPSA050120UE-P5P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | 0.139lb 63.05g | - | - | 0°C~40°C | - | 2012 | EPSA EURO BLADE (6W) | 2.95Lx1.38W x 1.46 H 75.0mmx35.0mmx37.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | - | - | CE, TUVgs | Level V | 1.2A | Positive | Positive Center | - | - | Fixed Blade | - | 5V | - | - | Wall Mount (Class II) | Europe | 60.2 1.53m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 37.084mm | - | - | RoHS Compliant | ||
![]() EPSA120150UE-P5P-EJ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | - | 2012 | EPSA EURO BLADE (18W) | 2.95Lx1.38W x 2.17 H 75.0mmx35.0mmx55.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | - | - | CE, TUVgs | Level V | 1.5A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 55.118mm | 74.93mm | 35.052mm | RoHS Compliant | ||
![]() ETSA240170UDC-P5RP-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | - | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 40W | 40W | - | - | cULus, GS | Level V | 1.7A | Positive | Positive Center | - | - | Cord | - | 24V | - | - | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 28.194mm | - | - | RoHS Compliant | ||
![]() ETSA190210UC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | - | 2015 | ETSA-U (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 40W | 40W | - | - | cULus, GS | Level V | 2.1A | Positive | Positive Center | - | - | Cord | - | 19V | - | - | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 28.194mm | - | - | RoHS Compliant | ||
![]() SMI6-9-K-ST CUI | In Stock | - | Datasheet | - | - | 69.399633g | 6W | - | - | - | - | - | - | - | - | Wire Leads | 40°C | 0°C | - | - | - | - | - | CCC, CE, GS, PSE, RCM, cULus | - | 670mA | Positive | - | - | - | - | - | 9V | - | - | - | - | 1.52908m | - | - | - | 29.972mm | 64.008mm | 40.386mm | RoHS Compliant | ||
![]() SWI24-24-E-P5 CUI Inc. | 30 |
| Datasheet | 20 Weeks | - | 0.327lb 148.32g | - | - | 0°C~40°C | - | 2016 | SWI24-E (24W) | 2.83Lx1.34W x 2.76 H 72.0mmx34.0mmx70.0mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | - | - | CE | Level VI, CoC Tier 2 | 1A | Positive | Positive Center | - | - | Fixed Blade | - | 24V | - | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | 70.104mm | - | - | RoHS Compliant | ||
![]() ETMA150200UD-P5P-IC CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | 0.485lb 219.99g | - | - | 0°C~40°C | - | 2012 | ETMA (30W) | 4.33Lx1.97W x 1.18 H 110.0mmx50.0mmx30.0mm | Not For New Designs | Not Applicable | Plug | 40°C | 0°C | Medical | 30W | 30W | - | - | CE, cURus, TUV | Level V | 2A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 15V | - | - | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant |