- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Power Dissipation (Max) | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Frequency | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADP-66CR BE Delta Electronics | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | Commercial grade | -20°C~45°C | 2016 | ADP | 5.31Lx2.44W x 1.34 H 135.0mmx62.0mmx34.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 66W | - | - | - | - | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() KTPS90-1805 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.915lb 415.04g | - | - | 0°C~40°C | - | KTPS90 (90W) | 5.47Lx2.40W x 1.42 H 139.0mmx61.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | - | - | CB, CE, cUL, GS, PSE, UL | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 18V | Desktop (Class I) | International | 59 1.50m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() KTPS90-1506 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.915lb 415.04g | - | - | 0°C~40°C | - | KTPS90 (90W) | 5.47Lx2.40W x 1.42 H 139.0mmx61.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | - | - | CB, CE, cUL, GS, PSE, UL | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() SDI90-19-U2-P6R CUI Inc. | 14 |
| Datasheet | 20 Weeks | - | - | - | - | - | 0°C~40°C | - | SDI90-U (90W) | 5.94Lx2.52W x 1.42 H 151.0mmx64.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | - | - | CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | - | - | Cord | - | 19V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 210mW Max | - | - | - | - | - | ||
![]() PSHP-65-180-DIN Tycon Systems Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | -20°C~50°C | - | PSHP | 6.89Lx2.56W x 1.69 H 175.0mmx65.0mmx43.0mm | Active | - | - | - | - | ITE (Commercial) | 182W | - | - | - | CE, cUL, FCC, TUV | 85% | - | - | - | - | - | Cord | - | 65V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | 1.088622kg | 250W | - | - | - | - | - | - | - | Rectangular | 50°C | 0°C | - | - | - | - | - | CE, NEMKO, cURus | - | 5.21A | - | - | - | - | - | - | 48V | - | - | 800.1mm | - | - | - | 59.944mm | 188.468mm | 104.394mm | RoHS Compliant | - | ||
![]() KTPS90-1207-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.915lb 415.04g | - | - | 0°C~40°C | - | KTPS90 (90W) | 5.47Lx2.40W x 1.42 H 139.0mmx61.0mmx36.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 84W | - | - | - | CB, CE, cUL, GS, PSE, UL | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 59 1.50m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() QAWA-24-5-US01 Qualtek | 97 |
| - | 19 Weeks | - | - | - | - | Commercial grade | 0°C~40°C | 2015 | QAWA-24 (24W) | 2.83Lx1.34W x 2.05 H 72.0mmx34.0mmx52.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | - | BSMI, CB, CCC, CE, cULus, FCC, GS, PSE | Level VI | - | - | Positive Center | - | - | Fixed Blade | 24W | 5V | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | - | - | - | ROHS3 Compliant | - | ||
![]() KTPS90-2437-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.915lb 415.04g | - | - | 0°C~40°C | - | KTPS90 (90W) | 5.47Lx2.40W x 1.42 H 139.0mmx61.0mmx36.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 90W | - | - | - | CB, CE, cUL, GS, PSE, UL | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() ETSA480085UD-P5P-SZ CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 0°C~40°C | 2015 | ETSA-UD (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 40W | 40W | - | - | cULus, GS | Level V | 850mA | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 48V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | 28.194mm | 75.438mm | 47.752mm | RoHS Compliant | - | ||
![]() KTPS90-1947 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.915lb 415.04g | - | - | 0°C~40°C | - | KTPS90 (90W) | 5.47Lx2.40W x 1.42 H 139.0mmx61.0mmx36.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 90W | - | - | - | CB, CE, cUL, GS, PSE, UL | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 19V | Desktop (Class I) | International | 59 1.50m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() DPD090065-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | - | - | - | - | 2003 | - | 2.60Lx1.97W x 1.59 H 66.0mmx50.1mmx40.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 5.9W | 6W | 60Hz | 1 | UL | - | 650mA | Positive | Positive Center | 1.83m | 650mA | Fixed Blade | 5W | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 40.386mm | 66.04mm | 50.038mm | RoHS Compliant | Lead Free | ||
![]() ETS240625U-P51-ET CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 4 | 0.254lb 115.21g | - | - | 0°C~40°C | 2015 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 150W | 150W | - | - | CE, cULus, TUVgs | Level V | 6.25A | - | - | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | - | ||
![]() KTPS90-1560-P1 Kaga Electronics USA | In Stock | - | Datasheet | 16 Weeks | - | - | 0.915lb 415.04g | - | - | 0°C~40°C | - | KTPS90 (90W) | 5.47Lx2.40W x 1.42 H 139.0mmx61.0mmx36.0mm | Active | 1 (Unlimited) | - | - | - | ITE (Commercial) | 90W | - | - | - | CB, CE, cUL, GS, PSE, UL | Level VI | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | RoHS Compliant | - | ||
![]() DTM120167UDC-P5-HF CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | 130g | - | - | 0°C~40°C | 2003 | - | 2.93Lx1.83W x 1.14 H 74.5mmx46.5mmx29.0mm | Obsolete | Not Applicable | Plug | - | - | Medical | - | 20W | - | 1 | - | - | 1.67A | Positive | Positive Center | - | 1.67A | Cord | 20W | 12V | Desktop (Class I) | - | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 28.956mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 96PSA-A84W12V1 Advantech Corp | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | 0°C~40°C | 2014 | 96PSA (84W) | 6.30Lx2.28W x 1.27 H 160.0mmx58.0mmx32.3mm | Discontinued | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 84W | 84W | - | - | CB, CE | Level VI | 7A | - | - | - | - | Cord (Sold Separately) | - | 12V | Desktop (Class I) | International | 16.7 0.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 210mW Max | 32.258mm | 160.02mm | 57.912mm | RoHS Compliant | - | ||
![]() SDI30-15-U2-P6 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-19-UD-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-15-UD-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-19-U-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |