- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Power Dissipation (Max) | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Max Output Current | Polarity | Polarization | Input Type | Output Power | Voltage - Output | Current - Output 1 | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI30-15-UD-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-19-U2-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-15-U-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-15-U-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-19-UDC-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-12-UDC-P6R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI30-24-U2-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-24-UD-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 219.992299g | 30W | - | - | - | - | - | - | - | Plug | 40°C | 0°C | - | - | - | - | CE, TUV, cURus | - | 2A | Positive | - | - | - | 15V | - | - | - | 1.80086m | - | - | - | 29.972mm | 109.982mm | 50.038mm | RoHS Compliant | ||
![]() SDI40-24-UD2-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDI40-12-UD2-P6 CUI Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT150PW120P TDK-Lambda Americas Inc. | In Stock | - | - | - | 19.999993g | - | 12V | - | 2015 | DT150 (150W) | - | Not For New Designs | Not Applicable | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 150W | - | 11.67A | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() UMC05 Eaton - Bussmann Electrical Division | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 96PSA-A150W19P4-1 Advantech Corp | In Stock | - | Datasheet | 14 Weeks | - | - | - | 0°C~40°C | 2016 | 96PSA (150W) | 6.73Lx2.83W x 1.65 H 171.0mmx72.0mmx42.0mm | Discontinued | Not Applicable | Terminal Block | 40°C | 0°C | ITE (Commercial) | 135W | 150W | - | CB, CE | Level VI | 7.1A | - | - | Cord (Sold Separately) | - | 19V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Terminal Block, 4 Position | 210mW Max | 41.91mm | 170.942mm | 71.882mm | RoHS Compliant | ||
![]() QFWB-18-9-US01 Qualtek | In Stock | - | - | 19 Weeks | 0.232lb 105.23g | - | - | 0°C~40°C | 2014 | QFWB-18 (18W) | 2.81Lx1.70W x 1.13 H 71.3mmx43.3mmx28.8mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 18W | - | - | cULus | Level VI | - | - | Positive Center | Fixed Blade | - | 9V | - | Wall Mount (Class II) | North America | 59 1.50m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 100mW Max | - | - | - | ROHS3 Compliant | ||
![]() FWA020012B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.3lb 136.08g | - | - | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | CB, CE, cTUVus | Level VI | - | - | Positive Center | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | RoHS Compliant | ||
![]() FWE030012B-10A Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.353lb 160.12g | - | - | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | CB, CE, cTUVus | Level V | - | - | Positive Center | Cord (Sold Separately) | - | 12V | - | Desktop (Class II) | International | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | RoHS Compliant | ||
![]() FWE030018B-10A Inventus Power | In Stock | - | Datasheet | 12 Weeks | - | - | - | 0°C~60°C | - | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.7mmx48.8mmx25.1mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 31W | - | - | CE, cTUVus | Level VI | - | - | Positive Center | Cord (Sold Separately) | - | 18V | - | Desktop (Class II) | International | 48 1.22m | IEC 320-C8 | - | 100mW Max | - | - | - | RoHS Compliant | ||
![]() IPD5019-760 Inventus Power | In Stock | - | Datasheet | 18 Weeks | 0.441lb 200.03g | - | - | 0°C~60°C | 2016 | IPD50 (50W) | 4.50Lx2.26W x 1.44 H 114.2mmx57.5mmx36.5mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 49W | - | - | CE, cTUVus | Level VI | - | - | Positive Center | Cord (Sold Separately) | - | 19V | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | RoHS Compliant | ||
![]() FWE030018A-10B Inventus Power | In Stock | - | Datasheet | - | 0.353lb 160.12g | - | - | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 31W | - | - | CB, CE, cTUVus | Level V | - | - | Positive Center | Cord | - | 18V | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | Non-RoHS Compliant |