- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Number of Outputs | Approval Agency | Efficiency | Output Type | Max Output Current | Polarity | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MES30A-1P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | - | Desktop | - | 300g | - | 0°C~65°C | - | MES30A (30W) | 4.25Lx2.64W x 1.42 H 108.0mmx67.0mmx36.0mm | Obsolete | 1 (Unlimited) | - | - | - | Medical | 25W | - | 1 | CB, CE, cURus, TUV | 70% | Fixed | 5A | Positive | Positive Center | 1.2192m | 5A | Cord (Sold Separately) | - | 5V | 25W | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | 35.56mm | - | - | RoHS Compliant | - | ||
![]() MES30B11P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~65°C | - | MES30B (30W) | 4.25Lx2.64W x 1.42 H 108.0mmx67.0mmx36.0mm | Obsolete | 1 (Unlimited) | - | - | - | Medical | 25W | - | - | CB, CE, cURus, TUV | 72% | - | - | - | Positive Center | - | - | Cord (Sold Separately) | - | 7.5V | - | Desktop (Class II) | International | 47.2 1.20m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | - | - | - | - | - | - | ||
![]() SWI6-3.3-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | 0°C~40°C | - | SWI6-E (6W) | 2.20Lx1.10W x 2.36 H 56.0mmx28.0mmx60.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 5W | - | - | CE | Level VI | - | - | - | Positive Center | - | - | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | - | - | ||
![]() PSAC24E-120 Phihong USA | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | 0°C~40°C | 2013 | PSAC24E (24W) | 3.29Lx1.38W x 2.11 H 83.5mmx35.0mmx53.5mm | Active | Not Applicable | Plug | - | - | ITE (Commercial) | 24W | 24W | - | CE | Level V | - | 2A | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | 300mW Max | - | 53.594mm | - | - | RoHS Compliant | - | ||
![]() EPS030100-P5RP CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | 2015 | EPS (6W) | 2.45Lx1.06W x 1.65 H 62.3mmx26.8mmx42.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 3W | 6W | - | cULus | Level IV | - | 1A | Positive | Positive Center | - | - | Fixed Blade | - | 3V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 500mW Max | - | 41.91mm | 62.23mm | 26.924mm | RoHS Compliant | - | ||
![]() EMSA200090-P5P CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 0.525lb 238.14g | - | 0°C~40°C | 2015 | EMSA (18W) | 2.91Lx1.71W x 1.39 H 74.0mmx43.5mmx35.3mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 18W | 18W | - | CCC, CE, cULus, GS, PSE | Level V | - | 900mA | Positive | Positive Center | - | - | Multi-Blade (Included) | - | 20V | - | Wall Mount (Class II) | International | 60.2 1.53m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 35.306mm | 73.914mm | 43.434mm | RoHS Compliant | - | ||
![]() EPS120050-P6RP CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | 0°C~40°C | 2015 | EPS (6W) | 2.45Lx1.06W x 1.65 H 62.3mmx26.8mmx42.0mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 6W | 6W | - | cULus | Level V | - | 500mA | Positive | Positive Center | - | - | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | 300mW Max | - | 41.91mm | - | - | RoHS Compliant | - | ||
![]() ETS200710U-P51-ET CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 4 | 0.254lb 115.21g | - | 0°C~40°C | 2015 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 142W | 142W | - | CE, cULus, TUVgs | Level V | - | 7.1A | - | - | - | - | Cord (Sold Separately) | - | 20V | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | - | 30.988mm | - | - | RoHS Compliant | - | ||
![]() FWE030012A-10B Inventus Power | In Stock | - | Datasheet | - | - | - | 0.353lb 160.12g | - | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | CB, CE, cTUVus | Level V | - | - | - | Positive Center | - | - | Cord | - | 12V | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | - | ||
![]() FWE030015A-10B Inventus Power | In Stock | - | Datasheet | - | - | - | 0.353lb 160.12g | - | 0°C~60°C | 2016 | FWE030 (30W) | 3.53Lx1.92W x 0.99 H 89.6mmx48.8mmx25.2mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 30W | - | - | CB, CE, cTUVus | Level V | - | - | - | Positive Center | - | - | Cord | - | 15V | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | - | - | ||
![]() AMD-24V080W3CA Delta Electronics | In Stock | - | Datasheet | - | - | 3 | 1.2lbs 544.3g | - | 0°C~40°C | - | AMD (80W) | 5.91Lx2.76W x 1.97 H 150.0mmx70.0mmx50.0mm | Obsolete | Not Applicable | - | - | - | Medical | 79W | 79.2W | - | CB, CE, cURus | Level V | - | 3.3A | - | - | - | - | Cord (Sold Separately) | - | 24V | - | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | DIN, 5 Pin | 500mW Max | OCP, OTP, OVP | 50.038mm | - | - | RoHS Compliant | - | ||
![]() FWA020009A-10B Inventus Power | In Stock | - | Datasheet | - | - | - | 0.4lb 181.44g | - | 0°C~60°C | 2016 | FWA020 (20W) | 3.45Lx2.04W x 1.30 H 87.7mmx51.8mmx33.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 20W | - | - | CB, CE, cTUVus | Level VI | - | - | - | Positive Center | - | - | Cord | - | 9V | - | Desktop (Class I) | North America | 48 1.22m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ETSA190210U-P5P-SZ CUI Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | 0°C~40°C | 2015 | ETSA-U (40W) | 2.97Lx1.88W x 1.11 H 75.5mmx47.8mmx28.2mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 40W | 40W | - | cULus, GS | Level V | - | 2.1A | Positive | Positive Center | - | - | Cord (Sold Separately) | - | 19V | - | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 300mW Max | - | 28.194mm | 75.438mm | 47.752mm | RoHS Compliant | - | ||
![]() DT060Z-6 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | - | - | 60W | - | 2013 | - | - | - | - | - | 60°C | -20°C | - | - | - | - | - | - | - | 2.5A | Positive | - | - | - | - | - | 24V | - | - | - | 1.8288m | - | - | - | - | 39.878mm | 134.874mm | 65.278mm | RoHS Compliant | - | ||
![]() DT020Z-8 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | - | - | 20W | - | 2013 | - | - | - | - | - | 60°C | -20°C | - | - | - | - | - | - | - | 1A | Positive | - | - | - | - | - | 15V | - | - | - | 1.8288m | - | - | - | - | 31.75mm | 96.012mm | 52.07mm | RoHS Compliant | - | ||
![]() DT030Z-5 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | - | - | 30W | - | 2013 | - | - | - | - | - | 60°C | -20°C | - | - | - | - | - | - | - | 2.5A | Positive | - | - | - | - | - | 12V | - | - | - | 1.8288m | - | - | - | - | 33.528mm | 109.982mm | 54.102mm | RoHS Compliant | - | ||
![]() DT020Z-6 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | - | - | 20W | - | 2013 | - | - | - | - | - | 60°C | -20°C | - | - | - | - | - | - | - | 700mA | Positive | - | - | - | - | - | 24V | - | - | - | 1.8288m | - | - | - | - | 31.75mm | 96.012mm | 52.07mm | RoHS Compliant | - | ||
![]() DT200Z-6 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | - | 1.088622kg | 200W | - | 2014 | - | - | - | - | Rectangular | 60°C | -20°C | - | - | - | - | - | 87 % | - | 8.4A | - | - | - | - | - | - | 24V | - | - | - | 1.8288m | - | - | - | - | 52.07mm | 210.058mm | 103.124mm | RoHS Compliant | - | ||
![]() DTS090133SUDC-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | 209g | - | 0°C~40°C | 2006 | - | 2.95Lx1.87W x 1.04 H 75.0mmx47.5mmx26.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 12W | 12W | 1 | CE, GS, UL | 60% | - | 1.33A | Positive | Positive Center | 1.83m | 1.33A | Cord | 11W | 9V | - | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | 26.416mm | 74.93mm | 47.498mm | RoHS Compliant | Lead Free | ||
![]() DTS060250UDC-P5P CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | - | - | 10°C~40°C | 2002 | - | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 15W | 15W | 1 | CE, cULus | 65% | - | 2.5A | Positive | Positive Center | 1.83m | 2.5A | Cord (Sold Separately) | 15W | 6V | - | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW Max | - | 27.94mm | 89.916mm | 57.912mm | Non-RoHS Compliant | Contains Lead |