- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | Weight | Power Dissipation (Max) | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Power (Watts) | Max Power Dissipation | Reach Compliance Code | Frequency | Number of Outputs | Approval Agency | Efficiency | Output Type | Max Output Current | Polarity | Analog IC - Other Type | Polarization | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETS160810UC-P51-ET CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 4 | 0.254lb 115.21g | - | 0°C~40°C | 2015 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | Power | - | - | ITE (Commercial) | 130W | 120W | - | - | - | CE, cULus, TUVgs | Level V | - | 8.1A | - | - | - | - | - | Cord | - | 16V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | - | ||
![]() ETS200710UC-P51-ET CUI Inc. | In Stock | - | Datasheet | 12 Weeks | - | 4 | 0.254lb 115.21g | - | 0°C~40°C | 2015 | ETS-U (150W) | 3.17Lx1.97W x 1.22 H 80.6mmx50.0mmx31.0mm | Obsolete | Not Applicable | Power | - | - | ITE (Commercial) | 142W | 142W | - | - | - | CE, cULus, TUVgs | Level V | - | 7.1A | - | - | - | - | - | Cord | - | 20V | Desktop (Class I) | North America | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | 500mW Max | 30.988mm | - | - | RoHS Compliant | - | ||
![]() 76000717 Digi | In Stock | - | Datasheet | - | Plug-In | - | 499g | - | - | 2012 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 12V | Desktop (Class I) | - | - | NEMA 5-15P | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FWA180018A-13A Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 2.1lbs 952.5g | - | 0°C~60°C | - | FWA180 (180W) | 8.20Lx2.90W x 1.60 H 208.0mmx73.0mmx39.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 180W | - | - | - | - | CB, CE, cTUVus | Level V | - | - | - | - | - | - | - | Cord (Sold Separately) | - | 18V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | Rectangular, 6 Position | 500mW Max | - | - | - | RoHS Compliant | - | ||
![]() SWI6-7.5-E-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | 0°C~40°C | - | SWI6-E (6W) | 2.20Lx1.10W x 2.36 H 56.0mmx28.0mmx60.0mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 7.5W | - | - | - | - | CE | Level VI | - | - | - | - | Positive Center | - | - | Fixed Blade | - | 7.5V | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | - | - | - | - | - | ||
![]() DTM240080UDC-P5-HF CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | 130g | - | 0°C~40°C | 2003 | - | 2.93Lx1.83W x 1.14 H 74.5mmx46.5mmx29.0mm | Obsolete | Not Applicable | Plug | - | - | Medical | 19W | 20W | - | - | 1 | - | - | - | 800mA | Positive | - | Positive Center | - | 800mA | Cord | 20W | 24V | Desktop (Class I) | - | 47.2 1.20m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 28.956mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DT060AF-6 Curtis Industries | In Stock | - | Datasheet | 16 Weeks | - | - | 498.951607g | 60W | - | 2014 | - | - | - | - | Plug | 60°C | -20°C | - | - | - | - | - | - | - | - | - | 2.5A | Positive | - | - | - | - | - | - | 24V | - | - | - | - | - | - | 39.878mm | 134.874mm | 65.024mm | RoHS Compliant | - | ||
![]() DMS150200-P5P-IC CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0.625lb 283.5g | - | 0°C~40°C | 2004 | - | 4.24Lx2.27W x 1.32 H 107.7mmx57.7mmx33.5mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | 1 | CE, cULus, TUVgs | 75% | - | 2A | Positive | - | Positive Center | 1.83m | 2A | Multi-Blade (Included) | 30W | 15V | Wall Mount (Class II) | International | 70.9 1.80m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 33.528mm | 107.696mm | 57.658mm | RoHS Compliant | Lead Free | ||
![]() DMS120125-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0.474lb 215g | - | 0°C~40°C | 2004 | - | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | 1 | CE, cULus, TUVgs | 60% | - | 1.25A | Positive | - | Positive Center | 1.83m | 1.25A | Multi-Blade (Included) | 15W | 12V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 34.036mm | 73.914mm | 43.434mm | RoHS Compliant | Lead Free | ||
![]() DTS120200UDC-P5P-TK CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | 0.414lb 188g | - | 0°C~40°C | 2004 | - | 4.13Lx1.91W x 1.39 H 105.0mmx48.5mmx35.2mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 24W | 24W | - | - | - | CCC, CE, cULus, TUVgs | 75% | - | 2A | Positive | - | Positive Center | - | 2A | Cord (Sold Separately) | 24W | 12V | Desktop (Class II) | International | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 35.306mm | 104.902mm | 48.514mm | RoHS Compliant | Lead Free | ||
![]() DMS150100-P5P-SZ CUI Inc. | In Stock | - | Datasheet | - | Wall | - | 0.463lb 210.01g | - | 0°C~40°C | 2004 | - | 2.91Lx1.71W x 1.34 H 74.0mmx43.5mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 15W | 15W | - | - | 1 | CE, cULus, TUVgs | 60% | - | 1A | Positive | - | Positive Center | 1.83m | 1A | Multi-Blade (Included) | 15W | 15V | Wall Mount (Class II) | International | 72 1.83m | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 34.036mm | 73.914mm | 43.434mm | Non-RoHS Compliant | Contains Lead | ||
![]() 76000694 Digi | In Stock | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FWA180024A-12B Inventus Power | In Stock | - | Datasheet | 14 Weeks | - | - | 2.1lbs 952.5g | - | 0°C~60°C | - | FWA180 (180W) | 8.20Lx2.90W x 1.60 H 208.0mmx73.0mmx39.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 180W | - | - | - | - | CB, CE, cTUVus | Level V | - | - | - | - | - | - | - | Cord | - | 24V | Desktop (Class I) | North America | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | - | - | - | Non-RoHS Compliant | - | ||
![]() DTS050400UDC-P5P CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | - | - | 10°C~40°C | 2002 | - | 4.33Lx2.36W x 1.34 H 110.0mmx60.0mmx34.0mm | Obsolete | Not Applicable | Plug | 40°C | 10°C | ITE (Commercial) | 20W | 20W | - | - | 1 | CE, cULus | 65% | - | 4A | Positive | - | Positive Center | 1.83m | 4A | Cord | 20W | 5V | Desktop (Class II) | North America | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 700mW Max | 34.036mm | 109.982mm | 59.944mm | RoHS Compliant | Lead Free | ||
![]() DTS090330UTC-P5P CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | 0.508lb 230.42g | - | 0°C~40°C | 2002 | - | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | 1 | CE, cULus, GS | 70% | - | 3.3A | Positive | - | Positive Center | 1.83m | 3.3A | Cord | 30W | 9V | Desktop (Class II) | - | 72 1.83m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW Max | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() 420AS09060 Tamura | In Stock | - | Datasheet | - | Plug-In | - | - | - | -10°C~40°C | 2006 | 420AS | 2.84Lx2.05W x 1.83 H 72.0mmx52.0mmx46.5mm | Obsolete | Not Applicable | Plug | - | - | ITE (Commercial) | 5.4W | 5W | unknown | 60Hz | 1 | cULus | - | Fixed | 600mA | Positive | AC-DC REGULATED POWER SUPPLY MODULE | Positive Center | 1.83m | 600mA | Fixed Blade | - | 9V | Wall Mount (Class II) | North America | 72 1.83m | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.5mm | - | 46.482mm | - | - | RoHS Compliant | - | ||
![]() WRI4232-D5 Inventus Power | In Stock | - | Datasheet | - | - | - | 2.1lbs 952.5g | - | 0°C~40°C | 2004 | WRI | 6.50Lx3.85W x 2.60 H 165.0mmx98.0mmx66.0mm | Obsolete | Not Applicable | - | - | - | ITE (Commercial) | 42W | - | - | - | - | - | 75% | - | - | - | - | - | - | - | Cord | - | 5V 12V -12V | Desktop (Class I) | North America | - | IEC 320-C14 | DIN, 5 Pin | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DTS120250UTC-P5P CUI Inc. | In Stock | - | Datasheet | - | Desktop | - | 0.441lb 200.03g | - | 0°C~40°C | 2002 | - | 3.54Lx2.28W x 1.10 H 90.0mmx58.0mmx28.0mm | Obsolete | Not Applicable | Plug | 40°C | 0°C | ITE (Commercial) | 30W | 30W | - | - | 1 | CE, cULus, GS | 70% | - | 2.5A | Positive | - | Positive Center | 1.83m | 2.5A | Cord | 30W | 12V | Desktop (Class II) | - | 72 1.83m | IEC 320-C6 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | 100mW Max | 27.94mm | 89.916mm | 57.912mm | RoHS Compliant | Lead Free | ||
![]() FWC100015A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 1.6lbs 725.7g | - | 0°C~60°C | 2016 | ELPAC FWC100 (100W) | 7.09Lx2.27W x 1.52 H 180.2mmx57.5mmx38.6mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 99W | - | - | - | - | CB, CE, cTUVus | Level VI | - | - | - | - | - | - | - | Cord (Sold Separately) | - | 15V | Desktop (Class I) | International | 48 1.22m | IEC 320-C14 | DIN, 8 Pin | 200mW Max | - | - | - | RoHS Compliant | - | ||
![]() FWA150024A-12A Inventus Power | In Stock | - | Datasheet | 18 Weeks | - | - | 1.6lbs 725.7g | - | 0°C~60°C | 2016 | FWA150 (150W) | 7.56Lx2.45W x 1.52 H 192.0mmx62.2mmx38.7mm | Active | Not Applicable | - | - | - | ITE (Commercial) | 151W | - | - | - | - | CB, CE, cTUVus | Level V | - | - | - | - | - | - | - | Cord (Sold Separately) | - | 24V | Desktop (Class I) | International | 72 1.83m | IEC 320-C14 | DIN, 8 Pin | 500mW Max | - | - | - | RoHS Compliant | - |