- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Plug included/required | Approvals | Center Pin Length | Connector A Polarity | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shipping Restrictions | Operating Temperature | Series | Size / Dimension | Part Status | Connector Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Compliance | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR36M135-48G02-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-48G02-LEVEL-VI Cincon | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-36G11-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-49G13-LEVEL-VI Cincon | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-12E12-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M180-12E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-40G12-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-02E03-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-01G13-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-40E03-LEVEL-VI Cincon | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-36G13-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() L6R60D-480-C6 Curtis Industries | In Stock | - | - | 0.617 lb (280.00g) | - | cUL, UL | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | Tri-Mag®, L6R60D | 4.72 L x 2.01 W x 1.34 H (120.0mm x 51.0mm x 34.0mm) | Active | - | ITE (Commercial) | 65W | - | Level VI | -- | 1.35A | Cord (Sold Separately) | - | 48V | - | Desktop (Class I) | International | 39.4 (1.00m) | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. | 100mW (Max) | - | - | - | - | - | - | ||
![]() TR36M090-02G13-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M150-12E12-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M180-12E12-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-48E11-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M480-12G11-LEVEL-VI Cincon | In Stock | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-12E13-LEVEL-VI Cincon | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 12 mm | Center Positive | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M120-48G13-LEVEL-VI Cincon | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9.5 mm | Center Positive | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-36E11-LEVEL-VI Cincon | In Stock | - | - | - | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 9 mm | Center Positive | 1.35 mm Barrel Plug, Right Angle (1.35x3.5) | 720 mm | 1 | + 60 C | - 20 C | Desktop | Details | This product may require additional documentation to export from the United States. | - | TR36M | - | - | Barrel Connector | - | - | 1 Output | Level VI | - | - | - | 36 W | - | - 20 C to + 60 C | - | - | - | - | - | - | Regulated | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | 22.5 mm | 100 mm | 45 mm |