- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDI36-15-UC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 15V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-UC-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-U2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-UD2-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class II) | Europe | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-15-UD-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDM36-12-UCM-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() GEM60I24-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 26 Weeks | - | -30°C~70°C | GEM60I (60W) | 2.97Lx1.54W x 2.21 H 75.5mmx39.1mmx56.2mm | Active | Not Applicable | Medical | 60W | CB, CE, cURus, FCC, TUV | 88% | Positive Center | Fixed Blade, Multi-Blade (Sold Separately) | 24V | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | ROHS3 Compliant | ||
![]() SDI36-5-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDM36-12-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 12V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-5-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.463lb 210.01g | 0°C~40°C | SDM36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 25W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | - | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDI36-15-U-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-24-U-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-12-UD-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 12V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-UC-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 48V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDM36-5-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.463lb 210.01g | 0°C~40°C | SDM36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 25W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | - | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-9-UD-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.463lb 210.01g | 0°C~40°C | SDM36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | - | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-15-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.463lb 210.01g | 0°C~40°C | SDM36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | - | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDI36-5-UDC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 25W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 5V | Desktop (Class II) | North America | 39.4 1.00m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant |