- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Applications | Power (Watts) | Approval Agency | Efficiency | Polarization | Input Type | Voltage - Output | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDM36-24-UCM-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 24V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-18-UCM-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 36W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 18V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDM36-7.5-UCM-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | 0.375lb 170.1g | 0°C~40°C | SDM36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial), Medical | 30W | CE, cURus, PSE, TUV | Level VI | Positive Center | Cord | 7.5V | Desktop (Class I) | North America | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW Max | RoHS Compliant | ||
![]() SDI24-24-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-48-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-U (36W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 36W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI150-28-U2-P51 CUI Inc. | In Stock | - | Datasheet | 15 Weeks | - | -30°C~65°C | SDI150-U (150W) | 7.09Lx2.91W x 1.61 H 180.0mmx74.0mmx41.0mm | Active | Not Applicable | ITE (Commercial) | 150W | CE, cULus, FCC, GS, PSE | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 28V | Desktop (Class I) | Europe | 48 1.22m | IEC 320-C14 | Power DIN, 4 Pin | 150mW Max | RoHS Compliant | ||
![]() AKM36US18C2 XP Power | In Stock | - | Datasheet | 22 Weeks | 0.176lb 80.00g | 0°C~40°C | AKM36 (36W) | 4.25Lx1.96W x 1.33 H 108.0mmx50.0mmx33.8mm | Active | 1 (Unlimited) | ITE (Commercial), Medical | 36W | CB, CE, CSA, TUV, UL | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 18V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 75mW Max | ROHS3 Compliant | ||
![]() AKM36US15C2 XP Power | In Stock | - | Datasheet | 22 Weeks | 0.176lb 80.00g | 0°C~40°C | AKM36 (36W) | 4.25Lx1.96W x 1.33 H 108.0mmx50.0mmx33.8mm | Active | 1 (Unlimited) | ITE (Commercial), Medical | 36W | CB, CE, CSA, TUV, UL | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 15V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 75mW Max | ROHS3 Compliant | ||
![]() VES180PS24 XP Power | In Stock | - | Datasheet | 43 Weeks | - | -10°C~60°C | VES180 (180W) | 7.77Lx3.50W x 1.53 H 197.4mmx88.9mmx39.0mm | Active | Not Applicable | ITE (Commercial) | 180W | CB, CCC, TUV | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 24V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 8 Position | 150mW Max | ROHS3 Compliant | ||
![]() VES220PS12 XP Power | In Stock | - | Datasheet | 43 Weeks | - | -10°C~60°C | VES220 (220W) | 7.77Lx3.50W x 1.53 H 197.4mmx88.9mmx39.0mm | Active | Not Applicable | ITE (Commercial) | 220W | CB, CCC, TUV | Level VI, CoC Tier 2 | - | Cord (Sold Separately) | 12V | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Rectangular, 8 Position | 150mW Max | ROHS3 Compliant | ||
![]() SDI24-5-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 24V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-5-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 20W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 5V | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-9-UD-P6 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI36-9-UD-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI36-UD (36W) | 3.90Lx1.97W x 1.30 H 99.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 30W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 9V | Desktop (Class II) | International | 59 1.50m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-48-U-P5 CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord (Sold Separately) | 48V | Desktop (Class I) | International | 59 1.50m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() GSM60E05-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 23 Weeks | - | -30°C~70°C | GSM60E (60W) | 2.97Lx1.26W x 1.87 H 75.5mmx32.0mmx47.5mm | Active | Not Applicable | Medical | 30W | CB, CE, EAC, TUV | 80% | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | Europe | 39.4 1.00m | KSC 8305 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | ROHS3 Compliant | ||
![]() GSM60U05-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 23 Weeks | - | -30°C~70°C | GSM60U (60W) | 2.97Lx1.26W x 1.87 H 75.5mmx32.0mmx47.5mm | Active | Not Applicable | Medical | 30W | CB, FCC, UR | 80% | Positive Center | Fixed Blade | 5V | Wall Mount (Class II) | North America | 39.4 1.00m | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | ROHS3 Compliant | ||
![]() SDI24-24-UDC-P5R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-UD (24W) | 3.48Lx1.97W x 1.34 H 88.5mmx50.0mmx34.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class II) | North America | 59 1.50m | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant | ||
![]() SDI24-24-U2-P6R CUI Inc. | In Stock | - | Datasheet | 20 Weeks | - | 0°C~40°C | SDI24-U (24W) | 3.94Lx1.97W x 1.30 H 100.0mmx50.0mmx33.0mm | Active | Not Applicable | ITE (Commercial) | 24W | CE, cULus, FCC, PSE | Level VI, CoC Tier 2 | Positive Center | Cord | 24V | Desktop (Class I) | Europe | 59 1.50m | IEC 320-C14 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 75mW Max | RoHS Compliant |