- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Applications | Power (Watts) | Depth | Number of Outputs | Approval Agency | Efficiency | Output Type | Max Output Current | Polarity | Max Current Rating | Polarization | Current - Output (Max) | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Operating Temperature Range | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Isolation Voltage | Current - Output 2 | Load Regulation | Current - Output 3 | Compliance | Input Voltage | Region | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE250-16SX-F-W-C2 ETA-USA | In Stock | - | - | - | - | - | - | - | C2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Desktop | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | - | - | EN60601-1 | - | - | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | - | - | ||
![]() TR100M150-11E12-LVL-V Cincon | In Stock | - | - | - | - | - | - | - | - | Required | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug (2.1x5.5) | 1.5 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | - | Details | - | - | 1.069 lbs | - | - | - | Bulk | TR100M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | Level V | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | - | 4 kVAC | - | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | - | - | ||
![]() TR100M120-01E12-LVL-V Cincon | In Stock | - | - | - | - | - | - | - | - | Required | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.5 m | 1 | 264 VAC | 90 VAC | + 60 C | External | - | - 20 C | Desktop | - | - | - | Details | - | - | 1.069 lbs | - | - | - | Bulk | TR100M | - | - | - | Barrel Connector | - | - | - | 1 Output | - | 88 % | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | - | 4 kVAC | - | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 37 mm | 142 mm | 58 mm | - | - | ||
![]() MTE250-24SX-F-W-C2 ETA-USA | In Stock | - | - | - | - | - | - | - | C2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Desktop | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | - | - | EN60601-1 | - | - | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | - | - | ||
![]() MDD100-15SX-F-W ETA-USA | In Stock | - | - | - | - | - | - | - | - | Required | EN60601-1 | - | - | - | - | 4 Pin DIN Plug | 1 m | - | - | - | - | - | - | - | Desktop | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | DIN Connector | - | - | - | 1 Output | - | - | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | EN60601-1 | 90 VAC to 264 VAC | Universal | 38.5 mm | 170 mm | 64 mm | - | - | ||
![]() TPC-1000H-ADKE Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE250-12SX-F-W-C2 ETA-USA | In Stock | - | - | - | - | - | - | - | C2 | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Desktop | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 2.205 lbs | - | - | - | - | EN60601-1 | - | - | - | - | - | - | - | - | - | Level V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 188 mm | 104 mm | - | - | ||
![]() GSM60A15-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | 100 | - | 320.000005g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 15V | -30°C~70°C | Bulk | GSM60A (60W) | 4.92Lx1.97W x 1.24 H 125.0mmx50.0mmx31.5mm | Active | 1 (Unlimited) | - | Medical | - | - | 1 | CB, CE, cRUus, TUV | Level VI | Fixed | 4A | Positive | - | Positive Center | - | 1m | 4A | Cord (Sold Separately) | 60W | - | - | 4A | - | - | 60W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 1.4A | 100mW Max | - | - | - | - | - | - | - | 30.48mm | - | - | ROHS3 Compliant | - | ||
![]() GST160A24-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | GST160A (160W) | 6.89Lx2.83W x 1.38 H 175.0mmx72.0mmx35.0mm | Active | 1 (Unlimited) | - | ITE (Commercial) | - | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 160W | 24V | - | - | - | - | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DTB47-3X-W ETA-USA | In Stock | - | - | - | - | - | - | 0.926 lb (420.03 g) | - | - | - | DTB47 | - | - | - | - | - | - | - | - | - | - | ETA-USA | - | - | Bulk | - | Active | Compliant | - | - | - | - | 5 V | 0°C ~ 60°C | - | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | - | - | - | ITE (Commercial) | 57 W | - | 3 | CB, CE, CSA, FCC, TUV, UL | 70% | - | - | - | - | - | 7A, 1.5A, 300mA | - | - | Cord (Sold Separately) | - | 5V, 12V, -12V | 12 V | 7 A | -12 V | - | - | Desktop (Class I) | International | 41.34" (1.05m) | IEC 320-C14 | Power DIN, 8 Pin | - | - | - | 1.5 A | - | 300 mA | - | - | - | - | - | - | - | - | ||
![]() DTA27-3X-W ETA-USA | In Stock | - | - | - | - | - | - | 0.926 lb (420.03 g) | - | - | - | DTA27 | - | - | - | - | - | - | - | - | - | - | ETA-USA | - | - | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 60°C | - | - | 5.20" L x 2.72" W x 1.57" H (132.0mm x 69.0mm x 40.0mm) | - | - | - | ITE (Commercial) | 28 W | - | 3 | CB, CE, CSA, FCC, TUV, UL | 70% | - | - | - | - | - | 3A, 800mA, 250mA | - | - | Cord (Sold Separately) | - | 5V, 12V, -12V | - | - | - | - | - | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 5 Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS15E-3P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 15 Weeks | Plug-In | - | 2 | 180g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~50°C | - | GS15E (15W) | 2.80Lx1.34W x 1.97 H 71.0mmx34.0mmx50.0mm | Active | 1 (Unlimited) | - | ITE (Commercial) | - | 70mm | 1 | CE, GS | Level VI | Fixed | 1.25A | Positive | - | Positive Center | - | 1.83m | 1.25A | Fixed Blade | - | - | - | 1.25A | - | - | 15W | Wall Mount (Class II) | Europe | 47.2 1.20m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 500mA | 75mW Max | - | - | - | - | - | - | - | 50.8mm | - | - | ROHS3 Compliant | - | ||
![]() SDI30-12-UD2-P5R CUI Inc. | In Stock | - | - | - | - | - | - | - | C8 | - | CE, cULus, GS, PSE | SDI30 | - | - | - | - | - | 60 | - | - | - | - | CUI Inc. | - | - | Box | 036-8942R | Active | Details | - | C22.2 No. 60950-1; 55024; 55032 Class B; 60950-1; 61000-3-2; 61000-3-3; 61204-3 | 9.523970 oz | - | - | 0°C ~ 40°C | Bulk | SDI30-UD | 4.37 L x 2.05 W x 1.27 H (111.0mm x 52.0mm x 32.3mm) | Active | - | - | ITE (Commercial) | 30W | - | - | CB Scheme, CSA, EN, FCC, IEC, SIQ, TUV, UL | Level VI | - | - | - | - | Positive Center | 2.5A | - | - | Cord | - | 12V | - | - | - | - | - | Desktop (Class II) | Europe | 60.2 (1.53m) | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | 75mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GSM25B48-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | Desktop | - | - | 234.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 48V | -25°C~60°C | - | GSM25B (25W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | Active | 1 (Unlimited) | - | Medical | - | - | 1 | CB, CE, cRUus, TUV | Level VI | - | - | Positive | - | Positive Center | - | - | 520mA | Cord (Sold Separately) | 25W | - | - | 520mA | - | - | 25W | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 700mA | 100mW Max | - | - | - | - | - | - | - | 33.02mm | - | - | ROHS3 Compliant | - | ||
![]() GSM120B12-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | - | - | 600.102706g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 12V | -30°C~70°C | - | GSM120B (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | Medical | - | - | 1 | CB, CE, cURus, TUV | Level VI | - | - | - | 800mA | - | - | 1m | 8.5A | Cord (Sold Separately) | 102W | - | - | 8.5A | - | - | 102W | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Power DIN, 4 Pin | 1.4A | 150mW Max | - | - | - | - | - | - | - | 35.56mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GE30I24-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~50°C | - | GE30 (30W) | 3.19Lx1.69W x 1.59 H 81.0mmx43.0mmx40.5mm | Active | 1 (Unlimited) | - | ITE (Commercial) | - | - | - | CCC, CE, cULus, GS, RCM | Level VI | - | - | - | - | Positive Center | - | - | - | Multi-Blade (Sold Separately) | 30W | 24V | - | - | - | - | - | Wall Mount (Class II) | International | 59 1.50m | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GST280A24-C6P MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | GST280A (280W) | 8.66Lx3.74W x 1.81 H 220.0mmx95.0mmx46.0mm | Active | 1 (Unlimited) | - | ITE (Commercial) | 280W | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 280.08W | 24V | - | - | - | - | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Rectangular, 6 Position | - | 500mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GSM90A15-P1M MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GSM90A (90W) | 5.71Lx2.36W x 1.26 H 145.0mmx60.0mmx32.0mm | Active | 1 (Unlimited) | - | Medical | - | - | - | CB, CE, cRUus, TUV | Level VI | - | - | - | - | Positive Center | - | - | - | Cord (Sold Separately) | 90W | 15V | - | - | - | - | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GST25A24-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | GST25A (25W) | 3.66Lx2.13W x 1.42 H 93.0mmx54.0mmx36.0mm | Active | 1 (Unlimited) | - | ITE (Commercial) | - | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | Positive Center | - | - | - | Cord (Sold Separately) | 25W | 24V | - | - | - | - | - | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GSM120A12-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | GSM120A (120W) | 6.57Lx2.64W x 1.38 H 167.0mmx67.0mmx35.0mm | Active | 1 (Unlimited) | - | Medical | - | - | - | CB, CE, cURus, TUV | Level VI | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 102W | 12V | - | - | - | - | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |