- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | AC Plug included/required | Approvals | Base Product Number | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Shipping Restrictions | Standard Number | Unit Weight | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Connector Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Current - Output 1 | Operating Temperature Range | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TR36M150-12G12-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.5 mm Barrel Plug (2.5x5.5) | 1.2 m | 1 | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-40E12-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | - | 1.7 mm Barrel Plug, Right Angle (1.7x4) | 1.2 m | 1 | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M360-01G02-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.2 m | 1 | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M135-48G13-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | - | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.8 m | 1 | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TR36M240-49E11-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | - | 9.5 mm | Center Positive | - | 0.7 mm Barrel Plug, Right Angle (0.7x2.35) | 720 mm | 1 | - | - | + 60 C | - | - | - 20 C | Desktop | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | TR36M | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 36 W | - | - | - 20 C to + 60 C | - | - | - | - | - | - | - | Regulated | - | EN 60601-1, IEC 60601-1, ANSI/AAMI ES60601-1 | 80 VAC to 264 VAC | - | 22.5 mm | 100 mm | 45 mm | ||
![]() TRH70A240-39E03-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | - | - | 9 mm | Center Positive | Convection | 1.35 mm Barrel Plug (1.35x3.5) | 1.8 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | - | - | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRH70A360-23E11-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | - | 9.5 mm | Center Positive | - | 2.1 mm Barrel Plug (2.1x5.5) | 720 mm | 1 | - | - | + 70 C | - | - | - 20 C | Desktop | - | - | Details | - | - | - | - | - | TRH70A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() TRG70E240-01E03-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | EN60950-1, IEC60950-1, UL60950-1 | - | 12 mm | Center Positive | - | 2.1 mm Barrel Plug, Right Angle (2.1x5.5) | 1.8 m | 1 | - | - | + 70 C | - | - | - 20 C | Desktop | - | - | Details | - | - | - | - | - | TRG70E | - | Barrel Connector | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | 70 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | Regulated | - | EN60950-1, IEC60950-1, UL60950-1 | 90 VAC to 264 VAC | Universal | 30.5 mm | 132 mm | 58 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 4 Pin DIN Plug | 950 mm | 1 | - | - | + 65 C | - | - | - 30 C | Desktop | - | - | Details | - | - | 1.653 lbs | - | - | TRH150A | - | DIN Connector | - | - | 1 Output | - | Level VI, CoC Tier 2 | - | - | - | 150 W | - | - | - 30 C to + 65 C | - | - | - | - | - | - | - | Regulated | PSE | - | 90 VAC to 264 VAC | Universal | 41 mm | 180 mm | 74 mm | ||
![]() TR30M050-12E01-LEVEL-V Cincon | In Stock | - | - | 220.000011 g | - | - | EN60601-1, UL60601-1 | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 720 mm | 1 | 264 VAC | 90 VAC | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | - | 7.760272 oz | 5 V | - | TR30M | - | Barrel Connector | - | - | 1 Output | - | 76 % | - | - | - | 30 W | - | 4 A | 0 C to + 60 C | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | Universal | 30 mm | 110 mm | 50 mm | ||
![]() MDA24-18SX-W-II ETA-USA | In Stock | - | - | - | - | Required | EN60601-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 Output | - | Level V | - | - | - | 24 W | - | - | - | - | - | - | - | - | - | - | Regulated | - | EN60601-1 | 90 VAC to 264 VAC | Universal | 35 mm | 80 mm | 50 mm | ||
![]() TRH50A150-48E02-LEVEL-VI Cincon | In Stock | - | - | - | - | Required | CE, cUL, EN60950-1, IEC60950-1, GS, UL60950-1 | - | 9.5 mm | Center Positive | Convection | 1.5 mm Barrel Plug, Right Angle (1.5x5) | 1.2 m | 1 | 264 VAC | 90 VAC | + 70 C | External | - | - 20 C | Desktop | - | - | Details | - | - | - | - | - | TRH50A | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 50 W | - | - | - 20 C to + 70 C | - | - | - | - | - | - | 4.24 kVDC | Regulated | PSE | PSE | 90 VAC to 264 VAC | Universal | 31 mm | 120 mm | 52 mm | ||
![]() PSAD65-12-B1 TT Electronics | 62 |
| - | - | - | Required | - | - | - | - | - | 2.1 mm Barrel Plug (2.1x5.5) | 1.2 m | 61 | - | - | + 60 C | - | - | 0 C | Desktop | - | - | Details | - | - | 9.599985 oz | - | - | PSAD65 | - | Barrel Connector | - | - | 1 Output | - | Level VI | - | - | - | 65 W | - | - | - | - | - | - | - | - | - | - | Regulated | PSE | - | 90 VAC to 264 VAC | Universal | 32.5 mm | 136 mm | 76.2 mm | ||
![]() PUP150N3S-14 TT Electronics | In Stock | - | - | - | C6 | - | CSA 22.2, UL | - | - | - | - | 4 Pin DIN Plug | 1800 mm | 10 | - | - | + 40 C | - | - | 0 C | Desktop | - | - | Details | - | - | 14.109585 oz | - | - | - | - | DIN Connector | - | - | 1 Output | - | Level VI | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() PUP270-19-S TT Electronics | In Stock | - | - | - | C14 | Required | CSA 22.2, UL | - | - | - | - | 6 Pin JWT Mini Fit | 800 mm | 10 | - | - | + 60 C | - | - | 0 C | Desktop | - | - | Details | - | - | 2.425 lbs | - | - | - | - | Rectangular Connector | - | - | 1 Output | - | Level VI | - | - | - | 270 W | - | - | - | - | - | - | - | - | - | - | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 41.5 mm | 204 mm | 87.6 mm | ||
![]() PUP120N3S-18 TT Electronics | In Stock | - | - | - | C6 | Required | CSA 22.2, UL | - | - | - | - | 4 Pin DIN Plug | 1500 mm | 10 | - | - | + 40 C | - | - | 0 C | Desktop | - | - | Details | - | - | 1 lb | - | - | - | - | DIN Connector | - | - | 1 Output | - | Level VI | - | - | - | 120 W | - | - | - | - | - | - | - | - | - | - | Not Regulated | - | - | 90 VAC to 264 VAC | Universal | 25.4 mm | 151.3 mm | 75.6 mm | ||
![]() AMA36DU2-120300Y aimtec | In Stock | - | - | 0.595 lb (270.00 g) | - | - | - | AMA36 | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | Box | Active | - | - | 62368-1 | - | - | 0°C ~ 40°C | AMA36D-Y | 3.94" L x 1.97" W x 1.33" H (100.0mm x 50.0mm x 33.9mm) | - | ITE (Commercial) | 36 W | - | CE, UL | Level VI | - | 3A | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class II) | International | 60.2" (1.50m) | IEC 320-C8 | USB C | - | - | - | - | - | - | - | - | - | - | ||
![]() AMA24DU2-120200Y aimtec | In Stock | - | - | 0.309 lb (140.0 g) | - | - | - | AMA24 | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | Box | Active | - | - | 62368-1 | - | - | 0°C ~ 40°C | AMA24D-Y | 3.54" L x 1.97" W x 1.33" H (90.0mm x 50.0mm x 33.9mm) | - | ITE (Commercial) | 24 W | - | CE, cULus, EAC, IEC, FCC | Level VI | - | 2A | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class II) | International | 60.2" (1.50m) | IEC 320-C8 | USB C | 75mW (Max) | - | - | - | - | - | - | - | - | - | ||
![]() AMA40DU2-120033Y aimtec | In Stock | - | - | 0.463 lb (210.00 g) | - | - | - | AMA40 | - | - | - | - | - | - | - | - | - | - | aimtec | - | - | Box | Active | - | - | 60950-1; 62368-1 | - | - | 0°C ~ 40°C | AMA40D-Y | 4.37" L x 2.05" W x 1.26" H (111.0mm x 52.0mm x 32.0mm) | - | ITE (Commercial) | 40 W | - | CE, cULus, EAC, IEC, FCC | Level VI | - | 3.34A | Cord (Sold Separately) | - | 12V | - | - | Desktop (Class I) | International | 60.2" (1.50m) | IEC 320-C14 | USB C | 100mW (Max) | - | - | - | - | - | - | - | - | - | ||
![]() SWH24-24-NB-P5R CUI Inc | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CUI Inc. | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 40°C | SWH24-N (24W) | 2.74 L x 1.75 W x 1.41 H (69.5mm x 44.4mm x 35.8mm) | - | ITE (Commercial) | 24 W | - | FCC | 86.2% | Positive Center | 1A | Fixed Blade | - | 24V | - | - | Wall Mount (Class II) | North America | 72 (1.83m) | NEMA 1-15P | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | - | - | - | - |