- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | AC Inlet Type | Base Product Number | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standard Number | Operating Temperature | Series | Size / Dimension | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Polarization | Current - Output (Max) | Input Type | Output Power | Voltage - Output | Product Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Load Regulation | Input Voltage | Product Category | Region | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDM300G-24-U2-P219 CUI Inc. | 2209 |
| - | - | C14 | - | CUI Inc. | CUI Inc. | + 40 C | CUI Inc. | - 20 C | Desktop | Box | Active | 60601-1 | -20°C ~ 40°C | SDM300G-U (300W) | 7.20" L x 3.35" W x 1.38" H (183.0mm x 85.0mm x 35.0mm) | Medical | 300 W | AC-DC Power Supply | 1 Output | CB, CE, cURus, FCC, TUV, UKCA | Level VI | - | 12.5A | Cord | 300 W | 24V | Desktop AC Adapters | Desktop (Class I) | Europe | 72" (1.83m) | IEC 320-C14 | Rectangular, 6 Position | 500mW | Regulated | 90 VAC to 264 VAC | Desktop AC Adapters | Europe | 35 mm | 183 mm | 85 mm | ||
![]() AMA24DU2-150150Y aimtec | In Stock | - | - | 0.309 lb (140.0 g) | - | AMA24 | - | - | - | aimtec | - | - | Box | Active | 62368-1 | 0°C ~ 40°C | AMA24D-Y | 3.54" L x 1.97" W x 1.33" H (90.0mm x 50.0mm x 33.9mm) | ITE (Commercial) | 22.5 W | - | - | CE, cULus, EAC, IEC, FCC | Level VI | - | 1.5A | Cord (Sold Separately) | - | 15V | - | Desktop (Class II) | International | 60.2" (1.50m) | IEC 320-C8 | USB C | 75mW (Max) | - | - | - | - | - | - | - | ||
![]() PA-007-1 Adam Tech | 130 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | 0°C ~ 45°C | - | 2.80" L x 1.71" W x 1.22" H (71.2mm x 43.5mm x 31.0mm) | ITE (Commercial) | - | - | - | CCC, CE, cULus, GS, TUV | Level VI | - | 2.2A | Multi-Blade (Sold Separately) | - | 9V | - | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | ||
![]() PA-006 Adam Tech | 110 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | 0°C ~ 45°C | - | 4.55" L x 1.30" W x 1.34" H (115.6mm x 33.0mm x 34.0mm) | ITE (Commercial) | - | - | - | CE, cULus, GS, PSE, TUV | Level VI | - | 1.35A | Cord | - | 48V | - | Wall Mount (Class II) | International | 59" (1.50m) | IEC 320-C7 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | ||
![]() PA-011 Adam Tech | 611 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | -20°C ~ 40°C | - | 4.71" L x 2.01" W x 1.30" H (119.5mm x 51.0mm x 33.0mm) | ITE (Commercial) | - | - | - | CB, CE, cULus, FCC, KC, PSE | - | - | 5A | Cord (Sold Separately) | - | 12V | - | Wall Mount (Class II) | International | 47.2" (1.20m) | IEC 320-C6 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | - | - | - | - | - | ||
![]() PA-013 Adam Tech | 58 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | 0°C ~ 40°C | - | 2.36" L x 1.73" W x 0.79" H (60.0mm x 44.0mm x 20.0mm) | ITE (Commercial) | - | - | - | cULus | Level VI | - | 1A | Cord | - | 12V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | ||
![]() PA-008-1 Adam Tech | 124 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | 0°C ~ 45°C | - | 2.80" L x 1.71" W x 1.22" H (71.2mm x 43.5mm x 31.0mm) | ITE (Commercial) | - | - | - | CCC, CE, cULus, GS, TUV | Level VI | - | 800mA | Multi-Blade (Sold Separately) | - | 24V | - | Wall Mount (Class II) | International | 59" (1.50m) | Multi-Blade (Sold Separately) | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | ||
![]() PA-002 Adam Tech | 756 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | 0°C ~ 40°C | - | 1.73" L x 1.40" W x 0.98" H (44.0mm x 35.6mm x 25.0mm) | ITE (Commercial) | - | - | - | cULus, FCC | Level VI | - | 670mA | Fixed Blade | - | 9V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | ||
![]() PA-001 Adam Tech | 58 |
| - | - | - | - | - | - | - | Adam Tech | - | - | Bag | Active | - | 0°C ~ 40°C | - | 2.36" L x 1.38" W x 0.85" H (59.9mm x 35.0mm x 21.5mm) | ITE (Commercial) | - | - | - | cULus, FCC | Level VI | - | 2A | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | USB A Receptacle | - | - | - | - | - | - | - | - | ||
![]() AMA120DD1-540022Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | - | - | - | - | aimtec | - | - | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | - | - | Level VI | Positive Center | 2.22A | Cord | - | 54V | - | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW | - | - | - | - | - | - | - | ||
![]() AMA5BR4-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | - | - | - | - | aimtec | - | - | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | - | - | Level VI | Positive Center | 1.6A | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW | - | - | - | - | - | - | - | ||
![]() AMA5BR2L-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | - | - | - | - | aimtec | - | - | Box | Active | 62368-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.7mm x 75.2mm) | ITE (Commercial) | 5.28 W | - | - | - | Level VI | Positive Center | 1.6A | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | United Kingdom | 59" (1.50m) | BS 1363 | Barrel Plug R/A, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW | - | - | - | - | - | - | - | ||
![]() AMA120DD1-190063Y aimtec | In Stock | - | - | 1.444 lb (655.00 g) | - | - | - | - | - | aimtec | - | - | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | - | - | Level VI | Positive Center | 6.3A | Cord | - | 19V | - | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW | - | - | - | - | - | - | - | ||
![]() AMA120DD1-120100Y aimtec | In Stock | - | - | 1.345 lb (610.00 g) | - | - | - | - | - | aimtec | - | - | Box | Active | 60601-1; 62368-1 | 0°C ~ 40°C | AMA120D-Y | 6.61" L x 2.69" W x 1.34" H (167.9mm x 68.3mm x 34.0mm) | ITE (Commercial), Medical | 120 W | - | - | - | Level VI | Positive Center | 10A | Cord | - | 12V | - | Desktop (Class I) | International | 59" (1.50m) | IEC 320-C14 | Power DIN, 4 Pin | 210mW | - | - | - | - | - | - | - | ||
![]() AMA5UK2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | AMA5 | - | - | - | aimtec | - | - | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 1.52" H (64.0mm x 26.2mm x 38.7mm) | ITE (Commercial) | 5.28 W | - | - | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | - | - | - | - | - | - | - | ||
![]() AMA5EU2-120050Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | AMA5 | - | - | - | aimtec | - | - | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 2.96" H (64.0mm x 25.6mm x 75.3mm) | ITE (Commercial) | 6 W | - | - | CE, IEC, UL | Level VI | - | 500mA | Fixed Blade | - | 12V | - | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | USB C | 100mW (Max) | - | - | - | - | - | - | - | ||
![]() AMA5UR2-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | AMA5 | - | - | - | aimtec | - | - | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.03" W x 1.52" H (64.0mm x 26.2mm x 38.7mm) | ITE (Commercial) | 5.28 W | - | - | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 100mW (Max) | - | - | - | - | - | - | - | ||
![]() AMA5ER4L-033160Y aimtec | In Stock | - | - | 0.088 lb (40.00 g) | - | AMA5 | - | - | - | aimtec | - | - | Box | Active | 60950-1 | 0°C ~ 40°C | AMA5-Y | 2.52" L x 1.01" W x 1.52" H (64.0mm x 25.7mm x 38.7mm) | ITE (Commercial) | 5.28 W | - | - | FCC | Level VI | Positive Center | 1.6A | Fixed Blade | - | 3.3V | - | Wall Mount (Class II) | Europe | 59" (1.50m) | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | 100mW (Max) | - | - | - | - | - | - | - | ||
![]() AMA12UR2-050200Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | - | AMA12 | - | - | - | aimtec | - | - | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | 2.72" L x 1.18" W x 2.65" H (69.0mm x 30.0mm x 67.3mm) | ITE (Commercial) | 10 W | - | - | CE, EN, IEC, UL | Level VI | Positive Center | 2A | Fixed Blade | - | 5V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | Barrel Plug, 1.05mm I.D. x 3.8mm O.D. x 9.5mm | 75mW (Max) | - | - | - | - | - | - | - | ||
![]() AMA12UU2-120100Y aimtec | In Stock | - | - | 0.174 lb (79.00 g) | - | AMA12 | - | - | - | aimtec | - | - | Box | Active | 62368-1 | 0°C ~ 40°C | AMA12-Y | 2.72" L x 1.18" W x 2.65" H (69.0mm x 30.0mm x 67.3mm) | ITE (Commercial) | 12 W | - | - | CE, EN, IEC, UL | Level VI | - | 1A | Fixed Blade | - | 12V | - | Wall Mount (Class II) | North America | 59" (1.50m) | NEMA 1-15P | USB C | 75mW (Max) | - | - | - | - | - | - | - |