- Manufacturer
- Efficiency
- Series
- Output Power
- Height
- Number of Outputs
- RoHS
- Length
- Width
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Input Voltage
- Region
Attribute column
Categories
AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | AC Plug included/required | Approvals | Base Product Number | Brand | Center Pin Length | Connector A Polarity | Cooling Method | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | Unit Weight | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Applications | Power (Watts) | Subcategory | Reach Compliance Code | Number of Outputs | Approval Agency | Efficiency | Output Voltage | Output Type | Max Output Current | Polarity | Polarization | Current - Output (Max) | Cable Length | Output Current | Input Type | Output Power | Voltage - Output | Current - Output 1 | Product Type | Operating Temperature Range | Max Output Power | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Max Input Current | No Load Power Consumption | Isolation Voltage | Load Regulation | Standard | Compliance | Input Voltage | Product Category | Region | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRG36A13-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | - | TRG36A13 | - | - | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Obsolete | - | 60950-1; 62368-1 | - | - | - | -20°C ~ 60°C | - | - | TRG36 (36W) | 4.37" L x 2.01" W x 0.89" H (111.0mm x 51.0mm x 22.5mm) | - | - | - | - | - | - | - | ITE (Commercial) | 32 W | - | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | - | - | Positive Center | 2.4A | - | - | Cord (Sold Separately) | - | 13.5V | - | - | - | - | Desktop (Class II) | International | 70.9" (1.80m) | IEC 320-C8 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 75mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TR60M24-02E03-LEVEL-V Cincon | In Stock | - | - | - | - | 345.000004 g | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug, Right Angle (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | 12.169517 oz | - | 24 V | - | Bulk | - | TR60M | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | - | - | - | - | - | - | 60 W | - | 2.5 A | - | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 30.5 mm | 132 mm | 58 mm | - | - | ||
![]() TR60M24-12E03-LEVEL-V Cincon | In Stock | - | - | - | - | - | Required | EN60601-1, UL60601-1 | - | - | 12 mm | Center Positive | Convection | 2.5 mm Barrel Plug (2.5x5.5) | 1.8 m | 1 | 264 VAC | 90 VAC | - | + 60 C | External | - | 0 C | Desktop | - | - | Details | - | 12.169517 oz | - | - | - | - | - | TR60M | - | - | - | - | Barrel Connector | - | - | - | - | - | - | - | 1 Output | - | 87 % | - | - | - | - | - | - | - | - | - | 60 W | - | - | - | 0 C to + 60 C | - | - | - | - | - | - | - | - | 5.66 kVDC | Regulated | - | EN60601-1, UL60601-1 | 90 VAC to 264 VAC | - | Universal | 30.5 mm | 132 mm | 58 mm | - | - | ||
![]() GSM160B12-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GSM160B (160W) | 6.89Lx2.83W x 1.38 H 175.0mmx72.0mmx35.0mm | - | Active | 1 (Unlimited) | - | - | - | - | Medical | 138W | - | - | 1 | CB, CE, cURus, TUV | Level VI | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 102W | 12V | - | - | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GS18U05-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Plug-In, Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | - | 1 | CB, CSA, UL | 73 % | 5V | Fixed | 3A | Positive | - | - | 1.2192m | 3A | - | 15W | - | 3A | - | - | 15W | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 78.74mm | 33.02mm | 53.34mm | ROHS3 Compliant | Lead Free | ||
![]() TRH50A180-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | - | TRH50A180 | - | - | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Active | - | 60950-1; 62368-1 | - | - | - | -20°C ~ 70°C | - | - | TRH50A (50W) | 4.72" L x 2.05" W x 1.22" H (120.0mm x 52.0mm x 31.0mm) | - | - | - | - | - | - | - | ITE (Commercial) | 50 W | - | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | - | - | Positive Center | 2.8A | - | - | Cord (Sold Separately) | - | 18V | - | - | - | - | Desktop (Class I) | International | 70.9" (1.80m) | IEC 320-C14 | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. x 12.0mm | - | 150mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TRG36A12-01E03 VI Cincon Electronics Co. LTD | In Stock | - | - | - | - | - | - | - | TRG36A12 | - | - | - | - | - | - | - | - | - | - | - | - | Cincon Electronics Co. LTD | - | - | Box | Obsolete | - | 60950-1; 62368-1 | - | - | - | -20°C ~ 60°C | - | - | TRG36 (36W) | 4.37" L x 2.01" W x 0.89" H (111.0mm x 51.0mm x 22.5mm) | - | - | - | - | - | - | - | ITE (Commercial) | 30 W | - | - | - | CE, cULus, FCC, GS, PSE, TUV | Level VI, CoC Tier 2 | - | - | - | - | Positive Center | 2.5A | - | - | Cord (Sold Separately) | - | 12V | - | - | - | - | Desktop (Class II) | International | 70.9" (1.80m) | IEC 320-C8 | Barrel Plug R/A, 2.5mm I.D. x 5.5mm O.D. x 12.0mm | - | 75mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 57-5D-500-3 NTE Electronics, Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics, Inc | - | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 2.5 W | - | - | - | cURus | - | - | - | - | - | Positive Center | 500mA | - | - | Fixed Blade | - | 5V | - | - | - | - | Wall Mount (Class II) | North America | - | NEMA 1-15P | Barrel Plug, 1.35mm I.D. x 3.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MWC100018A-12A Inventus Power | In Stock | - | - | - | - | - | Required | - | - | - | - | - | - | 8 Pin DIN Plug | 6 ft | 20 | - | - | - | - | - | - | - | Desktop | - | - | Details | - | 1.102 lbs | - | - | - | - | - | MWC100 | - | - | - | - | DIN Connector | - | - | - | - | - | - | - | 1 Output | - | Level V | - | - | - | - | - | - | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Regulated | - | - | 90 VAC to 264 VAC | - | Universal | - | - | - | - | - | ||
![]() 96PSA-A120W12P4 Advantech | In Stock | - | - | - | - | - | - | CE, CUL, IEC 60950, UL 60950 | - | - | - | - | - | 4 Pin Rectangular | 1.5 m | 1 | - | - | - | + 40 C | - | - | 0 C | Desktop | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular Connector | - | - | - | - | - | - | - | 1 Output | - | Level VI | - | - | - | - | - | - | - | - | AC | 120 W | - | - | - | 0 C to + 40 C | - | - | - | - | - | - | - | - | - | Not Regulated | - | CE, CUL, IEC 60950, UL 60950 | 100 VAC to 240 VAC | - | Universal | 42 mm | 171 mm | 72 mm | - | - | ||
![]() GST25E12-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | - | - | GST25E (25W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | - | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | - | - | CB, CE, cUL, EAC, GS, SIRIM | Level VI | - | - | - | - | Positive Center | - | - | - | Fixed Blade | 25W | 12V | - | - | - | - | Wall Mount (Class II) | Europe | 39.4 1.00m | CEE 7/16 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GST25B05-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GST25B (25W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | - | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | Positive Center | - | - | - | Cord (Sold Separately) | 20W | 5V | - | - | - | - | Desktop (Class II) | International | 39.4 1.00m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | - | 75mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GST40A12-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | 280g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GST40A (40W) | 4.92Lx1.97W x 1.24 H 125.0mmx50.0mmx31.5mm | - | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | - | 1 | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | Positive Center | - | 1m | - | Cord (Sold Separately) | 40W | 12V | - | - | - | - | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 500mA | 75mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DA12-120EU-M Artesyn Embedded Power | In Stock | - | Datasheet | - | - | 0.25lb 113.4g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~40°C | - | 2010 | DA12-M (12W) | 2.36Lx1.10W x 2.48 H 60.0mmx28.0mmx63.0mm | yes | Obsolete | Not Applicable | - | - | - | - | ITE (Commercial), Medical | 12W | - | unknown | 1 | CB, CE | Level V | - | - | - | - | Positive Center | - | - | - | Fixed Blade | - | 12V | - | - | - | - | Wall Mount (Class II) | Europe | 59 1.50m | CEE 7/16 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GSM25B15-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 17 Weeks | Desktop | 234.999998g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~60°C | - | - | GSM25B (25W) | 3.11Lx2.13W x 1.30 H 79.0mmx54.0mmx33.0mm | - | Active | 1 (Unlimited) | - | - | - | - | Medical | - | - | - | 1 | CB, CE, cRUus, TUV | Level VI | - | - | - | Positive | Positive Center | - | - | 1.66A | Cord (Sold Separately) | 25W | - | 1.66A | - | - | 25W | Desktop (Class II) | International | 70.9 1.80m | IEC 320-C8 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 700mA | 100mW Max | - | - | - | - | - | - | - | 33.02mm | - | - | ROHS3 Compliant | - | ||
![]() GST90A12-P1M MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | 450g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GST90A (90W) | 5.71Lx2.36W x 1.26 H 145.0mmx60.0mmx32.0mm | - | Active | 1 (Unlimited) | - | - | - | Black | ITE (Commercial) | - | - | - | 1 | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | Positive | Positive Center | - | 1m | 6.67A | Cord (Sold Separately) | 80W | 12V | - | - | - | 80W | Desktop (Class I) | International | 39.4 1.00m | IEC 320-C14 | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 600mA | 150mW Max | - | - | - | - | - | - | - | 32.004mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() GST160A15-R7B MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GST160A (160W) | 6.89Lx2.83W x 1.38 H 175.0mmx72.0mmx35.0mm | - | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | - | - | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | - | - | - | - | Cord (Sold Separately) | 144W | 15V | - | - | - | - | Desktop (Class I) | International | 47.2 1.20m | IEC 320-C14 | Power DIN, 4 Pin | - | 150mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GST40A48-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 14 Weeks | Desktop | 280g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -30°C~70°C | - | - | GST40A (40W) | 4.92Lx1.97W x 1.24 H 125.0mmx50.0mmx31.5mm | - | Active | 1 (Unlimited) | - | - | - | - | ITE (Commercial) | - | - | - | 1 | BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM | Level VI | - | - | - | - | Positive Center | - | 1.8m | - | Cord (Sold Separately) | 40W | 48V | - | - | - | - | Desktop (Class I) | International | 70.9 1.80m | IEC 320-C14 | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 11.0mm | 500mA | 75mW Max | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GS18A07-P1J MEAN WELL USA Inc. | In Stock | - | Datasheet | 12 Weeks | Desktop | 230g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 50°C | 0°C | - | - | - | - | - | 1 | CB, CE, CSA, EN, TUV, UL | 79 % | 7.5V | Fixed | 2A | Positive | - | - | 1.83m | 2A | - | 15W | - | 2A | - | - | 15W | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | 35.56mm | 93mm | 53.34mm | ROHS3 Compliant | Lead Free | ||
![]() DTMF300-24SX-F-W6 ETA-USA | In Stock | - | - | - | - | 3.461 lbs (1.6 kg) | - | - | DTMF300 | ETA-USA | - | - | - | 10 Pin Molex Mini Fit | 1 m | 1 | - | - | ETA-USA | - | - | ETA-USA | - | Desktop | Bulk | Active | Details | - | 3.461 lbs | - | - | 0°C ~ 60°C | - | - | - | 8.74" L x 4.41" W x 1.77" H (222.0mm x 112.0mm x 45.0mm) | - | - | - | Rectangular Connector | - | - | - | ITE (Commercial), Medical | 300 W | AC-DC Power Supply | - | 1 Output | CCC, CE, TUV, UL | Level VI | - | - | - | - | - | 12.5A | - | - | Cord (Sold Separately) | 300 W | 24V | - | Desktop AC Adapters | - | - | Desktop (Class I), Desktop (Class II) | International | 31.5" (0.8m) | IEC 320-C14, IEC 320-C18 | Rectangular, 10 Position | - | 500mW (Max) | - | - | 2xMOPP | - | 85 VAC to 264 VAC | Desktop AC Adapters | Universal | 45 mm | 222 mm | 112 mm | - | - |