- Manufacturer
- Series
- Number of Outputs
- Efficiency
- Output Power
- Height
- Package / Case
- Mounting Type
- Type
- Applications
- Approval Agency
- Operating Temperature
- Size / Dimension
Attribute column
Categories
DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Input Voltage-Max | Input Voltage-Min | Mounting Styles | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Subcategory | Number of Outputs | Output Power | Product Type | Isolation Voltage | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPM30-2412DEW/N Recom | In Stock | - | - | 40 V | 10 V | Chassis | 12 V | - 12 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 10 V to 40 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2415DFW Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 15 V | - 15 V | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD40-4812DG Recom | In Stock | - | - | 75 V | 36 V | DIN Rail | 12 V | - 12 V | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-2412SGW/N Recom | In Stock | - | - | 36 V | 9.5 V | DIN Rail | 12 V | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD15-243.3SFW/N Recom | In Stock | - | - | 36 V | 9.5 V | DIN Rail | 3.3 V | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPM40-4815SG Recom | In Stock | - | - | 75 V | 36 V | Chassis | 15 V | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 36 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM40-1215DG Recom | In Stock | - | - | 18 V | 9.5 V | Chassis | 15 V | - 15 V | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 9.5 V to 18 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM30-4812DEW Recom | In Stock | - | - | 75 V | 18 V | Chassis | 12 V | - 12 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.6 kV | Isolated | 18 V to 75 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM20-2412DFW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 12 V | - 12 V | DC-DC Converter | 2 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-243.3SFW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 3.3 V | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPM15-2405SFW/N Recom | In Stock | - | - | 36 V | 9.5 V | Chassis | 5 V | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 36 V | 19 mm | 101.6 mm | 57.15 mm | ||
![]() RPMD60-4815SG/N Recom | In Stock | - | - | 75 V | 36 V | DIN Rail | 15 V | - | DC-DC Converter | 1 Output | 60 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 36 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD60-2405SG Recom | In Stock | - | - | 36 V | 18 V | DIN Rail | 5 V | - | DC-DC Converter | 1 Output | 60 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-1212DG Recom | In Stock | - | - | 18 V | 9.5 V | DIN Rail | 12 V | - 12 V | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 9.5 V to 18 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-4815SGW Recom | In Stock | - | - | 75 V | 18 V | DIN Rail | 15 V | - | DC-DC Converter | 1 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD40-2415DG Recom | In Stock | - | - | 36 V | 18 V | DIN Rail | 15 V | - 15 V | DC-DC Converter | 2 Output | 40 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-2415DEW Recom | In Stock | - | - | 40 V | 10 V | DIN Rail | 15 V | - 15 V | DC-DC Converter | 2 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 10 V to 40 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD15-4805SFW Recom | In Stock | - | - | 75 V | 18 V | DIN Rail | 5 V | - | DC-DC Converter | 1 Output | 15 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD30-243.3SE Recom | In Stock | - | - | 36 V | 18 V | DIN Rail | 3.3 V | - | DC-DC Converter | 1 Output | 30 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 36 V | 24.5 mm | 125 mm | 57.6 mm | ||
![]() RPMD20-4815SFW/N Recom | In Stock | - | - | 75 V | 18 V | DIN Rail | 15 V | - | DC-DC Converter | 1 Output | 20 W | Isolated DC-DC Converters | 1.5 kV | Isolated | 18 V to 75 V | 24.5 mm | 125 mm | 57.6 mm |